- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC630-103K API Delevan Inc. | 13 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 9.5A | 19.05mm | 12.446mm | 10μH | 10kHz | 10mOhm Max | 9.5A | POWER INDUCTOR | - | - | - | - | 21.5A | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-203H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 30MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 372mA | - | Unshielded | - | 6.35mm | - | 372mA | - | - | 20μH | 2.5MHz | 2.5Ohm Max | 372mA | - | - | 75 @ 2.5MHz | - | - | - | 75 | - | - | 5.84mm | 0.230 5.80mm | 13.208mm | 6.35mm | No | Non-RoHS Compliant | - | ||
![]() 5022-473H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 13MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 351mA | - | - | 47μH | 2.5MHz | 2.75Ohm Max | 351mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-334H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 173mA | - | - | 330μH | 790kHz | 12Ohm Max | 173mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022-393H API Delevan Inc. | 13 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 14.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 361mA | - | - | 39μH | 2.5MHz | 2.6Ohm Max | 361mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-433H API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 13.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 353mA | - | - | 43μH | 2.5MHz | 2.7Ohm Max | 353mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022-363H API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 15.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 368mA | - | - | 36μH | 2.5MHz | 2.5Ohm Max | 368mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022-914H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 107mA | - | - | 910μH | 790kHz | 31.5Ohm Max | 107mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-754H API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 112mA | - | - | 750μH | 790kHz | 28.6Ohm Max | 112mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022-823H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 10.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 295mA | - | - | 82μH | 2.5MHz | 3.9Ohm Max | 295mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022-824H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 110mA | - | - | 820μH | 790kHz | 30Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022R-105H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.3MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 105mA | - | - | 1mH | 790kHz | 33Ohm Max | 105mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5022-683H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 11MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 320mA | - | - | 68μH | 2.5MHz | 3.3Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 5022R-114H API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 8.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 262mA | - | Unshielded | - | 6.35mm | - | 262mA | - | - | 110μH | 790kHz | 4.9Ohm Max | 262mA | - | - | 60 @ 790kHz | - | - | - | 60 | - | - | 5.84mm | 0.230 5.84mm | 13.208mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() 5022R-133H API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 520mA | - | - | 13μH | 2.5MHz | 1.2Ohm Max | 520mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022R-164H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 7.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 230mA | - | - | 160μH | 790kHz | 6.4Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5022R-203H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 30MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 372mA | - | - | 20μH | 2.5MHz | 2.5Ohm Max | 372mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5022R-184H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 224mA | - | - | 180μH | 790kHz | 6.75Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022R-183H API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 34MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 388mA | - | Unshielded | - | 6.35mm | - | 388mA | - | - | 18μH | 2.5MHz | 2.25Ohm Max | 388mA | - | - | 75 @ 2.5MHz | - | - | - | 75 | - | - | 5.84mm | 0.230 5.84mm | 13.208mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() 5022R-223H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | - | 30MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 368mA | - | - | 22μH | 2.5MHz | 2.5Ohm Max | 368mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - |