- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3090-272K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 225mA | - | - | - | 2.7μH | 7.9MHz | 1.5Ohm Max | 225mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-124J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 8.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 255mA | - | - | - | 120μH | 790kHz | 5.2Ohm Max | 255mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-123J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 42MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 555mA | - | - | - | 12μH | 2.5MHz | 1.1Ohm Max | 555mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-133J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 520mA | 4532 | 1812 | - | 13μH | 2.5MHz | 1.2Ohm Max | 520mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-474J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 143mA | - | - | - | 470μH | 790kHz | 17.9Ohm Max | 143mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-433J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 13.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 353mA | - | - | - | 43μH | 2.5MHz | 2.7Ohm Max | 353mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-752J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 55MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 765mA | - | - | - | 7.5μH | 7.9MHz | 550mOhm Max | 765mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-753J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 10.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 302mA | - | - | - | 75μH | 2.5MHz | 3.7Ohm Max | 302mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 1812R-681K API Delevan Inc. | 493 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 379mA | 4532 | 1812 | - | 680nH | 25MHz | 1.4Ohm Max | 379mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532-20L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.05A | - | - | - | 39μH | 1kHz | 84mOhm Max | 2.05A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1A | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5526R-1 API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.14GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2011 | 5526R | 0.420Lx0.235W 10.67mmx5.97mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.5mA | - | - | - | 90nH | 50MHz | 40mOhm | 3.5A | RF INDUCTOR | DUAL ENDED | 95 @ 50MHz | 87 | - | - | 95 | 4225 | - | 5.97mm | 0.250 6.35mm | No | ROHS3 Compliant | - | ||
![]() S1008R-152K API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 72MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 545mA | 2520 | 1008 | - | 1.5μH | 7.9MHz | 420mOhm Max | 545mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1008-122J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 591mA | - | - | - | 1.2μH | 7.9MHz | 430mOhm Max | 591mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812-102K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 1.05A | 4532 | 1812 | - | 1μH | 1kHz | 113mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.4A | - | - | - | 3.4036mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-132J API Delevan Inc. | 13 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | 170MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 875mA | - | - | - | 1.3μH | 7.9MHz | 480mOhm Max | 875mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-271H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 400MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.285A | - | - | - | 270nH | 25MHz | 70mOhm Max | 2.285A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 2890-28H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 24MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | NO | 1 | - | - | 815mA | - | - | 36.58mm | 22μH | 2.5MHz | 295mOhm Max | 815mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3090R-682J API Delevan Inc. | 25 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 50MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 135mA | - | - | - | 6.8μH | 7.9MHz | 4Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 1010 | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 4922-17L API Delevan Inc. | 733 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.61A | - | - | - | 22μH | 1kHz | 152mOhm Max | 1.61A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.842mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-52K API Delevan Inc. | 397 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 25MHz | Iron | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | - | - | 38.1mm | 22μH | 2.5MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free |