- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022-512J API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 65MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 1.04A | - | - | - | - | - | - | 5.1μH | 7.9MHz | 300mOhm Max | 1.04A | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 5024 | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-473J API Delevan Inc. | 32 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 163mA | - | 3225 | 1210 | - | - | - | 47μH | 2.5MHz | 7Ohm Max | 163mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.5654mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1008-101K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 550MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 728mA | - | 2520 | - | - | - | - | 100nH | 25MHz | 230mOhm Max | 728mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | - | 15 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Lead Free | ||
![]() 1641-102K API Delevan Inc. | 541 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75088 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 1.09A | - | - | - | 36.58mm | - | - | 1μH | 25MHz | 70mOhm Max | 1.09A | RF INDUCTOR | - | 44 @ 25MHz | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-04M API Delevan Inc. | 6 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 900.012311mg | TUBULAR PACKAGE | 360MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.58A | - | - | - | 36.6mm | - | - | 330nH | 25MHz | 90mOhm Max | 1.58A | RF INDUCTOR | - | 45 @ 25MHz | 45 | - | - | 45 | - | 3.96mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-28K API Delevan Inc. | 934 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 900.012311mg | TUBULAR PACKAGE | 90MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS18130 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 294mA | - | - | - | 36.58mm | - | 0.635 mm | 4.7μH | 7.9MHz | 2.6Ohm Max | 294mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | 3.96mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-103K API Delevan Inc. | 1375 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | 29MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 230mA | - | 2520 | 1008 | - | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.413mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2890-28K API Delevan Inc. | 103 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 24MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR, 14 INCH | NO | 1 | - | - | 815mA | - | - | - | 36.6mm | - | - | 22μH | 2.5MHz | 295mOhm Max | 815mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | 7.11mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 2890R-00K API Delevan Inc. | 267 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 170MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 2.4A | - | - | - | 36.58mm | - | 0.711 mm | 1.2μH | 7.9MHz | 75mOhm Max | 2.4A | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1641R-474K API Delevan Inc. | 428 |
| - | 6 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 5.7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 94mA | MS75089 | - | - | 36.6mm | - | - | 470μH | 790kHz | 9.5Ohm Max | 94mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 58mA | 60 | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-224J API Delevan Inc. | 3333 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 142mA | - | 4532 | 1812 | - | - | - | 220μH | 790kHz | 10Ohm Max | 142mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-44K API Delevan Inc. | 2998 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 50MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | - | - | - | 38.1mm | - | - | 10μH | 7.9MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922R-53L API Delevan Inc. | 5402 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 50mA | - | - | - | - | - | - | 22mH | 1kHz | 160Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() P1812R-182K API Delevan Inc. | 22 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 900mA | - | - | - | 1.37mm | - | - | 1.8μH | 1kHz | 240mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.828A | - | - | - | 3.4036mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-34L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 330mA | - | - | - | 1.4mm | - | - | 560μH | 1kHz | 3.75Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-29L API Delevan Inc. | 4838 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 500mA | - | - | - | 1.4mm | - | - | 220μH | 1kHz | 1.58Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.842mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() 3443-76K API Delevan Inc. | 43 |
| - | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 3443 | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | 13.1mm | Rectangular | 840mA | - | - | - | 9.54mm | 12.72mm | 1.02 mm | 1.5mH | 1kHz | 2.2Ohm Max | 840mA | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | 600mA | - | - | - | 15.27mm | 0.600 15.27mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-102J API Delevan Inc. | 30 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 635mA | - | 3225 | 1210 | - | - | - | 1μH | 7.9MHz | 400mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 2256-20L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.12A | - | - | - | 31.8mm | - | - | 39μH | 1kHz | 315mOhm Max | 1.12A | POWER INDUCTOR | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-102K API Delevan Inc. | 566 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 1.05A | - | 4532 | 1812 | - | - | - | 1μH | 1kHz | 113mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.4A | - | - | - | 3.4036mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free |