- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTKM10-50SM API Delevan Inc. | 43 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | - | Bulk | 2002 | PTKM-SM | 0.700Lx0.670W 17.78mmx17.02mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | YES | 1 | 17.02mm | Rectangular | 7.36A | - | - | - | - | - | - | 10μH | 1kHz | 10mOhm Max | 7.36A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.7A | - | 7067 | - | - | - | 10.16mm | 0.400 10.16mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4379R-272HS API Delevan Inc. | 45 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4379R | 0.163Lx0.133W 4.14mmx3.38mm | ±3% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 350mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 400mOhm Max | 350mA | RF INDUCTOR | DUAL ENDED | 100 @ 7.9MHz | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | 1613 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2150-26K API Delevan Inc. | 29 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 34MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 560mA | MS14052 | - | - | - | 36.6mm | - | 12μH | 2.5MHz | 450mOhm Max | 560mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | - | 5.59mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTHF50-30SM API Delevan | In Stock | - | Datasheet | - | - | Surface Mount | - | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 10MHz | - | - | - | Bulk | - | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | Shielded | 1 | 11.18mm | Rectangular | 1.81A | - | - | - | - | - | - | 50 μH | 1kHz | - | 1.81A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4444 | 100mOhm | 50 µH | - | 10.16mm | - | 11.176mm | 11.176mm | No | RoHS Compliant | - | ||
![]() 8532-13J API Delevan Inc. | 13 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.27A | - | - | - | - | - | - | 10μH | 1kHz | 33mOhm Max | 3.27A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2A | - | - | - | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() P1330-103K API Delevan Inc. | 30 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 946mA | - | - | - | - | - | - | 10μH | 1kHz | 216mOhm Max | 946mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 564mA | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-29J API Delevan Inc. | 22 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8.8MHz | Iron | Q MEASURED AT 1 MHz | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 200mA | - | - | - | - | 33mm | - | 220μH | 790kHz | 12Ohm Max | 200mA | RF INDUCTOR | - | 95 @ 1MHz | 95 | - | - | 95 | - | - | - | 7.37mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-820KS API Delevan Inc. | 25 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 650MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 840mA | - | - | - | - | - | - | 82nH | 100MHz | 70mOhm Max | 840mA | RF INDUCTOR | DUAL ENDED | 65 @ 100MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 1613 | - | - | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3443-60K API Delevan Inc. | 43 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | 12.000013g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 3443 | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | NO | 1 | 13.1mm | Rectangular | 1.7A | - | - | - | 12.72mm | 9.54mm | 1.02 mm | 330μH | 1kHz | 510mOhm Max | 1.7A | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | 1.2A | - | - | - | - | - | 15.27mm | 0.600 15.27mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-473J API Delevan Inc. | In Stock | - | - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 260mA | - | - | - | - | - | - | 47μH | 1kHz | 2.064Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 366mA | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3094R-100KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 2GHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 1A | - | - | - | - | - | - | 10nH | 150MHz | 40mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 150MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-821K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | 1812 | - | - | - | 820nH | 25MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-100K API Delevan Inc. | 265 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 2GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 966mA | - | 3225 | 1210 | - | - | - | 10nH | 50MHz | 130mOhm Max | 966mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-027J API Delevan | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | - | - | Tape & Reel | - | - | - | 5% | e1 | yes | - | - | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 125°C | -55°C | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 1.562A | - | 3225 | 1210 | - | - | - | 2.7 nH | 50MHz | - | 1.562A | RF INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 50mOhm | 0.0027 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | - | ||
![]() 4232R-393K API Delevan Inc. | In Stock | - | - | 50 Weeks | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 12MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 139mA | - | - | - | - | - | - | 39μH | 2.5MHz | 10.8Ohm Max | 139mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | - | - | 30 | 1411 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1025-40J API Delevan Inc. | 18 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | - | 38.1mm | - | 6.8μH | 7.9MHz | 2Ohm Max | 185mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510R-12K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 410MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 445mA | - | - | - | - | - | - | 330nH | 25MHz | 500mOhm Max | 455mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532R-41L API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 280mA | - | - | - | - | - | - | 2.2mH | 1kHz | 4.4Ohm Max | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 140mA | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008-102J API Delevan Inc. | 507 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 685mA | - | 2520 | - | - | - | - | 1μH | 7.9MHz | 320mOhm Max | 685mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-54K API Delevan Inc. | 2854 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 20MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 140mA | - | - | - | - | 38.1mm | - | 27μH | 2.5MHz | 3.5Ohm Max | 140mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |