- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812R-104J API Delevan Inc. | 51249 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 158mA | - | 4532 | 1812 | - | 100μH | 790kHz | 8Ohm Max | 158mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4470-03K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 112MHz | Iron | Q MEASURED AT 10 MHz | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 4A | - | - | - | 33mm | 1.5μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 130 | - | - | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-203J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | 1.5g | RECTANGULAR PACKAGE | 30MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 372mA | - | - | - | - | 20μH | 2.5MHz | 2.5Ohm Max | 372mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | - | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-334K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 120mA | - | 4532 | 1812 | - | 330μH | 790kHz | 14Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812-680M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 750MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 770mA | - | 4532 | - | - | 68nH | 50MHz | 250mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-330M API Delevan Inc. | 18 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 1A | - | 4532 | - | - | 33nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510R-60K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 15MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 87mA | - | - | - | - | 33μH | 2.5MHz | 6.2Ohm Max | 87mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1210-333K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 189mA | - | 3225 | 1210 | - | 33μH | 2.5MHz | 4.5Ohm Max | 189mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-822J API Delevan Inc. | 13 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 308mA | - | 3225 | 1210 | - | 8.2μH | 7.9MHz | 1.7Ohm Max | 308mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4922-13L API Delevan Inc. | 990 | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.36A | - | - | - | - | 10μH | 1kHz | 71mOhm Max | 2.36A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-333K API Delevan Inc. | 1927 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 300mA | - | 4532 | 1812 | - | 33μH | 1kHz | 1.578Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 425mA | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-332J API Delevan Inc. | 10843 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 393mA | - | 3225 | 1210 | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 393mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1025-76K API Delevan Inc. | 10045 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | 299.994654mg | - | 9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75085 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | - | - | 105°C | -55°C | - | 52mA | - | Unshielded | - | - | - | 52mA | - | - | - | 38.1mm | 220μH | 790kHz | 21Ohm Max | 52mA | - | - | 30 @ 790kHz | Axial | - | - | - | 30 | - | - | - | 2.41mm | - | - | 6.35mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-124K API Delevan Inc. | 523 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 163mA | - | 4532 | 1812 | - | 120μH | 790kHz | 7.5Ohm Max | 163mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-472K API Delevan Inc. | 882 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | 100mg | RECTANGULAR PACKAGE | 42MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 305mA | - | 2520 | 1008 | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 305mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.413mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-12K API Delevan Inc. | 87 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | 900.012311mg | TUBULAR PACKAGE | 200MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS18130 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 880mA | - | - | - | 36.6mm | 1μH | 25MHz | 290mOhm Max | 880mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-94J API Delevan | 7 |
| - | - | Through Hole | - | - | WIRE | - | - | - | TUBULAR PACKAGE | 680MHz | Phenolic | - | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 1.38A | MS75083 | - | - | - | 100 nH | 25MHz | - | 1.38A | RF INDUCTOR | - | - | Axial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 80mOhm | 0.1 μH | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() 1210-180K API Delevan | In Stock | - | Datasheet | - | Surface Mount | - | - | J BEND | - | - | - | RECTANGULAR PACKAGE | 1.55GHz | Phenolic | - | - | Cut Tape (CT) | 2005 | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | 821mA | - | 3225 | 1210 | - | 18 nH | 50MHz | - | 821mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 180mOhm | 0.018 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | Contains Lead | ||
![]() 1025-42K API Delevan Inc. | 1661 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | 299.994654mg | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | - | - | - | 38.1mm | 8.2μH | 7.9MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537R-76J API Delevan Inc. | 302 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | - | TUBULAR PACKAGE | 9.5MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 151mA | - | - | - | 36.58mm | 100μH | 2.5MHz | 4.5Ohm Max | 151mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - |