- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4494-565 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 650kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | 10.29mm | - | 220mA | - | - | - | - | 5.6mH | 250kHz | 2.6Ohm Max | 220mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | 100 | - | 13mA | 100 | - | - | 5.969mm | 0.235 5.97mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4232R-391K API Delevan Inc. | In Stock | - | - | 50 Weeks | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 180MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 380mA | - | - | - | - | 390nH | 25MHz | 840mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 17 @ 25MHz | 17 | - | - | 17 | 1411 | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1008-681K API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 760mA | - | 2520 | - | - | 680nH | 25MHz | 260mOhm Max | 760mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-680K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 750MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 770mA | - | - | - | - | 68nH | 50MHz | 250mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1025R-08K API Delevan Inc. | 740 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 830mA | MS75083 | - | - | 38.1mm | 330nH | 25MHz | 220mOhm Max | 830mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4232R-271K API Delevan Inc. | 22 |
| - | 50 Weeks | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 410mA | - | - | - | - | 270nH | 25MHz | 720mOhm Max | 410mA | RF INDUCTOR | DUAL ENDED | 17 @ 25MHz | 17 | - | - | 17 | 1411 | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1812R-150K API Delevan Inc. | 39 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | - | - | - | 15nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-105K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 55mA | - | 4532 | 1812 | - | 1mH | 790kHz | 60Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() SPD125-222M API Delevan Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 7A | - | - | - | - | 2.2μH | 100kHz | 20mOhm Max | 7A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | 6mm | 0.236 6.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-122K API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 574mA | - | 3225 | 1210 | - | 1.2μH | 7.9MHz | 490mOhm Max | 574mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-101K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 375MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.131A | - | 3225 | 1210 | - | 100nH | 25MHz | 150mOhm Max | 1.131A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-027M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.562A | - | 3225 | - | - | 2.7nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-26K API Delevan Inc. | 452 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 125MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 480mA | - | - | - | 38.1mm | 1.8μH | 7.9MHz | 300mOhm Max | 480mA | RF INDUCTOR | - | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-333J API Delevan Inc. | 15 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 224mA | - | 4532 | - | - | 33μH | 2.5MHz | 4Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127R-334M API Delevan Inc. | 5431 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1A | - | - | - | - | 330μH | 1kHz | 620mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-52K API Delevan Inc. | 4393 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 25MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | - | - | - | 38.1mm | 22μH | 2.5MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-153K API Delevan Inc. | 9 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 49MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 325mA | MS75089 | - | - | 36.6mm | 15μH | 2.5MHz | 800mOhm Max | 325mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 250mA | 45 | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 511-20J API Delevan Inc. | 48 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 210MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | TR, 14 INCH | NO | 1 | - | Rectangular | 970mA | - | - | - | 36.6mm | 910nH | 25MHz | 240mOhm Max | 970mA | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 3.96mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330R-36J API Delevan Inc. | 911 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 239mA | - | - | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 239mA | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-103K API Delevan Inc. | 630 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.67mm | Rectangular | 297mA | - | 3225 | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 297mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead |