- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIL4922-09L API Delevan Inc. | 24 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.9A | MIL-PRF-27/367 | - | - | - | - | 4.7μH | 1kHz | 47mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-684K API Delevan Inc. | In Stock | - | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 4.5MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 84mA | MS75089 | - | - | 36.6mm | - | 680μH | 790kHz | 11.8Ohm Max | 84mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 50mA | 60 | - | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127-333M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 3A | - | - | - | - | - | 33μH | 1kHz | 65mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-332K API Delevan Inc. | 47 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 501mA | - | 4532 | 1812 | - | - | 3.3μH | 7.9MHz | 800mOhm Max | 501mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() S1210R-471K API Delevan Inc. | 781 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 220MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 653mA | - | 3225 | 1210 | - | - | 470nH | 25MHz | 450mOhm Max | 653mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-30J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 565mA | - | - | - | 36.58mm | - | 5.6μH | 7.9MHz | 320mOhm Max | 565mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S3483R-220M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2013 | S3483R | 0.283Lx0.283W 7.20mmx7.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn96.0Cu4.0) | 8504.50.80.00 | 0.96mA | TR, 13 Inch | YES | 1 | 7.6mm | Rectangular | 960μA | - | - | - | - | - | 22μH | 100kHz | 132mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2828 | - | - | 3.5mm | 0.138 3.50mm | No | ROHS3 Compliant | - | ||
![]() 4922-37L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 240mA | - | - | - | - | - | 1mH | 1kHz | 6.9Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532R-25L API Delevan Inc. | 1420 |
| - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.3A | - | - | - | - | - | 100μH | 1kHz | 208mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 640mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-37L API Delevan Inc. | 970 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 390mA | - | - | - | 36.6mm | - | 1mH | 1kHz | 2.3Ohm Max | 390mA | POWER INDUCTOR | - | - | - | - | 200mA | - | - | - | 6.1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-682K API Delevan Inc. | 3491 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 408mA | - | 4532 | 1812 | - | - | 6.8μH | 7.9MHz | 1.2Ohm Max | 408mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-472J API Delevan Inc. | 197 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 352mA | - | 3225 | 1210 | - | - | 4.7μH | 7.9MHz | 1.5Ohm Max | 352mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532-27L API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Discontinued | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.04A | - | - | - | - | - | 150μH | 1kHz | 330mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 520mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-223K API Delevan Inc. | 47 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | 1.000001g | TUBULAR PACKAGE | 41MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75089 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 295mA | - | - | - | 36.6mm | - | 22μH | 2.5MHz | 960mOhm Max | 295mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | 220mA | 45 | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-273K API Delevan Inc. | 593 |
| - | 9 Weeks | Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 38MHz | Ferrite | - | -55°C~105°C | Bulk | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 265mA | MS75089 | - | - | 36.6mm | - | 27μH | 2.5MHz | 1.19Ohm Max | 265mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 200mA | 45 | - | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-88K API Delevan Inc. | 459 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 30mA | MS75085 | - | - | 38.1mm | - | 680μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2510-28K API Delevan Inc. | 45 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 300mA | - | - | - | - | - | 1.5μH | 7.9MHz | 530mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-686K API Delevan Inc. | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 110mA | - | - | - | 27.9mm | - | 68mH | 1kHz | 52.8Ohm Max | 110mA | POWER INDUCTOR | - | - | - | - | 70mA | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-273K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 236mA | - | 4532 | 1812 | - | - | 27μH | 2.5MHz | 3.6Ohm Max | 236mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1025-30J API Delevan Inc. | 18 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 355mA | MS75084 | - | - | 38.1mm | 0.508 mm | 2.7μH | 7.9MHz | 550mOhm Max | 355mA | RF INDUCTOR | - | 37 @ 7.9MHz | 37 | - | - | 37 | - | - | - | 2.41mm | - | No | Non-RoHS Compliant | - |