- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008R-681K API Delevan Inc. | 4598 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 186MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 750mA | - | - | 680nH | 25MHz | 200mOhm Max | 750mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-562J API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 1.03A | - | - | 5.6μH | 7.9MHz | 320mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-622J API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 830mA | - | - | 6.2μH | 7.9MHz | 470mOhm Max | 830mA | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-563J API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 12MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 335mA | - | - | 56μH | 2.5MHz | 3Ohm Max | 335mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-226 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 280kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 100mA | - | - | 22mH | 79kHz | 13Ohm Max | 100mA | RF INDUCTOR | DUAL IN-LINE | 150 @ 79kHz | 150 | - | 6mA | 150 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-825 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 500kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 170mA | - | - | 8.2mH | 250kHz | 4.5Ohm Max | 170mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | 100 | - | 11mA | 100 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-275 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1MHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | - | - | Active | - | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 330mA | - | Unshielded | - | 10.29mm | - | 330mA | - | - | 2.7mH | 250kHz | 1.25Ohm Max | 330mA | - | - | 100 @ 250kHz | - | - | 18mA | 100 | - | - | 5.969mm | 0.235 5.97mm | 11.43mm | 11.049mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-476 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 200kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 80mA | - | - | 47mH | 79kHz | 19Ohm Max | 80mA | RF INDUCTOR | DUAL IN-LINE | 130 @ 79kHz | 130 | - | 4mA | 130 | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-244J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | 2 | 1.5g | RECTANGULAR PACKAGE | 5.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 210mA | - | - | 240μH | 790kHz | 7.8Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-514J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 3.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 139mA | - | - | 510μH | 790kHz | 18.8Ohm Max | 139mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-914J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 2.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 107mA | - | - | 910μH | 790kHz | 31.5Ohm Max | 107mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-684J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 3.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 116mA | - | - | 680μH | 790kHz | 27.2Ohm Max | 116mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-134J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 8.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 250mA | - | - | 130μH | 790kHz | 5.45Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-394J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 1.5g | - | 4.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | - | - | Active | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 149mA | - | Unshielded | - | 6.35mm | - | 149mA | - | - | 390μH | 790kHz | 16.3Ohm Max | 149mA | - | - | 65 @ 790kHz | - | - | - | 65 | - | - | 5.84mm | 0.230 5.80mm | 12.827mm | 6.096mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-824J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 2.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 110mA | - | - | 820μH | 790kHz | 30Ohm Max | 110mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-564J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 3.8MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 6.35mm | Epoxy Molded | 136mA | - | - | 560μH | 790kHz | 19.5Ohm Max | 136mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-754J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 2.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 112mA | - | - | 750μH | 790kHz | 28.6Ohm Max | 112mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-563K API Delevan Inc. | 399 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 240mA | - | 1.37mm | 56μH | 1kHz | 2.268Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 336mA | - | - | - | 3.4036mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-01L API Delevan Inc. | 802 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 6.27A | - | 36.6mm | 1μH | 1kHz | 9mOhm Max | 6.27A | POWER INDUCTOR | - | - | - | - | 6.4A | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-14K API Delevan Inc. | 3050 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 550mA | MS75083 | 38.1mm | 560nH | 25MHz | 500mOhm Max | 550mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free |