- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519R-105J API Delevan Inc. | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | Rectangular | 105mA | - | - | - | - | - | - | 1mH | 10kHz | 26.74Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 140mA | - | 3720 | - | 0.11A | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() 2474-47L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 150mA | - | - | - | 36.6mm | - | - | 6.8mH | 1kHz | 15Ohm Max | 150mA | POWER INDUCTOR | - | - | - | - | - | 80mA | - | - | - | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P3519-822K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 1.11A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 8.2μH | - | 240mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.5A | - | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | Non-RoHS Compliant | - | ||
![]() P3519R-271J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 3.17A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 270nH | - | 20mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 8.31A | - | - | - | - | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() 4426-7RC API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | - | - | 22nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 102 @ 150MHz | - | 102 | - | - | 102 | 2712 | - | - | - | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-271K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 300MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 668mA | - | 4532 | 1812 | - | - | - | 270nH | 25MHz | 450mOhm Max | 668mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-821K API Delevan Inc. | 13 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 140MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | - | - | - | - | 820nH | 25MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-101K API Delevan Inc. | 8 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 650MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 818mA | - | 4532 | - | - | - | - | 100nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-32L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 680mA | - | - | - | 36.6mm | - | - | 390μH | 1kHz | 770mOhm Max | 680mA | POWER INDUCTOR | - | - | - | - | - | 320mA | - | - | - | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS130R-473M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2011 | SDS130R | 0.500Lx0.398W 12.70mmx10.10mm | ±20% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 10.3mm | - | 800mA | - | - | - | - | - | - | 47μH | 1MHz | 650mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5040 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SDS130R-103M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2012 | SDS130R | 0.500Lx0.398W 12.70mmx10.10mm | ±20% | e1 | yes | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.3mm | - | 2A | - | - | - | - | - | - | 10μH | 1MHz | 145mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5040 | - | - | - | - | - | 3mm | 0.118 3.00mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3090-391J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 200MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 500mA | - | - | - | - | - | - | 390nH | 25MHz | 300mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | - | - | - | - | 1.27mm | 0.050 1.27mm | - | No | Non-RoHS Compliant | - | ||
![]() 2256R-13K API Delevan Inc. | 10 |
| - | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 2256R | 0.225Diax0.570L 5.72mmx14.48mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.36A | - | - | - | 31.75mm | - | 0.76 mm | 10μH | 1kHz | 71mOhm Max | 2.36A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 5022R-432J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 390mA | - | - | - | - | - | - | 4.3μH | 7.9MHz | 2.4Ohm Max | 390mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() 1025R-36J API Delevan | 31 |
| - | - | Through Hole | - | - | WIRE | - | - | TUBULAR PACKAGE | 75MHz | Ferrite | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 239mA | MS75084 | - | - | - | - | - | 4.7 μH | 7.9MHz | - | 239mA | RF INDUCTOR | - | - | Axial | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 1.2Ohm | - | 4.7 μH | - | 2.41mm | - | - | 6.35mm | No | RoHS Compliant | - | ||
![]() 1025R-46J API Delevan | 3867 |
| - | - | Through Hole | - | - | WIRE | - | - | TUBULAR PACKAGE | 40MHz | Ferrite | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 160mA | MS75084 | - | - | - | - | - | 12 μH | 2.5MHz | - | 160mA | RF INDUCTOR | - | - | Axial | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 2.7Ohm | - | 12 μH | - | 2.41mm | - | - | 6.35mm | No | RoHS Compliant | - | ||
![]() DC780-124K API Delevan Inc. | 30 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4A | - | - | - | 19.05mm | 15.062mm | - | 120μH | 1kHz | 90mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 10A | - | - | - | - | - | 1kHz | 19.6mm | 21.1mm | 0.831 21.10mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-394H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 149mA | - | - | - | - | - | - | 390μH | 790kHz | 16.3Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | - | - | 5.84mm | 0.230 5.80mm | - | No | Non-RoHS Compliant | - | ||
![]() 5022R-471H API Delevan Inc. | 22 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 310MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 1.75A | - | - | - | - | - | - | 470nH | 25MHz | 120mOhm Max | 1.75A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 5024 | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | No | ROHS3 Compliant | - | ||
![]() DC780-122L API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±15% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | - | - | 19.05mm | 15.748mm | - | 1.2μH | 1kHz | 3mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 108A | - | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | No | Non-RoHS Compliant | Contains Lead |