- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008-182J API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 76MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 457mA | - | 2520 | - | - | - | - | 1.8μH | 7.9MHz | 720mOhm Max | 457mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-561GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 170MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 510mA | - | - | - | - | - | - | 560nH | 25MHz | 190mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-822GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 34MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 130mA | - | - | - | - | - | - | 8.2μH | 7.9MHz | 3Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-473FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 12MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 79mA | - | - | - | - | - | - | 47μH | 2.5MHz | 8Ohm Max | 79mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-822FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 34MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 130mA | - | - | - | - | - | - | 8.2μH | 7.9MHz | 3Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537-78J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 8.9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | - | - | - | 36.6mm | - | - | 110μH | 790kHz | 4.9Ohm Max | 144mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 60 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-033K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | - | 3225 | - | - | - | - | 3.3nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-12KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | 299.994654mg | - | 330MHz | - | - | - | 2012 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 470 nH | - | - | 660mA | - | - | - | - | - | - | 30 | - | 350mOhm | 2.41mm | - | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() 3094-153FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 22MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 115mA | - | - | - | - | - | - | 15μH | 2.5MHz | 3.7Ohm Max | 115mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-223FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 16MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 113mA | - | - | - | - | - | - | 22μH | 2.5MHz | 3.9Ohm Max | 113mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-54J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 15.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 202mA | - | - | - | 36.58mm | - | 0.635 mm | 36μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 60 @ 2.5MHz | 60 | - | - | 60 | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1812-271J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 300MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 668mA | - | - | - | - | - | - | 270nH | 25MHz | 450mOhm Max | 668mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-068J API Delevan Inc. | 45 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.67mm | - | 1.562A | - | 3225 | - | - | - | - | 6.8nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025R-04K API Delevan Inc. | 1350 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 510MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.04A | MS75083 | - | - | 38.1mm | - | - | 220nH | 25MHz | 140mOhm Max | 1.04A | RF INDUCTOR | - | 33 @ 25MHz | 33 | - | - | 33 | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-103J API Delevan Inc. | 4032 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 354mA | - | 4532 | 1812 | - | - | - | 10μH | 2.5MHz | 1.6Ohm Max | 354mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-152J API Delevan Inc. | 450 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | 532mA | - | 3225 | 1210 | - | - | - | 1.5μH | 7.9MHz | 570mOhm Max | 532mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 3090-271K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 615mA | - | - | - | - | - | - | 270nH | 25MHz | 200mOhm Max | 615mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | - | - | 1.27mm | 0.050 1.27mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630R-102M API Delevan Inc. | 30 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 14A | - | - | - | 19.05mm | 12.446mm | - | 1μH | 10kHz | 3mOhm Max | 14A | POWER INDUCTOR | - | - | - | - | 68A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 103-222K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 310mA | MIL-PRF-83446/04 | - | - | - | - | - | 2.2μH | 7.9MHz | 1Ohm Max | 310mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD74R-473M API Delevan Inc. | 32661 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 1.3A | - | Shielded | - | 7.8mm | - | 1.3A | - | - | - | - | - | - | 47μH | 1kHz | 260mOhm Max | 1.3A | - | - | - | - | - | 1.3A | - | - | - | - | 4.7mm | 0.185 4.70mm | 7.2898mm | 7.2898mm | No | ROHS3 Compliant | Lead Free |