- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1025-00K API Delevan Inc. | 1163 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 600MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75083 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.23A | - | - | - | 38.1mm | - | - | 150nH | 25MHz | 100mOhm Max | 1.23A | RF INDUCTOR | - | 38 @ 25MHz | - | 38 | GENERAL PURPOSE INDUCTOR | - | 38 | - | - | - | 2.41mm | 2.41mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-36L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 420mA | - | - | - | 36.6mm | - | - | 820μH | 1kHz | 1.98Ohm Max | 420mA | POWER INDUCTOR | - | - | - | - | - | 220mA | - | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-43N0J1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 500mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 43nH | 250MHz | 280mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | - | - | - | - | 0.5A | - | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 1025-88K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 30mA | MS75085 | - | - | 38.1mm | - | - | 680μH | 790kHz | 60Ohm Max | 30mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-43L API Delevan Inc. | 43 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 230mA | - | - | - | 36.6mm | - | - | 3.3mH | 1kHz | 6.56Ohm Max | 230mA | POWER INDUCTOR | - | - | - | - | - | 110mA | - | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-22H API Delevan Inc. | 23 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 17.6MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | TR | NO | 1 | - | - | 540mA | - | - | - | 33.02mm | - | - | 56μH | 2.5MHz | 1.8Ohm Max | 540mA | RF INDUCTOR | - | 80 @ 2.5MHz | - | 80 | - | - | 80 | - | - | - | 7.87mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-41L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 280mA | - | - | - | 36.6mm | - | - | 2.2mH | 1kHz | 4.4Ohm Max | 280mA | POWER INDUCTOR | - | - | - | - | - | 140mA | - | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780-183K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 7.2A | - | - | - | 19.05mm | 16.002mm | - | 18μH | 1kHz | 18mOhm Max | 7.2A | POWER INDUCTOR | - | - | Radial | - | - | 25.7A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780-393K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 5.5A | - | - | - | 19.05mm | 15.088mm | - | 39μH | 1kHz | 30mOhm Max | 5.5A | POWER INDUCTOR | - | - | Radial | - | - | 17.5A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() P3519R-274K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 230mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 270μH | - | 5.48Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 260mA | - | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() 5022-113H API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 44MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 565mA | - | - | - | - | - | - | 11μH | 2.5MHz | 1.05Ohm Max | 565mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-564H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 136mA | - | - | - | - | - | - | 560μH | 790kHz | 19.5Ohm Max | 136mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() P3519R-273K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 830mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 27μH | - | 430mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() 2474-06L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 5.03A | - | - | - | 36.6mm | - | - | 2.7μH | 1kHz | 14mOhm Max | 5.03A | POWER INDUCTOR | - | - | - | - | - | 3.9A | - | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-02G API Delevan Inc. | 48 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 124MHz | Iron | Q MEASURED AT 15MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 4A | - | - | - | 33.02mm | - | - | 1.2μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 15MHz | - | 130 | - | - | 130 | - | - | - | 7.87mm | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-331KS API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/01, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | 780mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | - | 0.635 mm | 330nH | - | 130mOhm Max | - | RF INDUCTOR | DUAL ENDED | 46 @ 25MHz | - | 46 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.78A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1812R-391K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 220MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 535mA | - | 4532 | 1812 | - | - | - | 390nH | 25MHz | 700mOhm Max | 535mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-472K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 448mA | - | - | - | - | - | - | 4.7μH | 7.9MHz | 1Ohm Max | 448mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 5022R-105J API Delevan Inc. | 10 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 2.3MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 105mA | - | - | - | - | - | - | 1mH | 790kHz | 33Ohm Max | 105mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 3090R-220K API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | - | 2 | - | - | 1GHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | 2.79mm | Epoxy Encapsulated | 765mA | - | - | - | - | - | - | 22nH | 50MHz | 140mOhm Max | 765mA | - | - | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | - | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - |