- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1025-80K API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 7MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 45mA | MS75085 | - | - | 38.1mm | 330μH | 790kHz | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-153K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 1008 | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 210mA | - | - | - | - | 15μH | 2.5MHz | 4Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-332K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 355mA | - | 2520 | 1008 | - | 3.3μH | 7.9MHz | 900mOhm Max | 355mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330-334K API Delevan Inc. | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 179mA | - | - | - | - | 330μH | 1kHz | 4.8Ohm Max | 179mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 57mA | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-563K API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 160mA | - | 3225 | 1210 | - | 56μH | 2.5MHz | 6.3Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-561K API Delevan Inc. | 145 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 200MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 619mA | - | 3225 | 1210 | - | 560nH | 25MHz | 500mOhm Max | 619mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-334JTR API Delevan | In Stock | - | - | 13 Weeks | - | - | 1812 | - | - | - | - | - | 3.5MHz | Ferrite | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | 330 μH | - | - | 120mA | - | - | - | - | - | - | 40 | - | 14Ohm | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() S1008-101K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 1008 | 100mg | RECTANGULAR PACKAGE | 383MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 1.12A | - | - | - | - | 100nH | 25MHz | 90mOhm Max | 1.12A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-473K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 242mA | - | 4532 | 1812 | - | 47μH | 2.5MHz | 3.4Ohm Max | 242mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-562J API Delevan Inc. | 6500 | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 427mA | - | 4532 | - | - | 5.6μH | 7.9MHz | 1.1Ohm Max | 427mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-330NJ1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 400MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | - | - | Active | - | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 100mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | 330nH | 100MHz | 3.89Ohm Max | - | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | 19 | - | - | - | - | - | 0.1A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() S1812R-564K API Delevan Inc. | 899 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 84mA | - | 4532 | 1812 | - | 560μH | 790kHz | 28Ohm Max | 84mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1330R-822K API Delevan Inc. | 464 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.02A | - | - | - | - | 8.2μH | 1kHz | 180mOhm Max | 1.02A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 600mA | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-38L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | - | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 370mA | - | - | - | 36.6mm | 1.2mH | 1kHz | 2.55Ohm Max | 370mA | POWER INDUCTOR | - | - | - | - | 180mA | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008R-822J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 264mA | - | 2520 | 1008 | - | 8.2μH | 7.9MHz | 2.16Ohm Max | 264mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-11L API Delevan Inc. | 121 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 3.69A | - | - | - | 36.6mm | 6.8μH | 1kHz | 26mOhm Max | 3.69A | POWER INDUCTOR | - | - | - | - | 2.5A | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-152K API Delevan Inc. | 2348 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 532mA | - | 3225 | 1210 | - | 1.5μH | 7.9MHz | 570mOhm Max | 532mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-821L API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 5.6A | - | - | - | - | 820nH | 1kHz | 12mOhm Max | 5.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-332K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 2.79mm | Rectangular | 260mA | MIL-PRF-83446/04 | - | - | - | 3.3μH | 7.9MHz | 1.4Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 0101 | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-681K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 160MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 588mA | - | 3225 | 1210 | - | 680nH | 25MHz | 600mOhm Max | 588mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free |