- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1008-223K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 170mA | - | - | 2520 | 1008 | - | - | - | - | 22μH | 2.5MHz | 6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-124J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 158mA | - | - | 4532 | 1812 | - | - | - | - | 120μH | 790kHz | 8Ohm Max | 158mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-103JTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | 15.989131mg | - | 30MHz | - | - | - | 2010 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 10 μH | - | - | 297mA | - | - | - | - | - | - | - | - | - | 2.1Ohm | - | - | - | 2.57mm | - | 3.51mm | 2.67mm | - | RoHS Compliant | - | ||
![]() 1025R-14J API Delevan Inc. | 16 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 550mA | - | MS75083 | - | - | - | 38.1mm | - | - | 560nH | 25MHz | 500mOhm Max | 550mA | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | - | 30 | - | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4922-15L API Delevan Inc. | 6 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.11A | - | - | - | - | - | - | - | - | 15μH | 1kHz | 89mOhm Max | 2.11A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-473K API Delevan Inc. | 6 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 16MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 69mA | - | - | - | - | - | 38.1mm | - | - | 47μH | 2.5MHz | 9.3Ohm Max | 69mA | RF INDUCTOR | - | 44 @ 2.5MHz | - | 44 | - | - | 44 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-822J API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 375mA | - | - | 4532 | - | - | - | - | - | 8.2μH | 7.9MHz | 1.4Ohm Max | 375mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-154K API Delevan Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | - | 75mA | - | - | - | - | - | 38.1mm | - | - | 150μH | 790kHz | 7.9Ohm Max | 75mA | RF INDUCTOR | - | 33 @ 790kHz | - | 33 | - | 24mA | 33 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-102J API Delevan Inc. | 480 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 634mA | - | - | 4532 | - | - | - | - | - | 1μH | 7.9MHz | 500mOhm Max | 634mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1025-58KR API Delevan Inc. | 13 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 22MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | - | 36.53mm | - | 0.51 mm | 39μH | - | 3.6Ohm Max | 125mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-26J API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | - | 2.500003g | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | - | 125°C | -55°C | - | 1.12A | - | Unshielded | - | - | - | 1.12A | - | - | - | - | - | - | - | - | 120μH | 1kHz | 283mOhm Max | 1.12A | - | - | - | Axial | - | - | 580mA | - | - | - | - | - | 6.1mm | - | - | 18.796mm | - | No | Non-RoHS Compliant | - | ||
![]() SPD73R-153M API Delevan Inc. | 24825 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | 1.59A | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 2A | - | - | - | - | - | - | - | - | 15μH | 1kHz | 91mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD62R-154M API Delevan Inc. | 43 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 370mA | - | - | - | - | - | - | - | - | 150μH | 1kHz | 1.8Ohm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2624 | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-27L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 630mA | - | - | - | - | - | 1.4mm | - | - | 150μH | 1kHz | 998mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1330R-104K API Delevan Inc. | 1254 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 347mA | - | - | - | - | - | - | - | - | 100μH | 1kHz | 1.68Ohm Max | 347mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 132mA | - | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD42R-222M API Delevan Inc. | 307 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 850mg | RECTANGULAR PACKAGE | 77MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD42R | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | RECTANGULAR PACKAGE | 1.35A | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 23mOhm Max | 1.35A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1919 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 3443R-60K API Delevan Inc. | 9 |
| - | 10 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 3443R | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 1.7A | Not | - | - | - | 12.72mm | 9.54mm | - | 1.02 mm | 330μH | 1kHz | 510mOhm Max | 1.7A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.2A | - | - | - | 1.7A | - | - | 15.27mm | 0.600 15.27mm | - | - | No | ROHS3 Compliant | - | ||
![]() DC780-684K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.6A | - | - | - | - | - | 19.05mm | 14.986mm | - | 680μH | 1kHz | 430mOhm Max | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | 4.2A | - | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HF1008R-182G API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | HF1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.66mm | - | 305mA | - | - | 2520 | 1008 | - | - | - | - | 1.8μH | 7.9MHz | 1.6Ohm Max | 305mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2510-50J API Delevan Inc. | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 29MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 120mA | - | - | - | - | - | - | - | - | 12μH | 2.5MHz | 3.3Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | - |