- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4470R-04K API Delevan Inc. | 23 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 100MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470R | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 4A | - | - | - | - | - | 33.02mm | 0.77 mm | 1.8μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 10 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-02J API Delevan | 36 |
| - | - | - | Through Hole | - | - | WIRE | - | - | TUBULAR PACKAGE | 550MHz | Phenolic | - | - | Bulk | - | - | - | 5% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn60Pb40) | 125°C | -55°C | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 1.12A | - | MS75083 | - | - | - | - | 0.508 mm | 180 nH | 25MHz | - | 1.12A | RF INDUCTOR | - | - | Axial | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | 120mOhm | 0.18 μH | - | - | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() SP1812R-682K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 878mA | - | - | 4532 | 1812 | - | - | - | 6.8μH | 1kHz | 260mOhm Max | 878mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 789mA | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1330R-392K API Delevan Inc. | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.39A | - | - | - | - | - | 1.02mm | - | 3.9μH | 1kHz | 118mOhm Max | 1.39A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 732mA | - | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1812-104K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | - | - | 4532 | 1812 | - | - | - | 100μH | 1kHz | 4.32Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 238mA | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-473J API Delevan Inc. | 43 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 242mA | - | - | 4532 | 1812 | - | - | - | 47μH | 2.5MHz | 3.4Ohm Max | 242mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812-224J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 142mA | - | - | 4532 | - | - | - | - | 220μH | 790kHz | 10Ohm Max | 142mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1944R-14M API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 176MHz | Phenolic | Q MEASURED AT 20 MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 1944R | 0.193Diax0.447L 4.90mmx11.35mm | ±20% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1A | - | - | - | - | - | 33.02mm | - | 1.2μH | 7.9MHz | 280mOhm Max | 1A | RF INDUCTOR | - | 45 @ 20MHz | - | 45 | - | - | - | - | - | - | - | 4.9mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-474K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 91mA | - | - | 4532 | 1812 | - | - | - | 470μH | 790kHz | 24Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1025-76KR API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | - | 36.53mm | 0.51 mm | 220μH | - | 21Ohm Max | 52mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1331R-331J API Delevan Inc. | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 260MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1331R | 0.313Lx0.115W 7.95mmx2.92mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 495mA | - | - | - | - | - | - | - | 330nH | 25MHz | 180mOhm Max | 495mA | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-37L API Delevan Inc. | 12240 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 6.35mm | - | 240mA | Not | - | - | - | - | 1.4mm | - | 1mH | 1kHz | 6.9Ohm Max | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | 240mA | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-33L API Delevan Inc. | 2522 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 350mA | - | Unshielded | - | 6.35mm | - | 350mA | - | - | - | - | - | - | - | 470μH | 1kHz | 3.25Ohm Max | 350mA | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 12.827mm | 6.096mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-48J API Delevan Inc. | 27 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 25MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 198mA | - | - | - | - | - | 36.6mm | - | 27μH | 2.5MHz | 2.6Ohm Max | 198mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 9405-46 API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 2.4MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 104mA | - | - | - | - | - | 4.75mm | - | 680μH | 790kHz | 20Ohm Max | 104mA | RF INDUCTOR | - | 45 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 45 | - | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 9405-48 API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 1.9MHz | Ferrite | - | -55°C~125°C | Bulk | 2005 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 94mA | - | - | - | - | - | 4.75mm | - | 1mH | 790kHz | 24.5Ohm Max | 94mA | RF INDUCTOR | - | 48 @ 790kHz | - | - | VARIABLE INDUCTOR | - | 48 | - | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160R-151HS API Delevan Inc. | 43 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 420MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.22A | - | - | - | - | - | - | - | 150nH | 25MHz | 85mOhm Max | 1.22A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-471HS API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 190MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 835mA | - | - | - | - | - | - | - | 470nH | 25MHz | 180mOhm Max | 835mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-11G API Delevan Inc. | In Stock | - | - | 40 Weeks | - | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 11MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | - | 165mA | - | Unshielded | - | 4.06mm | - | 165mA | - | - | - | - | 5.33mm | - | - | 68μH | 2.5MHz | 6.8Ohm Max | 165mA | - | - | 80 @ 2.5MHz | Radial | - | - | - | 80 | - | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 3094-152FS API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 110MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 290mA | - | - | - | - | - | - | - | 1.5μH | 7.9MHz | 570mOhm Max | 290mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - |