- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1812R-224K API Delevan Inc. | 9144 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 149mA | 4532 | 1812 | - | - | 220μH | 790kHz | 9Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-334K API Delevan Inc. | 291 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.72A | - | - | 19.05mm | 11.43mm | 330μH | 10kHz | 315mOhm Max | 1.72A | POWER INDUCTOR | - | - | - | - | - | 3.8A | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD125R-104M API Delevan Inc. | 286 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.3A | - | - | - | - | 100μH | 1kHz | 210mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 6mm | 0.236 6.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-103J API Delevan Inc. | 267 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 29MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 230mA | 2520 | 1008 | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4470-15J API Delevan Inc. | 43 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 32MHz | Iron | Q MEASURED AT 5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.3A | - | - | 33mm | - | 15μH | 2.5MHz | 300mOhm Max | 1.3A | RF INDUCTOR | - | 75 @ 5MHz | - | 75 | - | - | 75 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-14K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 36MHz | Iron | Q MEASURED AT 5 MHZ | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.6A | - | - | 33mm | - | 12μH | 2.5MHz | 200mOhm Max | 1.6A | RF INDUCTOR | - | 75 @ 5MHz | - | 75 | - | - | 75 | - | 7.87mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-12K API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | 45.6MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | 125°C | -55°C | - | 2.4A | - | Unshielded | - | - | - | 2.4A | - | - | 33mm | - | 8.2μH | 7.9MHz | 90mOhm Max | 2.4A | - | - | 65 @ 7.9MHz | Axial | - | - | - | 65 | - | 7.87mm | - | - | 23.11mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-271J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | 400MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.285A | - | - | - | - | 270nH | 25MHz | 70mOhm Max | 2.285A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-122J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | 180MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 930mA | - | - | - | - | 1.2μH | 7.9MHz | 420mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-164J API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 7.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 230mA | - | - | - | - | 160μH | 790kHz | 6.4Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-34J API Delevan Inc. | 23 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 18MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 550mA | - | - | 36.58mm | - | 39μH | 2.5MHz | 650mOhm Max | 550mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | - | 55 | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2890-38J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 14MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 410mA | - | - | 36.58mm | - | 56μH | 2.5MHz | 1.15Ohm Max | 410mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924-151K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 400MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 3.195A | - | - | - | - | 150nH | 25MHz | 37mOhm Max | 3.195A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 5225 | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-102K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 140MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 2.32A | - | - | - | - | 1μH | 25MHz | 70mOhm Max | 2.32A | RF INDUCTOR | DUAL ENDED | 44 @ 25MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | 44 | 5225 | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-124K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 9.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 291mA | - | - | - | - | 120μH | 790kHz | 3.6Ohm Max | 291mA | RF INDUCTOR | DUAL ENDED | 55 @ 790kHz | - | 55 | GENERAL PURPOSE INDUCTOR | 98mA | 55 | 5225 | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S4924-684K API Delevan Inc. | 23 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 160mA | - | Shielded | - | 6.35mm | - | 160mA | - | - | - | - | 680μH | 790kHz | 11.8Ohm Max | 160mA | - | - | 60 @ 790kHz | - | - | - | 38mA | 60 | - | - | 5.84mm | 0.220 5.58mm | 12.827mm | 6.096mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-112H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 190MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 930mA | - | - | - | - | 1.1μH | 7.9MHz | 420mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-151H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 525MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 3.5A | - | - | - | - | 150nH | 25MHz | 30mOhm Max | 3.5A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2474-49L API Delevan Inc. | 23 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 120mA | - | - | 36.6mm | - | 10mH | 1kHz | 23.4Ohm Max | 120mA | POWER INDUCTOR | - | - | - | - | - | 60mA | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-52L API Delevan Inc. | 6 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 90mA | - | - | 36.6mm | - | 18mH | 1kHz | 40Ohm Max | 90mA | POWER INDUCTOR | - | - | - | - | - | 50mA | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |