- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P3519-681K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 3.31A | TR, 13 Inch | Unshielded | 1 | - | Rectangular | - | - | - | 680nH | 0.01MHz | 30mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 5.24A | - | 3720 | 3.31A | - | - | 0.185 4.70mm | - | - | Non-RoHS Compliant | - | ||
![]() P3519R-823K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 390mA | - | Unshielded | - | - | - | - | - | - | 82μH | - | 1.96Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 480mA | - | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() P3519R-683K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 520mA | - | Unshielded | - | - | - | - | - | - | 68μH | - | 1.07Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() P3519R-181J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | 4.62A | - | Unshielded | - | - | - | - | - | - | 180nH | - | 10mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 10.18A | - | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() 4426-2RC API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.05mm | Rectangular | 3A | - | - | 5nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 140 @ 150MHz | - | 140 | - | - | 140 | 1412 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-6RC API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 17.5nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 100 @ 150MHz | - | 100 | - | - | 100 | 2712 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-5RC API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 18.5nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 132 @ 150MHz | - | 132 | - | - | 132 | 1412 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-4RC API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 12.5nH | 150MHz | 105mOhm | 3A | RF INDUCTOR | DUAL ENDED | 137 @ 150MHz | - | 137 | - | - | 137 | 1412 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-6NC API Delevan Inc. | 276 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 17.5nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 100 @ 150MHz | - | 100 | - | - | 100 | 2712 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-3NC API Delevan Inc. | 210 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | 8nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 140 @ 150MHz | - | 140 | - | - | 140 | 1412 | - | - | 3.18mm | 0.125 3.18mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474R-02L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | - | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 5.95A | 36.6mm | - | 1.2μH | 1kHz | 10mOhm Max | 5.95A | POWER INDUCTOR | - | - | - | - | - | 5.8A | - | - | - | 6.1mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-30L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | 2.500003g | - | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | - | 125°C | -55°C | - | 800mA | - | Unshielded | - | - | - | 800mA | 36.6mm | - | 270μH | 1kHz | 557mOhm Max | 800mA | - | - | - | Axial | - | - | 390mA | - | - | - | 6.1mm | - | - | 18.796mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-27L API Delevan Inc. | 5 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.04A | 36.6mm | - | 150μH | 1kHz | 330mOhm Max | 1.04A | POWER INDUCTOR | - | - | - | - | - | 520mA | - | - | - | 6.1mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474-09L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 4.01A | 36.6mm | - | 4.7μH | 1kHz | 22mOhm Max | 4.01A | POWER INDUCTOR | - | - | - | - | - | 2.9A | - | - | - | 6.1mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-05J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 92MHz | Iron | Q MEASURED AT 10MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 3.5A | 33.02mm | - | 2.2μH | 7.9MHz | 40mOhm Max | 3.5A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 130 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-13J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 40MHz | Iron | Q MEASURED AT 5MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | 1.8A | 33.02mm | - | 10μH | 7.9MHz | 150mOhm Max | 1.8A | RF INDUCTOR | - | 75 @ 5MHz | - | 75 | - | - | 75 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-03J API Delevan Inc. | 5 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 112MHz | Iron | Q MEASURED AT 10MHZ | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 4A | 33.02mm | - | 1.5μH | 7.9MHz | 30mOhm Max | 4A | RF INDUCTOR | - | 130 @ 10MHz | - | 130 | - | - | 130 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4470-10J API Delevan Inc. | 5 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 57.6MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 3A | 33.02mm | - | 5.6μH | 7.9MHz | 60mOhm Max | 3A | RF INDUCTOR | - | 65 @ 7.9MHz | - | 65 | - | - | 65 | - | - | 7.87mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1641-103KS API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 46MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 220mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | 0.635 mm | 10μH | - | 1.62Ohm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.22A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1641-122KS API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 130MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/02, ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8504.50.80.00 | 895mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | 0.635 mm | 1.2μH | - | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 44 @ 7.9MHz | - | 44 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.895A | - | - | - | - | - | Non-RoHS Compliant | - |