- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2890-34H API Delevan Inc. | 14 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 18MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 550mA | 36.58mm | - | - | 39μH | 2.5MHz | 650mOhm Max | 550mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | - | 55 | - | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() DC630R-332M API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 12.8A | - | Unshielded | - | - | - | 12.8A | - | - | - | 3.3μH | 10kHz | 5mOhm Max | 12.8A | - | - | - | Radial | - | - | 38A | - | - | - | - | - | 20.57mm | 0.830 21.08mm | - | 16.002mm | No | ROHS3 Compliant | Lead Free | ||
![]() ER1025-10KS API Delevan Inc. | 14 |
| - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | - | 365MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/08, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | - | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | 700mA | TR, 14 INCH | NO | 1 | - | - | - | 36.53mm | - | 0.51 mm | 390nH | - | 300mOhm Max | - | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.7A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DC780-104K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 4A | 19.05mm | 15.062mm | - | 100μH | 1kHz | 80mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 10.9A | - | - | - | 1kHz | 19.6mm | 21.1mm | 0.831 21.10mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780-155K API Delevan Inc. | 6 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 800mA | 19.05mm | 14.986mm | - | 1.5mH | 1kHz | 1.26Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | 2.8A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780-185K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 800mA | 19.05mm | 14.986mm | - | 1.8mH | 1kHz | 1.39Ohm Max | 800mA | POWER INDUCTOR | - | - | Radial | - | - | 2.6A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-183K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 7.2A | 19.05mm | 16.002mm | - | 18μH | 1kHz | 18mOhm Max | 7.2A | POWER INDUCTOR | - | - | Radial | - | - | 25.7A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-474K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.6A | 19.05mm | 14.986mm | - | 470μH | 1kHz | 355mOhm Max | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | 5A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630-183K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 7A | 19.05mm | 11.684mm | - | 18μH | 10kHz | 20mOhm Max | 7A | POWER INDUCTOR | - | - | - | - | - | 16A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-474K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | 377Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.58A | 19.05mm | 12.192mm | - | 470μH | 10kHz | 377mOhm Max | 1.58A | POWER INDUCTOR | - | - | - | - | - | 3.1A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4470-21G API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | 20MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±2% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | - | 125°C | -55°C | - | - | 620mA | - | Unshielded | - | - | - | 620mA | - | - | - | 47μH | 2.5MHz | 1.3Ohm Max | 620mA | - | - | 75 @ 2.5MHz | Axial | - | - | - | 75 | - | - | - | 7.87mm | - | - | 23.11mm | - | No | Non-RoHS Compliant | - | ||
![]() DC630R-103K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 9.5A | 19.05mm | 12.446mm | - | 10μH | 10kHz | 10mOhm Max | 9.5A | POWER INDUCTOR | - | - | - | - | - | 21.5A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-331J API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | - | 360MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.015A | - | - | - | 330nH | 25MHz | 90mOhm Max | 2.015A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-161J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | - | 525MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.025A | - | - | - | 160nH | 25MHz | 40mOhm Max | 3.025A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-513J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 1.5g | RECTANGULAR PACKAGE | - | 12.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 344mA | - | - | - | 51μH | 2.5MHz | 2.85Ohm Max | 344mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-913J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 1.5g | RECTANGULAR PACKAGE | - | 10MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 280mA | - | - | - | 91μH | 2.5MHz | 4.3Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-682J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | 1.5g | RECTANGULAR PACKAGE | - | 55MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 820mA | - | - | - | 6.8μH | 7.9MHz | 500mOhm Max | 820mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-20J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 60MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 475mA | 36.58mm | - | - | 10μH | 7.9MHz | 1.9Ohm Max | 475mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2890-16J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | - | 75MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 640mA | 36.58mm | - | - | 6.8μH | 7.9MHz | 1.05Ohm Max | 640mA | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | 7.11mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924-393K API Delevan Inc. | 23 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 29MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 397mA | - | - | - | 39μH | 2.5MHz | 1.93Ohm Max | 397mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 150mA | 50 | 5225 | - | - | - | 5.84mm | 0.220 5.58mm | - | - | No | Non-RoHS Compliant | Contains Lead |