- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Lead Diameter | Inductance | Self Resonant Frequency | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S4924-395K TR 800 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1330-46K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1210-822J TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P3519-221K TR 100 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1638-24J TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1008-751K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HRSPD125-563M API Delevan | In Stock | - | - | - | Ferrite | - | - | 250 | 1.8 A | 140 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 20 % | - | - | Power | Shielded | SMD/SMT | - | 56 uH | - | - | Power Inductors | - | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() MIL4922-08LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 3.07 A | 42 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 3.9 uH | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-09LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 2.9 A | 47 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 4.7 uH | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-24LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 810 mA | 604 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 82 uH | - | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MILP1812-334KT API Delevan | In Stock | - | - | - | Ferrite | - | - | 500 | 90 mA | 15.24 Ohms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 10 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 330 uH | - | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() M83446/36-26AKTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 840 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 5.6 nH | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() S1210-182JTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | 1000 | - | 650 mOhms | + 125 C | - 55 C | PCB Mount | S1210-182JTR T1000 | 40 | N | 0.001764 oz | Reel | S1210/R | 5 % | Standard | - | RF | Shielded | SMD/SMT | - | 1.8 uH | 95 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() M83446/36-13AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 39 nH | - | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1025-86KTR API Delevan | In Stock | - | - | - | - | - | - | 1000 | - | 4.18 mOhms | - | - | PCB Mount | 1025-86KTR T500 | - | N | 0.010582 oz | Reel | 1025/R, 1026/R | - | Standard | Molded | RF | - | Axial | - | 560 uH | - | - | RF Inductors | 2.41 mm | - | 6.35 mm | - | ||
![]() 1210R-470KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | 1000 | - | 1.5 Ohms | - | - | PCB Mount | 1210R-470KTR T1000 | - | Details | 0.001764 oz | Reel | 1210/R | - | Standard | - | RF | - | SMD/SMT | - | 47 nH | - | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.67 mm | ||
![]() ER1537-07JS API Delevan | In Stock | - | - | - | Phenolic | - | - | 25 | 1.15 A | 135 mOhms | + 125 C | - 55 C | PCB Mount | - | 50 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 560 nH | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() S1210R-392KTR API Delevan | In Stock | - | - | 1210 (3225 metric) | - | 1210 | 3225 | 1000 | 441 mA | 830 mOhms | + 125 C | - 55 C | PCB Mount | S1210R-392KTR T1000 | 40 | Details | 0.001764 oz | Reel | S1210/R | 10 % | Standard | - | RF | Shielded | SMD/SMT | - | 3.9 uH | 42 MHz | - | RF Inductors | - | 2.57 mm | 3.51 mm | 2.66 mm | ||
![]() ER1537-108JS API Delevan | In Stock | - | - | - | Phenolic | - | - | 25 | 1.1 A | 150 mOhms | + 125 C | - 55 C | PCB Mount | - | 50 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 620 nH | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() ER1537-01KS API Delevan | 31 |
| - | - | Phenolic | - | - | 25 | 1.81 A | 55 mOhms | + 125 C | - 55 C | PCB Mount | - | 50 | N | 0.021164 oz | Reel | ER1537 | 10 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 180 nH | - | - | RF Inductors | 3.96 mm | - | 9.53 mm | - |