- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3090-471J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 180MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090 | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 460mA | - | - | 470nH | 25MHz | 360mOhm Max | 460mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | 1.27mm | 0.050 1.27mm | No | Non-RoHS Compliant | - | ||
![]() 3090R-181J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 330MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 765mA | - | - | 180nH | 25MHz | 140mOhm Max | 765mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3090R-101J API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 510MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 970mA | - | - | 100nH | 25MHz | 80mOhm Max | 970mA | RF INDUCTOR | DUAL ENDED | 32 @ 25MHz | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | 1010 | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() 3090R-331J API Delevan Inc. | 8 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 220MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3090R | 0.100Lx0.100W 2.54mmx2.54mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.79mm | Epoxy Encapsulated | 550mA | - | - | 330nH | 25MHz | 250mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 34 @ 25MHz | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | 1010 | 1.27mm | 0.050 1.27mm | No | ROHS3 Compliant | - | ||
![]() MIL8532-36L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 420mA | - | - | 820μH | 1kHz | 1.98Ohm Max | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 220mA | - | 8632 | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() 1812R-270K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | Unshielded | 1 | 3.4mm | - | 1A | - | - | 27nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-394K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 100mA | 4532 | 1812 | 390μH | 790kHz | 20Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 4426R-4 API Delevan Inc. | 1094 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4426R | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | 4532 | 1812 | 12.5nH | 150MHz | 9Ohm | 3A | RF INDUCTOR | DUAL ENDED | 137 @ 150MHz | 137 | - | - | 137 | 1412 | 3.18mm | 0.125 3.18mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-224J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 6.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 213mA | - | - | 220μH | 790kHz | 7.45Ohm Max | 213mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-364J API Delevan Inc. | 10 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 4.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 171mA | - | - | 360μH | 790kHz | 12.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-105J API Delevan Inc. | 10 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 2.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 105mA | - | - | 1mH | 790kHz | 33Ohm Max | 105mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-112J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 190MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 930mA | - | - | 1.1μH | 7.9MHz | 420mOhm Max | 930mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-134J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 8.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 250mA | - | - | 130μH | 790kHz | 5.45Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-152J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 160MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 855mA | - | - | 1.5μH | 7.9MHz | 500mOhm Max | 855mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-223J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 30MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 368mA | - | - | 22μH | 2.5MHz | 2.5Ohm Max | 368mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 5024 | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-163J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 38MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 420mA | - | - | 16μH | 2.5MHz | 1.8Ohm Max | 420mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 5024 | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-113J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 44MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 565mA | - | - | 11μH | 2.5MHz | 1.05Ohm Max | 565mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022-434J API Delevan Inc. | 10 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | 1.5g | RECTANGULAR PACKAGE | 4.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 147mA | - | - | 430μH | 790kHz | 17.1Ohm Max | 147mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-274J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 5.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 182mA | - | - | 270μH | 790kHz | 11Ohm Max | 182mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-272J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 550mA | - | - | 2.7μH | 7.9MHz | 1.2Ohm Max | 550mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - |