- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1641R-184K API Delevan Inc. | 46 |
| Datasheet | - | Tin | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 8MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 138mA | MS75089 | - | - | - | 36.6mm | - | 180μH | 790kHz | 4.4Ohm Max | 138mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 85mA | 55 | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-473J API Delevan Inc. | 501 |
| - | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 200mA | - | 4532 | 1812 | - | - | - | 47μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-562J API Delevan Inc. | 12772 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 427mA | - | 4532 | 1812 | - | - | - | 5.6μH | 7.9MHz | 1.1Ohm Max | 427mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4564R-331K API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 2.3MHz | Ferrite | - | -20°C~80°C | Bulk | 2010 | 4564R | 0.340Dia 8.64mm | ±10% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | NO | 1 | - | Cylindrical | 200mA | - | - | - | 5mm | - | - | 330μH | 796kHz | 4Ohm Max | 200mA | RF INDUCTOR | - | 80 @ 796kHz | 80 | GENERAL PURPOSE INDUCTOR | - | 80 | - | 8.64mm | 11mm | 0.433 11.00mm | No | ROHS3 Compliant | - | ||
![]() P160R-224KS API Delevan Inc. | 27 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | 3.18mm | Rectangular | 112mA | - | - | - | - | - | - | 220μH | 100kHz | 9.8Ohm Max | 112mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 103mA | - | 1512 | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - | ||
![]() P160R-223JS API Delevan Inc. | 10 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | P160R | 0.155Lx0.125W 3.94mmx3.18mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | 3.18mm | Chip | 334mA | - | - | - | - | - | - | 22μH | 100kHz | 1.1Ohm Max | 334mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 326mA | - | 1512 | - | 2.54mm | 0.100 2.54mm | No | ROHS3 Compliant | - | ||
![]() 4564R-103J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 400kHz | Ferrite | - | -20°C~80°C | Bulk | 2010 | 4564R | 0.340Dia 8.64mm | ±5% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 40mA | - | - | - | 5mm | - | - | 10mH | 79.6kHz | 40Ohm Max | 40mA | RF INDUCTOR | - | 100 @ 79.6kHz | 100 | GENERAL PURPOSE INDUCTOR | - | 100 | - | 8.64mm | 11mm | 0.433 11.00mm | No | ROHS3 Compliant | - | ||
![]() S1812R-392K API Delevan Inc. | 774 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 56MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 487mA | - | 4532 | 1812 | - | - | - | 3.9μH | 7.9MHz | 840mOhm Max | 487mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2534R-12J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 2.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | - | 220mA | - | - | - | 5.33mm | 41.15mm | 4.825mm | 330μH | 790kHz | 3.4Ohm Max | 220mA | RF INDUCTOR | - | 90 @ 790kHz | 90 | - | - | 90 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | ROHS3 Compliant | - | ||
![]() 2534R-28J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 1.15MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | - | 118mA | - | - | - | 5.33mm | 41.15mm | 4.825mm | 1.5mH | 250kHz | 12Ohm Max | 118mA | RF INDUCTOR | - | 90 @ 250kHz | 90 | - | - | 90 | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | ROHS3 Compliant | - | ||
![]() 1330-28K API Delevan Inc. | 1000 |
| Datasheet | 12 Weeks | Lead, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 115MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 415mA | - | - | - | - | - | - | 2.2μH | 7.9MHz | 400mOhm Max | 415mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330R-08K API Delevan Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 410MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 830mA | - | - | - | - | - | - | 330nH | 25MHz | 220mOhm Max | 830mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 1641R-563K API Delevan Inc. | 110 |
| Datasheet | - | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 25MHz | Ferrite | - | -55°C~105°C | Bulk | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | TR, 14 INCH | YES | 1 | - | Tubular | 194mA | - | - | - | - | 36.6mm | - | 56μH | 2.5MHz | 2.23Ohm Max | 194mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 160mA | 50 | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-334K API Delevan Inc. | 8915 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 129mA | - | 4532 | 1812 | - | - | - | 330μH | 790kHz | 12Ohm Max | 129mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-24K API Delevan Inc. | 2203 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 140MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 560mA | MS75084 | - | - | - | 38.1mm | - | 1.5μH | 7.9MHz | 220mOhm Max | 560mA | RF INDUCTOR | - | 28 @ 7.9MHz | 28 | - | - | 28 | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-103G API Delevan Inc. | 23 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 45MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 610mA | - | - | - | - | - | - | 10μH | 7.9MHz | 900mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 55 @ 7.9MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 8532-43L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 230mA | - | - | - | - | - | - | 3.3mH | 1kHz | 6.56Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 110mA | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLSTR-25 API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Iron | - | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | - | - | - | - | 25μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6mA | - | 4842 | - | 7.37mm | 0.290 7.37mm | No | ROHS3 Compliant | - | ||
![]() 0925-123K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 35MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 122mA | - | - | - | - | 38.1mm | - | 12μH | 2.5MHz | 3Ohm Max | 122mA | RF INDUCTOR | - | 36 @ 2.5MHz | 36 | - | - | 36 | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4379-824KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4379 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | - | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 53mA | - | - | - | - | - | - | 820μH | 790kHz | 17Ohm Max | 53mA | RF INDUCTOR | DUAL ENDED | 95 @ 790kHz | 95 | GENERAL PURPOSE INDUCTOR | - | 95 | 1613 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | Contains Lead |