- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1812R-152K API Delevan Inc. | 32661 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 98mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.43A | - | - | 4532 | 1812 | - | - | 1.5μH | 1kHz | 98mOhm Max | 1.43A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.69A | - | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 1641-154H API Delevan Inc. | 498 |
| - | - | - | Through Hole | Through Hole | Axial | WIRE | 1.000001g | TUBULAR PACKAGE | 8.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR | YES | 1 | - | - | 143mA | - | MS75089 | - | - | 36.58mm | - | 150μH | 790kHz | 4.1Ohm Max | 143mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | - | 90mA | 55 | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-12K API Delevan Inc. | 255 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75083 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 660mA | - | - | - | - | 38.1mm | - | 470nH | 25MHz | 350mOhm Max | 660mA | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-272K API Delevan Inc. | 750 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 464mA | - | - | 3225 | 1210 | - | - | 2.7μH | 7.9MHz | 750mOhm Max | 464mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-33L API Delevan Inc. | 6 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2003 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 590mA | - | - | - | - | - | - | 470μH | 1kHz | 1.03Ohm Max | 590mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 290mA | - | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-224K API Delevan Inc. | 601 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 2.8A | - | - | - | - | 19.05mm | 15.062mm | 220μH | 1kHz | 150mOhm Max | 2.8A | POWER INDUCTOR | - | - | Radial | - | - | 7.4A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-21L API Delevan Inc. | 514 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.84A | - | - | - | - | 36.6mm | - | 47μH | 1kHz | 104mOhm Max | 1.84A | POWER INDUCTOR | - | - | - | - | - | 930mA | - | - | - | - | 6.1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-36G API Delevan Inc. | 404 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 239mA | - | MS75084 | - | - | 38.1mm | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 239mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() DC780R-104K API Delevan Inc. | 565 |
| - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 4A | - | - | - | - | 19.05mm | 15.062mm | 100μH | 1kHz | 80mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 10.9A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-392J API Delevan Inc. | 6381 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 472mA | - | - | 4532 | 1812 | - | - | 3.9μH | 7.9MHz | 900mOhm Max | 472mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-151K API Delevan Inc. | 4592 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 330MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 979mA | - | - | 3225 | 1210 | - | - | 150nH | 25MHz | 200mOhm Max | 979mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-333J API Delevan Inc. | 1826 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 224mA | - | - | 4532 | 1812 | - | - | 33μH | 2.5MHz | 4Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS680R-104M API Delevan Inc. | 2015 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 200mg | RECTANGULAR PACKAGE | 10MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 300mA | - | - | - | - | - | - | 100μH | 100kHz | 480mOhm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1812-333K API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 26.988746mg | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 258mA | - | - | 4532 | 1812 | - | - | 33μH | 2.5MHz | 3Ohm Max | 258mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-473J API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 171mA | - | - | 3225 | 1210 | - | - | 47μH | 2.5MHz | 5.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 4922-18L API Delevan Inc. | 6 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.48A | - | - | - | - | - | - | 27μH | 1kHz | 179mOhm Max | 1.48A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-223K API Delevan Inc. | 10 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 250mA | Not | - | 4532 | - | - | - | 22μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | 250mA | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4307-336K API Delevan Inc. | 46 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 400kHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4307 | 0.197Diax0.447L 5.00mmx11.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 29mA | - | - | - | - | 36.6mm | - | 33mH | 79kHz | 343Ohm Max | 29mA | RF INDUCTOR | - | 27 @ 79kHz | - | 27 | - | 7.5mA | 27 | - | - | - | 5.004mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-683M API Delevan Inc. | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.5A | - | - | - | - | - | - | 68μH | 1kHz | 170mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | - | 5.9944mm | 0.236 6.00mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008R-123K API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 220mA | - | - | - | - | - | - | 12μH | 2.5MHz | 3.5Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free |