- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-102K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 145MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 425mA | MIL-PRF-83446/04 | - | - | - | - | 1μH | 25MHz | 540mOhm Max | 425mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-123F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 42MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 555mA | - | - | - | - | - | 12μH | 2.5MHz | 1.1Ohm Max | 555mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-681KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 160MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 430mA | - | - | - | - | - | 680nH | 25MHz | 260mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 1613 | - | - | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-682KS API Delevan Inc. | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 37MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 3.38mm | Rectangular | 140mA | - | - | - | - | - | 6.8μH | 7.9MHz | 2.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 1613 | - | - | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1537-00KR API Delevan Inc. | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 900.012311mg | TUBULAR PACKAGE | 525MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/06, ER1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.635 mm | 150nH | - | 30mOhm Max | 2.45A | RF INDUCTOR | - | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-181J API Delevan | 36 |
| - | 9 Weeks | Surface Mount | - | - | J BEND | - | RECTANGULAR PACKAGE | 400MHz | Ferrite | - | Tape & Reel | 2010 | - | - | 5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 860mA | - | 3225 | 1210 | - | - | 180 nH | 25MHz | - | 860mA | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 280mOhm | 0.18 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | - | ||
![]() SPD125-473M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.8A | - | - | - | - | - | 47μH | 1kHz | 115mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCT-371 API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 260MHz | Iron Powder | -30°C~130°C | Bulk | 2010 | HCT | 0.615Lx0.600W 15.62mmx15.24mm | ±25% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | YES | 1 | 15.24mm | Rectangular | 17.4A | - | - | - | - | - | 1.25μH | 100kHz | 2.5mOhm Max | 17.4A | POWER INDUCTOR | DUAL ENDED | 32 @ 100kHz | 32 | - | - | - | 6260 | - | - | - | 9.398mm | 0.370 9.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-02J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 450MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.02A | - | - | - | 36.58mm | - | 220nH | 25MHz | 55mOhm Max | 2.02A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() ER1025-48KR API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 35MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/09, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 15μH | - | 2.8Ohm Max | 150mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2256-15L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.11A | - | - | - | 31.8mm | - | 15μH | 1kHz | 89mOhm Max | 2.11A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-10L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.79A | - | - | - | 31.8mm | - | 5.6μH | 1kHz | 51mOhm Max | 2.79A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 5.72mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-473K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 200mA | - | 4532 | - | - | - | 47μH | 2.5MHz | 5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 1913 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-103KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 165mA | MIL-PRF-83446/04 | - | - | - | - | 10μH | 7.9MHz | 3.45Ohm Max | 165mA | RF INDUCTOR | DUAL ENDED | 24 @ 7.9MHz | 24 | GENERAL PURPOSE INDUCTOR | - | 24 | 0101 | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008R-122J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 591mA | - | - | - | - | - | 1.2μH | 7.9MHz | 430mOhm Max | 591mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-184F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 224mA | - | - | - | - | - | 180μH | 790kHz | 6.75Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1330-14K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 300MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 550mA | - | - | - | - | - | 560nH | 25MHz | 500mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1025-80KR API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | 7MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 330μH | - | 28Ohm Max | 45mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094-562KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 160mA | - | - | - | - | - | 5.6μH | 7.9MHz | 1.8Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 1613 | - | - | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5500R-226K API Delevan Inc. | In Stock | - | - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 230mA | - | - | - | - | - | 22mH | 1kHz | 18Ohm Max | 230mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 120mA | - | - | - | - | - | 12.96mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - |