- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812R-334F API Delevan Inc. | 6 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 120mA | - | - | - | - | 330μH | 790kHz | 14Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1840-20K API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Bulk | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 900mA | - | - | - | 36.6mm | 3.9μH | 7.9MHz | 155mOhm Max | 900mA | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | - | 4.75mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-473K API Delevan Inc. | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 4.45A | - | - | - | 27.9mm | 47μH | 1kHz | 34mOhm Max | 4.45A | POWER INDUCTOR | - | - | - | - | 2.5A | - | - | - | 11.6mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS680R-152M API Delevan Inc. | 1515 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 200mg | RECTANGULAR PACKAGE | 125MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 2.8A | - | - | - | - | 1.5μH | 100kHz | 45mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() PTKM100-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | - | Bulk | 2010 | PTKM | 0.820Dia 20.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 3.24A | - | - | 19.81mm | 12.7mm | 100μH | 1kHz | 65mOhm Max | 3.24A | POWER INDUCTOR | - | - | - | - | 1.6A | - | - | - | 20.83mm | - | 0.400 10.16mm | No | Non-RoHS Compliant | - | ||
![]() 4922R-11L API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.61A | - | - | - | - | 6.8μH | 1kHz | 58mOhm Max | 2.61A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-103G API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 28MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 291mA | 3225 | 1210 | - | - | 10μH | 2.5MHz | 1.9Ohm Max | 291mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1210R-683J API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 152mA | 3225 | 1210 | - | - | 68μH | 2.5MHz | 7Ohm Max | 152mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() P1330-223K API Delevan Inc. | 6 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 694mA | - | - | - | - | 22μH | 1kHz | 384mOhm Max | 694mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 348mA | - | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532R-31L API Delevan Inc. | 6 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 740mA | - | - | - | - | 330μH | 1kHz | 650mOhm Max | 740mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 350mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-221J API Delevan Inc. | 10 |
| - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 805mA | 3225 | 1210 | - | - | 220nH | 25MHz | 320mOhm Max | 805mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1210R-153K API Delevan Inc. | 31 |
| Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 2.67mm | - | 257mA | 3225 | 1210 | - | - | 15μH | 2.5MHz | 2.8Ohm Max | 257mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1210R-681J API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 160MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | 2.67mm | - | 588mA | 3225 | 1210 | - | - | 680nH | 25MHz | 600mOhm Max | 588mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1210R-471F API Delevan Inc. | 46 |
| - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 220MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 653mA | 3225 | 1210 | - | - | 470nH | 25MHz | 450mOhm Max | 653mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1008R-151K API Delevan Inc. | 25 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 650MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.168A | - | - | - | - | 150nH | 25MHz | 110mOhm Max | 1.168A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-394K API Delevan Inc. | 1752 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 288mOhm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 1.52A | - | - | - | 27.9mm | 390μH | 1kHz | 288mOhm Max | 1.52A | POWER INDUCTOR | - | - | - | - | 880mA | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-28L API Delevan Inc. | 576 |
| - | 28 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 990mA | - | - | - | - | 180μH | 1kHz | 362mOhm Max | 990mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 480mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-56K API Delevan Inc. | 1017 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 24MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75085 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 130mA | - | - | - | 38.1mm | 33μH | 2.5MHz | 3.4Ohm Max | 130mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-08K API Delevan Inc. | 1803 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75083 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 830mA | - | - | - | 38.1mm | 330nH | 25MHz | 220mOhm Max | 830mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-564K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 82mA | - | - | - | - | 560μH | 790kHz | 30Ohm Max | 82mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - |