- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4590R-334K API Delevan Inc. | 399 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 1.61A | - | - | - | 27.9mm | - | 330μH | 1kHz | 257mOhm Max | 1.61A | POWER INDUCTOR | - | - | - | - | - | 950mA | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-27L API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 630mA | - | - | - | - | - | 150μH | 1kHz | 998mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | 5.842mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1210R-222K API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 170mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 922mA | - | 3225 | 1210 | - | - | 2.2μH | 100kHz | 211mOhm Max | 992mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 892mA | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 4590R-824K API Delevan Inc. | 493 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 643mOhm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 1.015A | - | - | - | 27.9mm | - | 820μH | 1kHz | 643mOhm Max | 1.015A | POWER INDUCTOR | - | - | - | - | - | 610mA | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 8532-32L API Delevan Inc. | In Stock | - | - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 680mA | - | - | - | - | - | 390μH | 1kHz | 770mOhm Max | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 320mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-36K API Delevan Inc. | 14 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 16MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 445mA | - | - | - | 36.6mm | - | 47μH | 2.5MHz | 1Ohm Max | 445mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-15L API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.97A | - | - | - | 36.6mm | - | 15μH | 1kHz | 40mOhm Max | 2.97A | POWER INDUCTOR | - | - | - | - | - | 1.6A | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-682K API Delevan Inc. | 745 |
| Datasheet | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 55MHz | Iron | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | TR, 14 INCH | YES | 1 | - | Tubular | 285mA | - | - | - | 36.58mm | - | 6.8μH | 7.9MHz | 1.02Ohm Max | 285mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210-104K API Delevan Inc. | 1408 |
| - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 127mA | - | 3225 | 1210 | - | - | 100μH | 2.5MHz | 10Ohm Max | 127mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-105K API Delevan Inc. | 720 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 844mOhm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 890mA | - | - | - | 27.9mm | - | 1mH | 1kHz | 844mOhm Max | 890mA | POWER INDUCTOR | - | - | - | - | - | 560mA | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-474K API Delevan Inc. | 578 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 91mA | - | 4532 | 1812 | - | - | 470μH | 790kHz | 24Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-102K API Delevan Inc. | 643 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | 120MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 670mA | - | 2520 | 1008 | - | - | 1μH | 7.9MHz | 250mOhm Max | 670mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDS680R-222M API Delevan Inc. | 116 |
| - | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 200mg | RECTANGULAR PACKAGE | 120MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 1.8A | - | - | - | - | - | 2.2μH | 100kHz | 50mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | 2.92mm | 0.115 2.92mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-562G API Delevan Inc. | 6 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 352mA | - | 3225 | 1210 | - | - | 5.6μH | 7.9MHz | 1.3Ohm Max | 352mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1812R-272J API Delevan Inc. | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 67MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 638mA | - | 4532 | 1812 | - | - | 2.7μH | 7.9MHz | 490mOhm Max | 638mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 2534-52L API Delevan Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | CYLINDRICAL PACKAGE | 320kHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534 | 0.250Dia 6.35mm | ±15% | - | no | Active | - | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 40mA | - | - | - | 41.1mm | 5.33mm | 15mH | 79kHz | 105Ohm Max | 40mA | RF INDUCTOR | - | 45 @ 79kHz | Radial | 45 | - | - | - | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1840R-38K API Delevan Inc. | 10 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 22MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840R | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 214mA | - | - | - | 36.58mm | - | 27μH | 2.5MHz | 2.75Ohm Max | 214mA | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | 65 | - | - | 4.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-472J API Delevan Inc. | In Stock | - | - | 45 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 305mA | - | 2520 | 1008 | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 305mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - | ||
![]() 1210R-101K API Delevan Inc. | 525 |
| - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 550MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.018A | - | 3225 | 1210 | - | - | 100nH | 25MHz | 200mOhm Max | 1.018A | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-471K API Delevan Inc. | 534 |
| Datasheet | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 235MHz | Phenolic | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 580mA | MS75087 | - | - | 36.58mm | - | 470nH | 25MHz | 250mOhm Max | 580mA | RF INDUCTOR | - | 44 @ 25MHz | - | 44 | - | - | 44 | - | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free |