- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022-224G API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 6.2MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 213mA | - | - | 220μH | 790kHz | 7.45Ohm Max | 213mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-243G API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 26MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 368mA | - | - | 24μH | 2.5MHz | 2.5Ohm Max | 368mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-512G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 65MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 1.04A | - | - | 5.1μH | 7.9MHz | 300mOhm Max | 1.04A | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-474G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 143mA | - | - | 470μH | 790kHz | 17.9Ohm Max | 143mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 5022R-104G API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 9.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 275mA | - | - | 100μH | 2.5MHz | 4.5Ohm Max | 275mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022-683G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 11MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 320mA | - | - | 68μH | 2.5MHz | 3.3Ohm Max | 320mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022R-124G API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 8.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 255mA | - | - | 120μH | 790kHz | 5.2Ohm Max | 255mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-113G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 44MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 565mA | - | - | 11μH | 2.5MHz | 1.05Ohm Max | 565mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 5024 | - | - | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() LLSTR-33 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 12MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1.78A | - | - | 33μH | 1kHz | 80mOhm Max | 1.78A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | No | ROHS3 Compliant | - | ||
![]() LLSTR-125 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 6MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 1A | - | - | 125μH | 1kHz | 250mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 640mA | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | No | ROHS3 Compliant | - | ||
![]() SDS850R-184M API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2011 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 350mA | - | - | 180μH | 1kHz | 1.05Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4132 | - | - | 4.8mm | 0.189 4.80mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-564K API Delevan Inc. | 2527 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 1.15A | - | 27.9mm | 560μH | 1kHz | 504mOhm Max | 1.15A | POWER INDUCTOR | - | - | - | - | 740mA | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2150-10K API Delevan Inc. | 14 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 690mA | MS90542 | 36.6mm | 2.7μH | 7.9MHz | 650mOhm Max | 690mA | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-02K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 240MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.96A | MS90542 | 36.6mm | 680nH | 25MHz | 80mOhm Max | 1.96A | RF INDUCTOR | - | 65 @ 25MHz | 65 | - | - | 65 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-03K API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.79A | - | 36.6mm | 1.8μH | 7.9MHz | 135mOhm Max | 1.79A | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-152K API Delevan Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 115MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 228mA | - | 38.1mm | 1.5μH | 7.9MHz | 860mOhm Max | 228mA | RF INDUCTOR | - | 41 @ 7.9MHz | 41 | - | - | 41 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-181K API Delevan Inc. | 6 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 375MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 585mA | - | 38.1mm | 180nH | 25MHz | 130mOhm Max | 585mA | RF INDUCTOR | - | 49 @ 25MHz | 49 | - | - | 49 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330R-184K API Delevan Inc. | 23 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 261mA | - | - | 180μH | 1kHz | 2.4Ohm Max | 89mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 89mA | - | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | Lead Free | ||
![]() 0925-223K API Delevan Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 24MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 96mA | - | 38.1mm | 22μH | 2.5MHz | 4.9Ohm Max | 96mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2256-03L API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | 2256 | 0.215Diax0.561L 5.47mmx14.24mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 4.45A | - | 31.8mm | 1.5μH | 1kHz | 20mOhm Max | 4.45A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 5.72mm | - | - | No | Non-RoHS Compliant | Contains Lead |