- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Q Minimum | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Lead Diameter | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIL8532-25LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 1.3 A | 208 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 100 uH | - | - | - | RF Inductors | - | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() ER1537-00JS API Delevan | In Stock | - | - | - | Phenolic | - | - | 25 | 2.45 A | 30 mOhms | + 125 C | - 55 C | PCB Mount | - | 50 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 150 nH | - | - | - | RF Inductors | - | 3.96 mm | - | 9.53 mm | - | ||
![]() ER1537-27JS API Delevan | In Stock | - | - | - | Phenolic | - | - | 25 | 260 mA | 2.6 Ohms | + 125 C | - 55 C | PCB Mount | - | 33 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 4.3 uH | - | - | - | RF Inductors | - | 3.96 mm | - | 9.53 mm | - | ||
![]() HRSPD125-104M API Delevan | In Stock | - | - | 4747 (1212 metric) | Ferrite | 4747 | 1212 | 250 | 1.4 A | 225 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | MouseReel | - | 20 % | Standard | Power Choke | High Reliability | Shielded | SMD/SMT | - | 100 uH | 10 kHz | - | Molded | Power Inductors | 1.65 A | - | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() HRSPD125-224M API Delevan | In Stock | - | - | 4747 (1212 metric) | Ferrite | 4747 | 1212 | 250 | 1 A | 420 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | MouseReel | - | 20 % | Standard | Power Choke | High Reliability | Shielded | SMD/SMT | - | 220 uH | 10 kHz | - | Molded | Power Inductors | 1.12 A | - | 7.02 mm | 12.07 mm | 12.07 mm | ||
![]() MIL4922-52LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 52 mA | 143 Ohms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 18 mH | - | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MIL4922-18LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 1.48 A | 179 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 27 uH | - | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MILP1812-822KT API Delevan | In Stock | - | - | - | Ferrite | - | - | 500 | 600 mA | 548 mOhms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 10 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 8.2 uH | - | - | - | Power Inductors | - | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL4922-43LT API Delevan | In Stock | - | - | - | Ferrite | - | - | 100 | 126 mA | 25 Ohms | + 130 C | - 55 C | PCB Mount | - | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 3.3 mH | - | - | - | RF Inductors | - | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() M83446/36-24AKTW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 3.3 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() 1008R-560KTR API Delevan | In Stock | - | - | 1008 (2520 metric) | - | 1008 | 2520 | 1000 | - | 4.5 Ohms | - | - | PCB Mount | 1008R-560KTR T1000 | - | Details | 0.003527 oz | Reel | 1008/R | - | Standard | - | RF | - | SMD/SMT | - | 56 nH | - | - | - | RF Inductors | - | - | 2.41 mm | 2.92 mm | 2.66 mm | ||
![]() M83446/36-23AJMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 195 mA | 1.78 Ohms | + 125 C | - 55 C | PCB Mount | - | 16 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 270 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-03AJMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 1 A | 70 mOhms | + 125 C | - 55 C | PCB Mount | - | 22 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 3.9 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-20AKMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 245 mA | 1.14 Ohms | + 125 C | - 55 C | PCB Mount | - | 28 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 150 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-05AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 840 mA | 100 mOhms | + 125 C | - 55 C | PCB Mount | - | 30 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 6.8 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-22AKMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 200 mA | 1.7 Ohms | + 125 C | - 55 C | PCB Mount | - | 25 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 220 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-20AJMW API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 245 mA | 1.14 Ohms | + 125 C | - 55 C | PCB Mount | - | 28 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 150 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-22AGTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 200 mA | 1.7 Ohms | + 125 C | - 55 C | PCB Mount | - | 25 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 220 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-07AGTT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 735 mA | 130 mOhms | + 125 C | - 55 C | PCB Mount | - | 35 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 12 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-11AJMT API Delevan | In Stock | - | - | - | Ceramic | - | - | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | - | 40 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 27 nH | - | - | Wirewound | RF Inductors | - | - | 1.02 mm | 1.8 mm | 1.19 mm |