- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2890-08K API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 100MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.19A | - | - | - | 36.6mm | 3.3μH | 7.9MHz | 305mOhm Max | 1.19A | RF INDUCTOR | - | 60 @ 7.9MHz | 60 | - | - | 60 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-333J API Delevan Inc. | 6 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 258mA | - | 4532 | 1812 | - | 33μH | 2.5MHz | 3Ohm Max | 258mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() S1812R-102J API Delevan Inc. | 6 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 160MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 755mA | - | 4532 | 1812 | - | 1μH | 7.9MHz | 350mOhm Max | 755mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 8532R-52L API Delevan Inc. | 6 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 8.38mm | Chip | 90mA | - | - | - | - | 18mH | 1kHz | 40Ohm Max | 90mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2500-62J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 1.3MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 2500 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | TR, 14 INCH | NO | 1 | - | - | 58mA | - | - | - | 36.6mm | 5mH | 250kHz | 50Ohm Max | 58mA | RF INDUCTOR | - | 80 @ 250kHz | 80 | - | - | 80 | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-78K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 49mA | - | - | - | 38.1mm | 180μH | 790kHz | 20Ohm Max | 49mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-224K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 64mA | - | - | - | 38.1mm | 220μH | 790kHz | 11Ohm Max | 64mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | 20mA | 35 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-94K API Delevan Inc. | 23 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 3.9MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 25.5mA | - | - | - | 38.1mm | 820μH | 790kHz | 72Ohm Max | 25.5mA | RF INDUCTOR | - | 35 @ 790kHz | 35 | - | - | 35 | - | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() LLSTR-4R7 API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 50MHz | Iron | -40°C~125°C | Bulk | 2010 | LLSTR | 0.475Lx0.420W 12.07mmx10.67mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | 11.17mm | Rectangular | 2.6A | - | - | - | - | 4.7μH | 1kHz | 35mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4A | - | 4842 | - | - | 7.37mm | 0.290 7.37mm | No | ROHS3 Compliant | - | ||
![]() PTKM25-180SM API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.340Lx0.340W 8.64mmx8.64mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 8.64mm | - | 1.33A | - | - | - | - | 25μH | 1kHz | 150mOhm Max | 1.33A | POWER INDUCTOR | DUAL ENDED | - | - | - | 250mA | - | 3434 | - | - | 7.62mm | 0.300 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM100-180SM API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | Bulk | 2010 | PTKM-SM | 0.340Lx0.340W 8.64mmx8.64mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 8.64mm | - | 920mA | - | - | - | - | 100μH | 1kHz | 300mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 130mA | - | 3434 | - | - | 7.62mm | 0.300 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-54K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 23MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 112mA | - | - | - | 38.1mm | 18μH | 2.5MHz | 3.8Ohm Max | 112mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-32K API Delevan Inc. | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | 219.992299mg | TUBULAR PACKAGE | 130MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 257mA | - | - | - | 38.1mm | 2.2μH | 7.9MHz | 720mOhm Max | 257mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | - | 1.98mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-00H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 600MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.23A | MS75083 | - | - | - | 150nH | 25MHz | 100mOhm Max | 1.23A | RF INDUCTOR | - | 38 @ 25MHz | 38 | - | - | 38 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2150-04K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 200MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | - | 1.48A | MS90542 | - | - | 36.6mm | 1μH | 25MHz | 140mOhm Max | 1.48A | RF INDUCTOR | - | 65 @ 25MHz | 65 | - | - | 65 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-03K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 220MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.67A | MS90542 | - | - | 36.6mm | 820nH | 25MHz | 110mOhm Max | 1.67A | RF INDUCTOR | - | 65 @ 25MHz | 65 | - | - | 65 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-06K API Delevan Inc. | 6 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.05A | MS90542 | - | - | 36.6mm | 1.5μH | 7.9MHz | 280mOhm Max | 1.05A | RF INDUCTOR | - | 40 @ 7.9MHz | 40 | - | - | 40 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-01K API Delevan Inc. | 6 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 270MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 2.1A | MS90542 | - | - | 36.6mm | 560nH | 25MHz | 70mOhm Max | 2.1A | RF INDUCTOR | - | 65 @ 25MHz | 65 | - | - | 65 | - | - | 5.59mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590-125K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 4590 | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | NO | 1 | - | Tubular | 825mA | - | - | - | 27.9mm | 1.2mH | 1kHz | 977mOhm Max | 825mA | POWER INDUCTOR | - | - | - | - | 510mA | - | - | 1kHz | 11.55mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM10-40SM API Delevan Inc. | 48 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | Bulk | 2002 | PTKM-SM | 0.570Lx0.560W 14.48mmx14.22mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | 14.22mm | Rectangular | 4.84A | - | - | - | - | 10μH | 1kHz | 20mOhm Max | 4.84A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | 5756 | - | - | 10.16mm | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead |