- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-221K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 360MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 675mA | - | - | - | - | 220nH | 25MHz | 210mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-822K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 135mA | - | - | - | - | 8.2μH | 7.9MHz | 5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 0101 | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3443-72K API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2002 | 3443 | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 1A | 12.72mm | 9.54mm | - | 1.02 mm | 1mH | 1kHz | 1.4Ohm Max | 1A | POWER INDUCTOR | - | - | - | GENERAL PURPOSE INDUCTOR | 730mA | - | - | - | 15.27mm | 0.600 15.27mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-17H API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | TUBULAR PACKAGE | 250MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 415mA | - | 38.1mm | - | - | 750nH | 25MHz | 850mOhm Max | 415mA | RF INDUCTOR | - | 28 @ 25MHz | 28 | - | - | 28 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1008R-270K API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | 1.625GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.164A | - | - | - | - | 27nH | 50MHz | 90mOhm Max | 1.164A | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-103F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 610mA | - | - | - | - | 10μH | 7.9MHz | 900mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 55 @ 7.9MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-134F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 8.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 250mA | - | - | - | - | 130μH | 790kHz | 5.45Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3094-220KS API Delevan Inc. | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 1A | - | - | - | - | 22nH | 100MHz | 50mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 100MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-181KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 360MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 790mA | - | - | - | - | 180nH | 50MHz | 80mOhm Max | 790mA | RF INDUCTOR | DUAL ENDED | 75 @ 50MHz | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-471KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 190MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 590mA | - | - | - | - | 470nH | 25MHz | 140mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 70 @ 25MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-271KS API Delevan Inc. | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 270MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 700mA | - | - | - | - | 270nH | 50MHz | 100mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 70 @ 50MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-391KS API Delevan Inc. | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 220MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 700mA | - | - | - | - | 390nH | 50MHz | 100mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 70 @ 50MHz | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-153KS API Delevan Inc. | 8 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 22MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | - | - | Active | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 115mA | - | Unshielded | - | 3.38mm | - | 115mA | - | - | - | - | 15μH | 2.5MHz | 3.7Ohm Max | 115mA | - | - | 60 @ 2.5MHz | - | - | - | 60 | - | - | 3.56mm | 0.133 3.38mm | 3.937mm | 3.38mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-223KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 16MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 113mA | - | - | - | - | 22μH | 2.5MHz | 3.9Ohm Max | 113mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-184KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 52mA | - | - | - | - | 180μH | 790kHz | 18Ohm Max | 52mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-332KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 50MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 200mA | - | - | - | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 60 @ 7.9MHz | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3094-683KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 10MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 67mA | - | - | - | - | 68μH | 2.5MHz | 11Ohm Max | 67mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 1613 | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTKM500R-59H API Delevan Inc. | 8 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | CYLINDRICAL PACKAGE | 800kHz | Ferrite | - | Bulk | 2010 | PTKMR | 1.150Dia 29.21mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 2.6A | - | 12.06mm | 26.67mm | 0.71 mm | 500μH | 1kHz | 160mOhm Max | 2.6A | POWER INDUCTOR | - | - | - | - | 1.1A | - | - | - | 12.065mm | 0.475 12.06mm | - | - | No | ROHS3 Compliant | - | ||
![]() 5022-124F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 8.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 255mA | - | - | - | - | 120μH | 790kHz | 5.2Ohm Max | 255mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-184F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 224mA | - | - | - | - | 180μH | 790kHz | 6.75Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | - | Non-RoHS Compliant | - |