- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-220KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 950mA | MIL-PRF-83446/04 | - | - | - | 22nH | 50MHz | 108mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 50MHz | 50 | GENERAL PURPOSE INDUCTOR | 50 | 0101 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-330MS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 900mA | MIL-PRF-83446/04 | - | - | - | 33nH | 50MHz | 120mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 48 @ 50MHz | 48 | GENERAL PURPOSE INDUCTOR | 48 | 0101 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 1008R-270K API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | RECTANGULAR PACKAGE | 1.625GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.164A | - | - | - | - | 27nH | 50MHz | 90mOhm Max | 1.164A | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | GENERAL PURPOSE INDUCTOR | 35 | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-103F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 610mA | - | - | - | - | 10μH | 7.9MHz | 900mOhm Max | 610mA | RF INDUCTOR | DUAL ENDED | 55 @ 7.9MHz | 55 | GENERAL PURPOSE INDUCTOR | 55 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-134F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 8.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 250mA | - | - | - | - | 130μH | 790kHz | 5.45Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 5022-124F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 8.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 255mA | - | - | - | - | 120μH | 790kHz | 5.2Ohm Max | 255mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-184F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 224mA | - | - | - | - | 180μH | 790kHz | 6.75Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 5022-333F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 19MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 337mA | - | - | - | - | 33μH | 2.5MHz | 3Ohm Max | 337mA | RF INDUCTOR | DUAL ENDED | 65 @ 2.5MHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 5022-223F API Delevan Inc. | 47 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 30MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 368mA | - | - | - | - | 22μH | 2.5MHz | 2.5Ohm Max | 368mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | 75 | GENERAL PURPOSE INDUCTOR | 75 | 5024 | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 5022-513F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 12.7MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 344mA | - | - | - | - | 51μH | 2.5MHz | 2.85Ohm Max | 344mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | 55 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-473F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 13MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 351mA | - | - | - | - | 47μH | 2.5MHz | 2.75Ohm Max | 351mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | 55 | 5024 | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022R-244F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 5.9MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 210mA | - | - | - | - | 240μH | 790kHz | 7.8Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
![]() 5022R-273F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 25MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 360mA | - | - | - | - | 27μH | 2.5MHz | 2.6Ohm Max | 360mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | 60 | GENERAL PURPOSE INDUCTOR | 60 | 5024 | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-334F API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 5.1MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 173mA | - | - | - | - | 330μH | 790kHz | 12Ohm Max | 173mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | 65 | 5024 | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 5022R-562F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 6.35mm | Epoxy Molded | 1.03A | - | - | - | - | 5.6μH | 7.9MHz | 320mOhm Max | 1.03A | RF INDUCTOR | DUAL ENDED | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | 45 | 5024 | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 4445-01M API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | RECTANGULAR PACKAGE | 1GHz | Iron | -55°C~125°C | Bulk | 2002 | 4445 | 0.200Lx0.100W 5.08mmx2.54mm | ±20% | e0 | no | Active | - | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 3A | - | 2.79mm | 25.4mm | 0.546 mm | 10nH | 150MHz | 20mOhm Max | 3A | RF INDUCTOR | - | 60 @ 150MHz | 60 | - | 60 | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4445-06M API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | RECTANGULAR PACKAGE | 800MHz | Iron | -55°C~125°C | Bulk | 2002 | 4445 | 0.200Lx0.100W 5.08mmx2.54mm | ±20% | e0 | no | Active | - | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 3A | - | 2.79mm | 25.4mm | 0.546 mm | 27nH | 100MHz | 20mOhm Max | 3A | RF INDUCTOR | - | 60 @ 100MHz | 60 | - | 60 | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4445-04M API Delevan Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | RECTANGULAR PACKAGE | 1GHz | Iron | -55°C~125°C | Bulk | 2002 | 4445 | 0.200Lx0.100W 5.08mmx2.54mm | ±20% | e0 | no | Active | - | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 3A | - | 2.79mm | 25.4mm | 0.546 mm | 18nH | 150MHz | 20mOhm Max | 3A | RF INDUCTOR | - | 60 @ 150MHz | 60 | - | 60 | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-221K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 360MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 675mA | - | - | - | - | 220nH | 25MHz | 210mOhm Max | 675mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | 40 | 0101 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-822K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 135mA | - | - | - | - | 8.2μH | 7.9MHz | 5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | 30 | 0101 | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead |