- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1641-472H API Delevan Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 70MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 390mA | MS75088 | - | - | 36.58mm | 4.7μH | 7.9MHz | 550mOhm Max | 390mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641-682H API Delevan Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | TR | YES | 1 | - | - | 285mA | - | - | - | 36.58mm | 6.8μH | 7.9MHz | 1.02Ohm Max | 285mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641-223H API Delevan Inc. | 46 |
| - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 41MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | YES | 1 | - | - | 295mA | MS75089 | - | - | 36.58mm | 22μH | 2.5MHz | 960mOhm Max | 295mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 220mA | 45 | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4379-682KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4379 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | - | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.38mm | Rectangular | 270mA | - | - | - | - | 6.8μH | 7.9MHz | 660mOhm Max | 270mA | RF INDUCTOR | DUAL ENDED | 115 @ 7.9MHz | 115 | GENERAL PURPOSE INDUCTOR | - | 115 | 1613 | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-564K API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 4.7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 90mA | MS75089 | - | - | 36.6mm | 560μH | 790kHz | 10.5Ohm Max | 90mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 55mA | 60 | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-221F API Delevan Inc. | 149 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 450MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.58A | - | - | - | - | 220nH | 25MHz | 55mOhm Max | 2.58A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() 1537R-08K API Delevan Inc. | 230 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.22A | - | - | - | 36.58mm | 680nH | 25MHz | 150mOhm Max | 1.22A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | 4.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-182J API Delevan Inc. | 411 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 454mA | - | 3225 | 1210 | - | 1.8μH | 7.9MHz | 900mOhm Max | 454mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1782-61G API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 18MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 100mA | - | - | - | 38.1mm | 51μH | 2.5MHz | 5.7Ohm Max | 100mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641R-683J API Delevan Inc. | 6 |
| - | - | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 21MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | TR | YES | 1 | - | - | 176mA | - | - | - | 36.58mm | 68μH | 2.5MHz | 2.7Ohm Max | 176mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 150mA | 50 | - | 4.11mm | - | - | No | ROHS3 Compliant | - | ||
![]() P1330-332G API Delevan Inc. | 45 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.325Lx0.125W 8.26mmx3.18mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.18mm | - | 1.46A | - | - | - | - | 3.3μH | 1kHz | 108mOhm Max | 1.46A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 840mA | - | 3111 | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | - | ||
![]() 2890-24G API Delevan Inc. | 48 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 50MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 365mA | - | - | - | 36.58mm | 15μH | 2.5MHz | 3.25Ohm Max | 365mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 105-332KS API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 62MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | NO | 1 | 2.79mm | Epoxy Package | 210mA | - | - | - | - | 3.3μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 1010 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | - | ||
![]() 5022-364F API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 171mA | - | - | - | - | 360μH | 790kHz | 12.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 105-222K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 75MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 235mA | - | - | - | - | 2.2μH | 7.9MHz | 1.7Ohm Max | 235mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-392K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 57MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 185mA | - | - | - | - | 3.9μH | 7.9MHz | 2.8Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-122H API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | 2 | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 497mA | - | - | - | - | 1.2μH | 7.9MHz | 750mOhm Max | 497mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 5022-434G API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.2MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 147mA | - | - | - | - | 430μH | 790kHz | 17.1Ohm Max | 147mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | - | ||
![]() 2474-39J API Delevan Inc. | 23 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | - | Epoxy Encapsulated | 340mA | - | - | - | 36.58mm | 1.5mH | 1kHz | 3Ohm Max | 340mA | POWER INDUCTOR | - | - | - | - | 160mA | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 511-50H API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 38MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 230mA | - | - | - | 36.58mm | 16μH | 2.5MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | - | 70 @ 2.5MHz | 70 | - | - | 70 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - |