- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511-50H API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 38MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 230mA | - | - | - | 36.58mm | - | 16μH | 2.5MHz | 1.8Ohm Max | 230mA | RF INDUCTOR | - | 70 @ 2.5MHz | 70 | - | - | 70 | - | 3.96mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641R-273J API Delevan Inc. | In Stock | - | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 38MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | 265mA | MS75089 | - | - | 36.58mm | - | 27μH | 2.5MHz | 1.19Ohm Max | 265mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 200mA | 45 | - | 4.11mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532R-39L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 340mA | - | - | - | - | - | 1.5mH | 1kHz | 3Ohm Max | 340mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 160mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-823H API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 169mA | - | 4532 | 1812 | - | - | 82μH | 2.5MHz | 7Ohm Max | 169mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1812R-223H API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 250mA | - | 4532 | 1812 | - | - | 22μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 1025-46G API Delevan Inc. | 47 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | MS75084 | - | - | 38.1mm | - | 12μH | 2.5MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | 2.41mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 105-332K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 62MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 210mA | - | - | - | - | - | 3.3μH | 7.9MHz | 2.2Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-472K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 52MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 175mA | - | - | - | - | - | 4.7μH | 7.9MHz | 3.1Ohm Max | 175mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-272K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 68MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 220mA | - | - | - | - | - | 2.7μH | 7.9MHz | 2Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 25 @ 7.9MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 105-331K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | RECTANGULAR PACKAGE | 280MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 105 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e4 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 620mA | - | - | - | - | - | 330nH | 25MHz | 250mOhm Max | 620mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 0101 | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0819-48G API Delevan Inc. | 45 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 47MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 819 | 0.078Diax0.200L 1.98mmx5.08mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | Cylindrical | 95mA | - | - | - | 38.1mm | - | 10μH | 7.9MHz | 5.2Ohm Max | 95mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | 1.98mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SPD73R-334M API Delevan Inc. | 612 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 500mA | - | - | - | - | - | 330μH | 1kHz | 2.62Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 3.9mm | 0.154 3.90mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-06K API Delevan Inc. | 531 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 430MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 975mA | MS75083 | - | - | 38.1mm | - | 270nH | 25MHz | 160mOhm Max | 975mA | RF INDUCTOR | - | 33 @ 25MHz | 33 | - | - | 33 | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-352M API Delevan Inc. | 754 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 3.7A | - | - | - | - | - | 3.5μH | 100kHz | 34mOhm Max | 3.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 4.7mm | 0.185 4.70mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4426R-10 API Delevan Inc. | 867 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 26.988746mg | RECTANGULAR PACKAGE | 1.5GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2010 | 4426R | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | 4532 | 1812 | - | - | 43nH | 150MHz | 300mOhm | 3A | RF INDUCTOR | DUAL ENDED | 106 @ 150MHz | 106 | - | - | 106 | 2712 | - | 3.18mm | 0.125 3.18mm | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-224K API Delevan Inc. | 1035 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 2.42A | - | - | - | 19.05mm | 11.938mm | 220μH | 10kHz | 168mOhm Max | 2.42A | POWER INDUCTOR | - | - | - | - | 4.6A | - | - | 16mm | 20.57mm | 0.830 21.08mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD127R-154M API Delevan Inc. | 1805 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 1.4A | - | - | - | - | - | 150μH | 1kHz | 320mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-48L API Delevan Inc. | 13 |
| - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 130mA | - | - | - | - | - | 8.2mH | 1kHz | 20.8Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-332K API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 2-SMD | J BEND | - | RECTANGULAR PACKAGE | 58MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 2.67mm | - | 393mA | - | 3225 | 1210 | - | - | 3.3μH | 7.9MHz | 1.2Ohm Max | 393mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1812R-393K API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 250mA | - | 4532 | 1812 | - | - | 39μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free |