- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Q Minimum | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Lead Diameter | Inductance | Core Type | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83446/36-14AKMW API Delevan | In Stock | - | - | Ceramic | 50 | 500 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 47 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-16AJTT API Delevan | In Stock | - | - | Ceramic | 50 | 440 mA | 360 mOhms | + 125 C | - 55 C | PCB Mount | 37 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 68 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-15AKTW API Delevan | In Stock | - | - | Ceramic | 50 | 475 mA | 310 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 56 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-09AGMT API Delevan | In Stock | - | - | Ceramic | 50 | 645 mA | 170 mOhms | + 125 C | - 55 C | PCB Mount | 35 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 18 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AKTT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | - | Cut Tape | M83446/36 | 10 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 33 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-13AGTT API Delevan | In Stock | - | - | Ceramic | 50 | 540 mA | 240 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 39 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-12AJTT API Delevan | In Stock | - | - | Ceramic | 50 | 565 mA | 220 mOhms | + 125 C | - 55 C | PCB Mount | 40 | Details | - | Cut Tape | M83446/36 | 5 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 33 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() M83446/36-14AGTW API Delevan | In Stock | - | - | Ceramic | 50 | 500 mA | 280 mOhms | + 125 C | - 55 C | PCB Mount | 38 | Details | - | Cut Tape | M83446/36 | 2 % | Standard | Wirewound | RF | Unshielded | SMD/SMT | - | 47 nH | Wirewound | RF Inductors | - | 1.02 mm | 1.8 mm | 1.19 mm | ||
![]() ER1537-20JS API Delevan | In Stock | - | - | Phenolic | 25 | 435 mA | 950 mOhms | + 125 C | - 55 C | PCB Mount | 33 | N | 0.021164 oz | Reel | ER1537 | 5 % | Standard | Established Reliability | RF | Unshielded | Axial | 0.635 mm | 2.2 uH | - | RF Inductors | 3.96 mm | - | 9.53 mm | - | ||
![]() MILP1812-332KT API Delevan | In Stock | - | - | Ferrite | 500 | 750 mA | 323 mOhms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 10 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 3.3 uH | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL8532-41LT API Delevan | In Stock | - | - | Ferrite | 100 | 280 mA | 4.4 Ohms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 2.2 mH | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL4922-47LT API Delevan | In Stock | - | - | Ferrite | 100 | 80 mA | 62 Ohms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 6.8 mH | - | RF Inductors | - | 5.84 mm | 13.21 mm | 6.35 mm | ||
![]() MILP1812-473KT API Delevan | In Stock | - | - | Ferrite | 500 | 260 mA | 2.06 Ohms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 10 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 47 uH | - | Power Inductors | - | 3.4 mm | 4.83 mm | 3.4 mm | ||
![]() MIL8532-01LT API Delevan | In Stock | - | - | Ferrite | 100 | 6.27 A | 9 mOhms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 1 uH | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() MIL8532-21LT API Delevan | In Stock | - | - | Ferrite | 100 | 1.84 A | 104 mOhms | + 130 C | - 55 C | PCB Mount | - | N | - | Reel | - | 15 % | - | Established Reliability | Power | Unshielded | SMD/SMT | - | 47 uH | - | RF Inductors | - | 7.26 mm | 22.35 mm | 8.38 mm | ||
![]() HRSPD73-153M API Delevan | In Stock | - | - | - | 250 | - | - | - | - | - | - | N | - | Reel | - | 20 % | - | - | - | - | SMD/SMT | - | 15 uH | - | Power Inductors | - | - | - | - | ||
![]() S1812R-274K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1537-52J TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3090-682K TR 1000 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1331-151K TR 500 API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |