- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210R-222G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 470mA | - | 3225 | 1210 | - | - | - | 2.2μH | 7.9MHz | 730mOhm Max | 470mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() S1210R-182G API Delevan Inc. | 6 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 498mA | - | 3225 | 1210 | - | - | - | 1.8μH | 7.9MHz | 650mOhm Max | 498mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1641R-331K API Delevan Inc. | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 250MHz | Phenolic | - | - | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 800mA | MS75087 | - | - | - | 36.6mm | - | 330nH | 25MHz | 130mOhm Max | 800mA | RF INDUCTOR | - | 46 @ 25MHz | - | 46 | - | - | 46 | - | - | 254μm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ER1025-94KM API Delevan Inc. | 6 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 680MHz | Phenolic | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.35A | - | - | - | - | 36.53mm | 0.51 mm | 100nH | 25MHz | 80mOhm Max | 1.35A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() S1812R-474G API Delevan Inc. | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.189Lx0.134W 4.80mmx3.40mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 91mA | - | 4532 | 1812 | - | - | - | 470μH | 790kHz | 24Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | - | ||
![]() 3094-473GS API Delevan Inc. | 59 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 12MHz | Iron | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 79mA | - | - | - | - | - | - | 47μH | 2.5MHz | 8Ohm Max | 79mA | RF INDUCTOR | DUAL ENDED | 70 @ 2.5MHz | - | 70 | GENERAL PURPOSE INDUCTOR | - | 70 | - | - | - | 3.56mm | 0.140 3.56mm | No | Non-RoHS Compliant | - | ||
![]() 1008-121K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 750MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.225A | - | 2520 | - | - | - | - | 120nH | 25MHz | 100mOhm Max | 1.225A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-102G API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210 | 0.128Lx0.095W 3.26mmx2.41mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 515mA | - | 3225 | - | - | - | - | 1μH | 7.9MHz | 700mOhm Max | 515mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | - | ||
![]() 8532-05L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 5.22A | - | - | - | - | - | - | 2.2μH | 1kHz | 13mOhm Max | 5.22A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4.3A | - | - | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PTHF25-121H API Delevan Inc. | 46 |
| - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 8MHz | Molybdenum Permalloy(MPP) | - | - | - | Bulk | 2010 | PTHF | 0.820Dia 20.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | YES | 1 | - | - | 6.34A | - | - | - | 19.81mm | 12.7mm | - | 25μH | 1kHz | 17mOhm Max | 6.34A | POWER INDUCTOR | - | - | - | - | - | 7A | - | - | - | 20.83mm | 20.828mm | 0.400 10.16mm | No | Non-RoHS Compliant | - | ||
![]() 4922-12J API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR | NO | 1 | 6.35mm | Epoxy Molded | 2.51A | - | - | - | - | - | - | 8.2μH | 1kHz | 63mOhm Max | 2.51A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | - | ||
![]() 2020-48J API Delevan Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical | WIRE | - | - | RECTANGULAR PACKAGE | 35MHz | Iron | - | - | -55°C~125°C | Bulk | 2002 | 2020 | 0.200Lx0.100W 5.08mmx2.54mm | ±5% | - | no | Active | - | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | 2.79mm | Rectangular | 280mA | MS21422 | - | - | - | 25.4mm | 0.55 mm | 10μH | 7.9MHz | 2.6Ohm Max | 280mA | RF INDUCTOR | - | 60 @ 7.9MHz | Radial | 60 | - | - | - | - | - | - | 5.84mm | 0.215 5.46mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3500-16K API Delevan Inc. | 9 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5.5MHz | Iron | 105°C | -55°C | - | Bulk | 2005 | 3500 | 0.250Diax0.560W 6.35mmx14.22mm | ±10% | - | - | Active | Not Applicable | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 165mA | MS14048-2 | - | - | - | - | - | 220μH | 790kHz | 5.9Ohm | 165mA | RF COIL | - | 80 @ 790kHz | - | 80 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590R-682K API Delevan Inc. | In Stock | - | - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | Unshielded | 1 | - | Tubular | 7.6A | - | - | - | - | 27.9mm | - | 6.8μH | 1kHz | 11mOhm Max | 7.6A | POWER INDUCTOR | - | - | - | - | - | 6.3A | - | - | 1kHz | 11.55mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1330R-48K API Delevan Inc. | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 35MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1330R | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 157mA | - | - | - | - | - | - | 15μH | 2.5MHz | 2.8Ohm Max | 157mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | ROHS3 Compliant | - | ||
![]() 1840R-18K API Delevan Inc. | 10 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 70MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1840R | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | - | 1.02A | - | - | - | - | 36.58mm | - | 3.3μH | 7.9MHz | 120mOhm Max | 1.02A | RF INDUCTOR | - | 35 @ 7.9MHz | - | 35 | - | - | 35 | - | - | 4.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1210R-471J API Delevan Inc. | 10 |
| - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 220MHz | Iron | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.67mm | - | 644mA | - | 3225 | 1210 | - | - | - | 470nH | 25MHz | 500mOhm Max | 644mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1008R-470K API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 1.22GHz | Phenolic | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.008A | - | 2520 | 1008 | - | - | - | 47nH | 50MHz | 120mOhm Max | 1.008A | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() PTKM25-121H API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | 8MHz | Ferrite | - | - | - | Bulk | 2002 | PTKM | 0.820Dia 20.83mm | ±10% | e0 | no | Active | Not Applicable | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | YES | 1 | - | - | 6.34A | - | - | - | 19.81mm | 12.7mm | - | 25μH | 1kHz | 17mOhm Max | 6.34A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 20.83mm | - | 0.400 10.16mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-393K API Delevan Inc. | 243 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 179mA | - | 3225 | 1210 | - | - | - | 39μH | 2.5MHz | 5Ohm Max | 179mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead |