- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-92J API Delevan Inc. | 3729 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 900.012311mg | TUBULAR PACKAGE | 6.2MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS90538 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 117mA | - | - | 36.6mm | - | - | 220μH | 790kHz | 7.45Ohm Max | 117mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | 3.96mm | 3.96mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P3519R-221K API Delevan Inc. | 25 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | - | Rectangular | 4.39A | - | - | - | - | - | 220nH | 10kHz | 15mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 9.21A | - | 3720 | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() DC780R-334K API Delevan Inc. | 33 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 1.6A | - | - | 19.05mm | 14.986mm | - | 330μH | 1kHz | 305mOhm Max | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | 6A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-241J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | 415MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.47A | - | - | - | - | - | 240nH | 25MHz | 60mOhm Max | 2.47A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532R-37L API Delevan Inc. | 6 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 390mA | - | - | - | - | - | 1mH | 1kHz | 2.3Ohm Max | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 200mA | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() DC780-472L API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | DC780 | 0.772Dia 19.60mm | ±15% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 11.4A | - | - | 19.05mm | 15.748mm | - | 4.7μH | 1kHz | 5mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 50A | - | - | 1kHz | 19.6mm | 21.1mm | 0.831 21.10mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474R-41L API Delevan Inc. | 6070 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 280mA | - | - | 36.6mm | - | - | 2.2mH | 1kHz | 4.4Ohm Max | 280mA | POWER INDUCTOR | - | - | - | - | - | 140mA | - | - | - | 6.1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC780R-154K API Delevan Inc. | 1154 |
| - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 4A | - | - | 19.05mm | 15.062mm | - | 150μH | 1kHz | 98mOhm Max | 4A | POWER INDUCTOR | - | - | Radial | - | - | 8.9A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-24L API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.53A | - | - | 36.6mm | - | - | 82μH | 1kHz | 152mOhm Max | 1.53A | POWER INDUCTOR | - | - | - | - | - | 710mA | - | - | - | 6.1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474-24L API Delevan Inc. | 5 |
| - | 30 Weeks | Lead, Tin | Through Hole | Through Hole | Axial | WIRE | 2.500003g | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2010 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.53A | - | - | 36.6mm | - | - | 82μH | 1kHz | 152mOhm Max | 1.53A | POWER INDUCTOR | - | - | - | - | - | 710mA | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-16K API Delevan Inc. | 320 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 275MHz | Phenolic | - | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 500mA | MS75083 | - | 38.1mm | - | - | 680nH | 25MHz | 600mOhm Max | 500mA | RF INDUCTOR | - | 28 @ 25MHz | - | 28 | - | - | 28 | - | - | 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-20L API Delevan Inc. | 2958 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2.05A | - | - | 36.6mm | - | - | 39μH | 1kHz | 84mOhm Max | 2.05A | POWER INDUCTOR | - | - | - | - | - | 1A | - | - | - | 6.1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4501-114M API Delevan Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2002 | 4501 | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | no | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 2.5A | - | - | - | - | - | 10μH | 10kHz | 30mOhm Max | 2.5A | POWER INDUCTOR | QUAD | - | - | - | - | - | - | 3635 | - | 8.9mm | 5.08mm | 0.210 5.33mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-304J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 5.4MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 178mA | - | - | - | - | - | 300μH | 790kHz | 11.5Ohm Max | 178mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-222L API Delevan Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 11.4A | - | - | 19.05mm | 15.748mm | - | 2.2μH | 1kHz | 4mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 73A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5500R-273K API Delevan Inc. | 747 |
| - | 5 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 6.3A | - | - | - | - | - | 27μH | 1kHz | 25mOhm Max | 6.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3.38A | - | - | - | - | 12.96mm | 0.520 13.21mm | No | ROHS3 Compliant | - | ||
![]() 4470-21F API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 20MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | TR | NO | 1 | - | - | 620mA | - | - | 33.02mm | - | - | 47μH | 2.5MHz | 1.3Ohm Max | 620mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | - | 75 | - | - | 7.87mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-361J API Delevan Inc. | 43 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | 345MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.935A | - | - | - | - | - | 360nH | 25MHz | 98mOhm Max | 1.935A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890-26J API Delevan Inc. | 14 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 45MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890 | 0.280Diax0.900L 7.11mmx22.86mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 320mA | - | - | 36.58mm | - | - | 18μH | 2.5MHz | 4.15Ohm Max | 320mA | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | 40 | - | - | 7.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3443-24K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 3443 | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | NO | 1 | 13.1mm | Rectangular | 10A | - | 12.72mm | 9.54mm | - | 1.02 mm | 10μH | 1kHz | 15mOhm Max | 10A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.3A | - | - | - | - | 15.27mm | 0.600 15.27mm | No | Non-RoHS Compliant | Contains Lead |