- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103-152K API Delevan Inc. | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 115MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 340mA | - | MIL-PRF-83446/04 | - | - | - | - | - | 1.5μH | 7.9MHz | 840mOhm Max | 340mA | RF INDUCTOR | DUAL ENDED | 22 @ 7.9MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | 22 | 0101 | - | - | - | 1.91mm | 0.075 1.91mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-822L API Delevan Inc. | 601 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.4A | - | - | - | - | 19.05mm | 15.748mm | - | 8.2μH | 1kHz | 7mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 38A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-332J API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 430mA | - | - | - | - | - | - | - | 3.3μH | 7.9MHz | 2Ohm Max | 430mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1537R-36K API Delevan Inc. | 2128 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 45MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | - | - | 36.58mm | - | 0.635 mm | 10μH | 7.9MHz | 900mOhm Max | 335mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-392J API Delevan Inc. | 655 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 378mA | - | - | 3225 | 1210 | - | - | - | 3.9μH | 7.9MHz | 1.3Ohm Max | 378mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-16K API Delevan Inc. | 380 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 160MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS18130 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 670mA | - | - | - | - | 36.6mm | - | - | 1.5μH | 7.9MHz | 500mOhm Max | 670mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | - | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-24K API Delevan Inc. | 189 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 140MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 560mA | Not | - | - | - | 38.1mm | - | 0.508 mm | 1.5μH | 7.9MHz | 220mOhm Max | 560mA | RF INDUCTOR | - | 28 @ 7.9MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | - | 560mA | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-102K API Delevan Inc. | 2000 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | 635mA | - | Shielded | - | 2.66mm | - | 635mA | - | - | 3225 | 1210 | - | - | - | 1μH | 7.9MHz | 400mOhm Max | 635mA | - | - | 40 @ 7.9MHz | - | - | - | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | 3.2512mm | 2.413mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-151K API Delevan Inc. | 1473 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 450MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 910mA | - | - | 3225 | 1210 | - | - | - | 150nH | 25MHz | 250mOhm Max | 910mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537R-44K API Delevan Inc. | 576 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 30MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 202mA | - | - | - | - | 36.58mm | - | - | 22μH | 2.5MHz | 2.5Ohm Max | 202mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | - | 75 | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1812-151K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 500MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 818mA | - | - | 4532 | - | - | - | - | 150nH | 25MHz | 300mOhm Max | 818mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-24K API Delevan Inc. | 359 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 110MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 335mA | - | - | - | - | 36.6mm | - | - | 3.3μH | 7.9MHz | 2Ohm Max | 335mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | - | 33 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-105M API Delevan Inc. | 954100 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 400mA | - | - | - | - | - | - | - | 1mH | 1kHz | 2Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | - | 5.9944mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-225K API Delevan Inc. | 681 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 615mA | - | - | - | - | 27.9mm | - | - | 2.2mH | 1kHz | 1.76Ohm Max | 615mA | POWER INDUCTOR | - | - | - | - | - | 380mA | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-474K API Delevan Inc. | 1391 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 1.3A | - | - | - | - | 27.9mm | - | - | 470μH | 1kHz | 393mOhm Max | 1.3A | POWER INDUCTOR | - | - | - | - | - | 800mA | - | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-122J API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 497mA | - | - | 3225 | - | - | - | - | 1.2μH | 7.9MHz | 750mOhm Max | 497mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-104K API Delevan Inc. | 742 |
| - | 5 Weeks | Lead, Tin | Through Hole | Through Hole | Axial | WIRE | - | 1.000001g | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75089 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 164mA | - | - | - | - | 36.6mm | - | - | 100μH | 2.5MHz | 3.12Ohm Max | 164mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 120mA | 50 | - | - | - | 4.36mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-30K API Delevan Inc. | 996 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 100MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 355mA | - | - | - | - | 38.1mm | - | - | 2.7μH | 7.9MHz | 550mOhm Max | 355mA | RF INDUCTOR | - | 37 @ 7.9MHz | - | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-36K API Delevan Inc. | 1135 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 75MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 239mA | - | - | - | - | 38.1mm | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | 239mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-151J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | 525MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.5A | - | - | - | - | - | - | - | 150nH | 25MHz | 30mOhm Max | 3.5A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead |