- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1641-683K API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 21MHz | Ferrite | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 176mA | - | - | - | 36.6mm | 68μH | 2.5MHz | 2.7Ohm Max | 176mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 150mA | 50 | - | - | - | - | 4.11mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008R-473J API Delevan Inc. | 1554 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 120mA | - | 2520 | 1008 | - | 47μH | 2.5MHz | 10Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1812R-472K API Delevan Inc. | 13090 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | P1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 650mA | - | 4532 | 1812 | - | 4.7μH | 1kHz | 401mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.131A | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SDS680R-332M API Delevan Inc. | 5451 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 200.005886mg | RECTANGULAR PACKAGE | 120MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | 1.6A | - | - | - | - | 3.3μH | 100kHz | 55mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008R-681K API Delevan Inc. | 1608 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 175MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 760mA | - | 2520 | 1008 | - | 680nH | 25MHz | 260mOhm Max | 760mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-122J API Delevan Inc. | 913 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 604mA | - | 4532 | 1812 | - | 1.2μH | 7.9MHz | 550mOhm Max | 604mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() P3519R-102J API Delevan Inc. | 146 |
| - | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2015 | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | - | Rectangular | 3A | - | - | - | - | 1μH | 10kHz | 33mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.32A | - | 3720 | - | 3.01A | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() S1210R-182K API Delevan Inc. | 47956 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 95MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 498mA | - | 3225 | 1210 | - | 1.8μH | 7.9MHz | 650mOhm Max | 498mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-86K API Delevan Inc. | 1936 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75085 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 35mA | - | - | - | 38.1mm | 560μH | 790kHz | 46Ohm Max | 35mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5500R-566K API Delevan Inc. | 1875 |
| - | 5 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 160mA | - | - | - | - | 56mH | 1kHz | 38Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | - | - | - | 12.96mm | 0.520 13.21mm | - | No | ROHS3 Compliant | - | ||
![]() 4554-101K API Delevan Inc. | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | 3.7MHz | Ferrite | -40°C~85°C | Bulk | 2002 | 4554 | 0.340Dia 8.64mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 910mA | - | - | - | 5mm | 100μH | 796kHz | 290mOhm Max | 910mA | RF INDUCTOR | - | 20 @ 796kHz | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 8.64mm | 11mm | 0.433 11.00mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-103M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 5.4A | - | - | - | - | 10μH | 100kHz | 40mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | - | - | 8mm | 0.315 8.00mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS850R-104M API Delevan Inc. | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 950mg | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS850R | 0.413Lx0.315W 10.50mmx8.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 8.2mm | RECTANGULAR PACKAGE | 500mA | - | - | - | - | 100μH | 1kHz | 600mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4132 | - | - | - | - | 4.8mm | 0.189 4.80mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2510-24J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 180MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 418mA | - | - | - | - | 1μH | 7.9MHz | 270mOhm Max | 418mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | - | - | 2.79mm | 0.110 2.79mm | - | No | Non-RoHS Compliant | - | ||
![]() 1025R-22J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 620mA | MS75084 | - | - | 38.1mm | 1.2μH | 7.9MHz | 180mOhm Max | 620mA | RF INDUCTOR | - | 25 @ 7.9MHz | - | 25 | - | - | 25 | - | - | - | - | 2.41mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1026R-04K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 850MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 1026R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 2A | MS75083 | - | - | 38.1mm | 33nH | 25MHz | 35mOhm Max | 2A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | 40 | - | - | - | - | 2.41mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() 1025R-50J API Delevan | In Stock | - | - | - | Through Hole | - | - | WIRE | - | - | TUBULAR PACKAGE | 30MHz | Ferrite | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 149mA | - | - | - | - | 18 μH | 2.5MHz | - | 149mA | RF INDUCTOR | - | - | Axial | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.1Ohm | - | 18 μH | 2.41mm | - | - | 6.35mm | No | RoHS Compliant | - | ||
![]() SPD125-224M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 800mA | - | - | - | - | 220μH | 1kHz | 420mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | - | - | 6mm | 0.236 6.00mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-824M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | - | 450mA | - | - | - | - | 820μH | 1kHz | 1.65Ohm Max | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | - | - | 5.9944mm | 0.236 6.00mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-682J API Delevan Inc. | 24371 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 321mA | - | 3225 | 1210 | - | 6.8μH | 7.9MHz | 1.8Ohm Max | 321mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | No | ROHS3 Compliant | Lead Free |