- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Q Minimum | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Termination Style | Case Code (Metric) | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Product Type | Self Resonant Frequency | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1812-183KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 400 mA | 875 mOhms | + 125 C | - | - 55 C | PCB Mount | - | P1812-183KTR T500 | - | - | N | 0.007901 oz | - | Reel | - | P1812/R | - | 10 % | - | - | - | - | Standard | - | Established Reliability | - | 125 °C | -55 °C | Power | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 18 uH | - | 875 mΩ | 400 mA | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | - | ||
![]() 1812R-154JTR API Delevan | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | - | - | Ferrite | - | 1812 | 4532 | - | 1000 | - | - | - | - | 149 mA | 9 Ohms | + 125 C | - | - 55 C | PCB Mount | - | 1812R-154JTR T500 | - | 40 | Details | 0.000952 oz | - | Reel | - | 1812/R | - | 5 % | - | - | - | - | Standard | - | - | - | 125 °C | -55 °C | RF | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 150 uH | - | 9 Ω | 149 mA | - | - | - | - | - | 40 | - | 6 MHz | RF Inductors | - | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | - | ||
![]() S1210-392J API Delevan | In Stock | - | - | - | - | 1210 (3225 metric) | - | - | - | - | - | - | 1210 | 3225 | - | 500 | - | - | - | - | - | 830 mOhms | + 125 C | API Delevan Inc. | - 55 C | PCB Mount | Tape & Reel (TR) | S1210-392J T500 | Active | 40 | N | 0.001764 oz | - | Reel | - | S1210/R | - | 5 % | - | - | - | - | Standard | - | - | - | - | - | RF | - | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | 3.9 uH | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | 2.57 mm | - | 3.51 mm | 2.66 mm | - | - | - | - | ||
![]() P1330-122KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 600 mOhms | - | - | - | PCB Mount | - | P1330-122KTR T500 | - | - | N | - | - | Reel | - | P1330/R | - | - | - | - | - | - | Standard | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.2 uH | - | 600 mΩ | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3.68 mm | - | 8.26 mm | 3.18 mm | - | - | - | - | ||
![]() 1210-472J API Delevan Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 45MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 352mA | - | 3225 | - | 4.7μH | 7.9MHz | 1.5Ohm Max | 352mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Lead Free | - | ||
![]() S1812-181KTR API Delevan | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | - | - | - | - | 1812 | 4532 | - | 1000 | - | - | - | - | - | 85 Ohms | - | - | - | PCB Mount | - | S1812-181KTR T500 | - | - | N | 0.000952 oz | - | Reel | - | S1812/R | - | - | - | - | - | - | Standard | - | Choke | - | - | - | RF | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 180 nH | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | - | 3.4 mm | - | 4.8 mm | 3.4 mm | - | - | - | - | ||
![]() 1812-103KTR API Delevan | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | 26.988746 mg | - | Iron | - | 1812 | 4532 | - | 1000 | - | - | - | - | 354 mA | 1.6 Ohms | + 125 C | - | - 55 C | PCB Mount | - | 1812-103KTR T500 | - | - | N | 0.000952 oz | - | Reel | - | 1812/R | - | 10 % | - | - | - | - | Standard | - | - | - | 125 °C | -55 °C | RF | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 10 uH | - | 1.6 Ω | 354 mA | - | - | - | - | - | - | - | 20 MHz | RF Inductors | - | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | - | ||
![]() 1641-103KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1.000001 g | - | - | - | - | - | - | 1000 | - | - | - | - | 228 mA | 1.62 Ohms | + 105 C | - | - 55 C | PCB Mount | - | 1641-103KTR T1000 | - | 50 | Details | 0.035274 oz | - | Reel | - | 1641/R | - | 10 % | - | - | - | - | Standard | - | Molded | - | 105 °C | -55 °C | RF | - | - | - | - | Shielded | - | - | - | - | Axial | - | - | 10 uH | - | 1.62 Ω | 228 mA | - | - | - | - | - | 50 | - | 46 MHz | RF Inductors | - | 4.11 mm | - | - | 10.41 mm | - | - | - | - | - | ||
![]() PTHF200-40SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 3MHz | 1 kHz | API Delevan | High Saturation | 1.12 A | 320 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF200-40SM B100 | Active | - | N | - | - | Bulk | - | PTHF | 0.570" L x 0.560" W (14.48mm x 14.22mm) | ±10% | - | - | - | - | - | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.12 A | - | Shielded | - | - | - | - | SMD/SMT | - | 1 Channel | 200 μH | - | 320mOhm Max | - | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 14.48 mm | 14.22 mm | - | - | - | - | ||
![]() PTHF250-50SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 1.5MHz | 1 kHz | API Delevan | High Saturation | 1.84 A | 160 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF250-50SM B100 | Active | - | Compliant | - | - | Bulk | - | PTHF | 0.700" L x 0.670" W (17.78mm x 17.02mm) | ±10% | - | - | - | - | SMD/SMT | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.84 A | - | Shielded | - | 17.02 mm | - | - | SMD/SMT | - | 1 Channel | 250 μH | - | 160mOhm Max | 1.84 A | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 17.78 mm | 17.02 mm | No | - | - | - | ||
![]() PTHF200-30SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 3MHz | 1 kHz | API Delevan | High Saturation | 1.04 A | 300 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF200-30SM B100 | Active | - | N | - | - | Bulk | - | PTHF | 0.440" L x 0.440" W (11.18mm x 11.18mm) | ±10% | - | - | - | - | - | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.04 A | - | Shielded | - | - | - | - | SMD/SMT | - | 1 Channel | 200 μH | - | 300mOhm Max | - | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 11.18 mm | 11.18 mm | - | - | - | - | ||
![]() PTHF25-40SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 20MHz | 1 kHz | API Delevan | High Saturation | 3.38 A | 40 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF25-40SM B100 | Active | - | N | - | - | Bulk | - | PTHF | 0.570" L x 0.560" W (14.48mm x 14.22mm) | ±10% | - | - | - | - | SMD/SMT | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 3.38 A | - | Shielded | - | 14.22 mm | - | - | SMD/SMT | - | 1 Channel | 25 μH | - | 40mOhm Max | 3.38 A | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 14.48 mm | 14.22 mm | No | - | - | - | ||
![]() PTHF250-40SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 2.5MHz | 1 kHz | API Delevan | High Saturation | 1.05 A | 360 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF250-40SM B100 | Active | - | N | - | - | Bulk | - | PTHF | 0.570" L x 0.560" W (14.48mm x 14.22mm) | ±10% | - | - | - | - | - | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.05 A | - | Shielded | - | - | - | - | SMD/SMT | - | 1 Channel | 250 μH | - | 360mOhm Max | - | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 14.48 mm | 14.22 mm | - | - | - | - | ||
![]() P1812-473KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 260 mA | 2.06 Ohms | - | - | - | PCB Mount | - | P1812-473KTR T500 | - | - | N | 0.007901 oz | - | Reel | - | P1812/R | - | 10 % | - | - | - | - | Standard | - | Established Reliability | - | - | - | Power | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 47 uH | - | 2.064 Ω | 260 mA | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3.4 mm | - | 4.83 mm | 3.4 mm | - | - | - | - | ||
![]() P1330-103KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 820 mOhms | - | - | - | PCB Mount | - | P1330-103KTR T500 | - | - | N | - | - | Reel | - | P1330/R | - | - | - | - | - | - | Standard | - | - | - | - | - | Power | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 10 uH | - | 820 mΩ | - | - | - | - | - | - | - | - | - | Power Inductors | - | - | 3.68 mm | - | 8.26 mm | 3.18 mm | - | - | - | - | ||
![]() PTHF50-40SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 13MHz | 1 kHz | API Delevan | High Saturation | 1.9 A | 110 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF50-40SM FALSE | Active | - | N | - | - | - | - | PTHF | 0.570" L x 0.560" W (14.48mm x 14.22mm) | ±10% | - | - | - | - | - | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.9 A | - | Shielded | - | - | - | - | SMD/SMT | - | 1 Channel | 50 μH | - | 110mOhm Max | - | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 14.48 mm | 14.22 mm | - | - | - | - | ||
![]() PTHF200-50SM API Delevan Inc. | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | API Delevan | - | - | - | 100 | 2MHz | 1 kHz | API Delevan | High Saturation | 1.97 A | 140 mOhms | - | API Delevan Inc. | - | PCB Mount | Bulk | PTHF200-50SM B100 | Active | - | N | - | - | Bulk | - | PTHF | 0.700" L x 0.670" W (17.78mm x 17.02mm) | ±10% | - | - | - | - | - | - | Toroidal | - | - | - | Power | - | Inductors, Chokes & Coils | 1.97 A | - | Shielded | - | - | - | - | SMD/SMT | - | 1 Channel | 200 μH | - | 140mOhm Max | - | - | - | - | - | - | - | Common Mode Chokes | - | Toroidal Power Chokes | Common Mode Chokes / Filters | - | 10.16 mm | 0.400" (10.16mm) | 17.78 mm | 17.02 mm | - | - | - | - | ||
![]() 1641-104KTR API Delevan | In Stock | - | - | - | - | - | - | - | 1.000001 g | - | - | - | - | - | - | 1000 | - | - | - | - | 164 mA | 3.12 Ohms | + 105 C | - | - 55 C | PCB Mount | - | 1641-104KTR T1000 | - | 50 | Details | 0.035274 oz | - | Reel | - | 1641/R | - | 10 % | - | - | - | - | Standard | - | Molded | - | 105 °C | -55 °C | RF | - | - | - | - | Shielded | - | - | - | - | Axial | - | - | 100 uH | - | 3.12 Ω | 164 mA | - | - | - | - | - | 50 | - | 10 MHz | RF Inductors | - | 4.11 mm | - | - | 10.41 mm | - | - | - | - | - | ||
![]() 1025R-80KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 640 mOhms | - | - | - | PCB Mount | - | 1025R-80KTR T1000 | - | - | Details | 0.010582 oz | - | Reel | - | 1025/R, 1026/R | - | - | - | - | - | - | Standard | - | Molded | - | - | - | RF | - | - | - | - | - | - | - | - | - | Axial | - | - | 330 uH | - | - | - | - | - | - | - | - | - | - | - | RF Inductors | - | 2.41 mm | - | - | 6.35 mm | - | - | - | - | - | ||
![]() 2510-18KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | 1000 | - | - | - | - | 500 mA | 190 mOhms | + 105 C | - | - 55 C | PCB Mount | - | 2510-18KTR T500 | - | 35 | N | - | - | Reel | - | 2510/R | - | 10 % | - | - | - | - | Standard | - | - | - | 105 °C | -55 °C | RF | - | - | - | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 560 nH | 25 MHz | 190 mΩ | 500 mA | - | - | - | - | - | 35 | - | 240 MHz | RF Inductors | - | - | 2.79 mm | - | 6.48 mm | 2.67 mm | - | - | - | - |