- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8532R-17L API Delevan Inc. | 990 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.66A | - | - | - | - | - | - | 22μH | 1kHz | 50mOhm Max | 2.66A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | - | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4232R-681K API Delevan Inc. | In Stock | - | - | 50 Weeks | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | 110MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 4232R | 0.138Lx0.105W 3.51mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 312mA | - | - | - | - | - | - | 680nH | 25MHz | 1.25Ohm Max | 312mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | - | 15 | 1411 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-28K API Delevan Inc. | 49 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 140MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 300mA | - | - | - | - | - | - | 1.5μH | 7.9MHz | 530mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-44K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | 2 | - | - | 64MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 114mA | - | Unshielded | - | 2.67mm | - | 114mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 3.6Ohm Max | 114mA | - | - | 35 @ 7.9MHz | - | - | - | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | 6.477mm | 2.67mm | No | ROHS3 Compliant | - | ||
![]() 2510R-70K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 50mA | - | - | - | - | - | - | 82μH | 2.5MHz | 19Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 25 @ 2.5MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4922R-08L API Delevan Inc. | 2228 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.07A | - | - | - | 1.4mm | - | - | 3.9μH | 1kHz | 42mOhm Max | 3.07A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474R-35L API Delevan Inc. | 1991 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 490mA | - | - | - | 36.6mm | - | - | 680μH | 1kHz | 1.5Ohm Max | 490mA | POWER INDUCTOR | - | - | - | - | - | 250mA | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630R-562M API Delevan Inc. | 64 |
| - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 11.7A | - | - | - | 19.05mm | 12.446mm | 1.2954 mm | 5.6μH | 10kHz | 7mOhm Max | 11.7A | POWER INDUCTOR | - | - | - | - | - | 29A | - | - | - | - | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2510R-36K API Delevan Inc. | 49 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 187mA | - | - | - | - | - | - | 3.3μH | 7.9MHz | 1.35Ohm Max | 187mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-48K API Delevan Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 45MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 91mA | - | - | - | - | - | - | 10μH | 7.9MHz | 5.7Ohm Max | 91mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD125-154M API Delevan Inc. | 954100 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1A | - | - | - | - | - | - | 150μH | 1kHz | 300mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-44KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | 299.994654mg | - | 50MHz | - | - | - | - | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 10 μH | - | - | 144mA | - | - | - | - | - | - | - | 55 | - | 3.3Ohm | - | 2.41mm | - | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() 1210-562J API Delevan Inc. | 9 |
| - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 42MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 341mA | - | 3225 | - | - | - | - | 5.6μH | 7.9MHz | 1.6Ohm Max | 341mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532-25L API Delevan Inc. | 419 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Cut Tape (CT) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Discontinued | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.3A | - | - | - | - | - | - | 100μH | 1kHz | 208mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 640mA | - | - | - | - | 7.2644mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-333JTR API Delevan | In Stock | - | - | - | - | - | - | 1210 | - | - | - | - | 15MHz | - | - | - | 2010 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 33 μH | - | - | 182mA | - | - | - | - | - | - | - | - | - | 5.6Ohm | - | 2.57mm | - | 3.51mm | 2.67mm | - | Non-RoHS Compliant | - | ||
![]() 3094R-272GS API Delevan Inc. | 6 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 60MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 210mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 1.1Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - | ||
![]() 100R-103G API Delevan Inc. | 5 |
| - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 53mA | MS21367 | - | 2.41mm | 5.33mm | - | - | 10μH | 7.9MHz | 5.6Ohm Max | 53mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1010 | - | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | - | ||
![]() 511-7J API Delevan Inc. | 45 |
| - | 15 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 400MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Rectangular | 1.79A | - | - | - | 36.6mm | - | - | 270nH | 25MHz | 70mOhm Max | 1.79A | RF INDUCTOR | - | 45 @ 25MHz | - | 45 | - | - | 45 | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 100R-471F API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | - | - | - | - | 175MHz | Iron | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | 225mA | - | Unshielded | - | 2.79mm | - | 225mA | - | - | 2.41mm | - | - | - | 470nH | 25MHz | 310mOhm Max | 225mA | - | - | 40 @ 25MHz | Radial | - | - | - | 40 | - | - | - | 1.65mm | 0.065 1.65mm | 2.54mm | 2.54mm | No | ROHS3 Compliant | - | ||
![]() 4922R-18L API Delevan Inc. | 603 |
| - | 45 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.48A | - | - | - | - | - | - | 27μH | 1kHz | 179mOhm Max | 1.48A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free |