- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-70J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 10.5MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 166mA | - | - | - | 36.6mm | - | 75μH | 2.5MHz | 3.7Ohm Max | 166mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | - | 55 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-471K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 190MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.4mm | - | 501mA | - | 4532 | 1812 | - | - | 470nH | 25MHz | 800mOhm Max | 501mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-32J API Delevan Inc. | 13 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 90MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 285mA | MS75084 | - | - | 38.1mm | 0.508 mm | 3.3μH | 7.9MHz | 850mOhm Max | 285mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 5526R-8 API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 660MHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 5526R | 0.420Lx0.235W 10.67mmx5.97mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3A | - | - | - | - | - | 307nH | 50MHz | - | 3A | RF INDUCTOR | DUAL ENDED | 95 @ 50MHz | 95 | - | - | 95 | 4225 | - | - | - | 5.97mm | 0.250 6.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1944-01M API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 400MHz | Phenolic | Q MEASURED AT 50 MHz | -55°C~125°C | Tape & Reel (TR) | 2002 | 1944 | 0.181Diax0.433L 4.59mmx11.01mm | ±20% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 4A | - | - | - | 33mm | - | 100nH | 25MHz | 20mOhm Max | 4A | RF INDUCTOR | - | 75 @ 50MHz | 75 | - | - | 75 | - | - | - | 4.9mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1782-51J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 25MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 140mA | - | - | - | 38.1mm | - | 20μH | 2.5MHz | 3.3Ohm Max | 140mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1026-00M API Delevan Inc. | 48 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 900MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±20% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 3.8A | - | - | - | 38.1mm | - | 22nH | 50MHz | 10mOhm Max | 3.8A | RF INDUCTOR | - | 50 @ 50MHz | 50 | - | - | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 511-16J API Delevan Inc. | In Stock | - | - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 260MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 511 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | TR, 14 INCH | NO | 1 | - | Rectangular | 1.265A | - | - | - | 36.6mm | - | 620nH | 25MHz | 140mOhm Max | 1.265A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HRSPD127-333M API Delevan Inc. | 315 |
| - | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | HRSPD127 | 0.475Lx0.475W 12.07mmx12.07mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin/Lead (Sn90Pb10) | - | 2.8A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 33μH | 100MHz | 69mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 3.17A | - | 4848 | - | 2.8A | - | - | 0.355 9.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 4922-28L API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 530mA | - | - | - | - | - | 180μH | 1kHz | 1.37Ohm Max | 530mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2150-18K API Delevan Inc. | In Stock | - | Datasheet | 30 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 2150 | 0.220Diax0.560L 5.59mmx14.22mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.04A | MS14052 | - | - | 36.6mm | - | 5.6μH | 7.9MHz | 130mOhm Max | 1.04A | RF INDUCTOR | - | 35 @ 7.9MHz | 35 | - | - | 35 | - | - | - | 5.59mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-221K API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 250MHz | Phenolic | - | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 1.12A | MS75087 | - | - | 36.58mm | - | 220nH | 25MHz | 67mOhm Max | 1.12A | RF INDUCTOR | - | 49 @ 25MHz | 49 | - | - | 49 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-821K API Delevan Inc. | 6 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 180MHz | Phenolic | - | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 375mA | MS75087 | - | - | 36.58mm | - | 820nH | 25MHz | 590mOhm Max | 375mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-101KTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | 15.989131mg | - | 550MHz | - | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 100 nH | - | - | 1.018A | - | - | - | - | - | - | - | - | 200mOhm | - | - | 2.57mm | - | 3.51mm | 2.67mm | - | Non-RoHS Compliant | - | ||
![]() HRSPD127-823M API Delevan Inc. | 302 |
| - | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | HRSPD127 | 0.475Lx0.475W 12.07mmx12.07mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin/Lead (Sn90Pb10) | - | 1.8A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 82μH | 100MHz | 166mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.94A | - | 4848 | - | 1.8A | - | - | 0.355 9.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() HRSPD127-103M API Delevan Inc. | 314 |
| - | 12 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | HRSPD127 | 0.475Lx0.475W 12.07mmx12.07mm | ±20% | e0 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin/Lead (Sn90Pb10) | - | 4.2A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | 10μH | 100MHz | 35mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5.65A | - | 4848 | - | 4.2A | - | - | 0.355 9.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 1641-184K API Delevan Inc. | 46 |
| Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 8MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 138mA | MS75089 | - | - | 36.6mm | - | 180μH | 790kHz | 4.4Ohm Max | 138mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 85mA | 55 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD73R-103M API Delevan Inc. | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD73R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 2.5A | - | - | - | - | - | 10μH | 100kHz | 67mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812-334J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.4mm | - | 120mA | - | 4532 | - | - | - | 330μH | 790kHz | 14Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922R-21L API Delevan Inc. | 847 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.04A | - | - | - | 1.4mm | - | 47μH | 1kHz | 362mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free |