- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1210-121K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 350MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.062A | - | 3225 | 1210 | - | - | 120nH | 25MHz | 170mOhm Max | 1.062A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-033M API Delevan Inc. | 16 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 1.562A | - | 3225 | - | - | - | 3.3nH | 50MHz | 50mOhm Max | 1.562A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-820K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 750MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812 | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 700mA | - | - | - | - | - | 82nH | 50MHz | 250mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1210-562JTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | 15.989131mg | - | 42MHz | - | - | - | - | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 5.6 μH | - | - | 341mA | - | - | - | - | - | - | - | - | - | 1.6Ohm | - | - | - | 2.57mm | - | 3.51mm | 2.67mm | - | Non-RoHS Compliant | - | ||
![]() 1210-102JTR API Delevan | In Stock | - | - | - | - | - | 1210 | - | - | - | - | - | 120MHz | - | - | - | 2010 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 1 μH | - | - | 515mA | - | - | - | - | - | - | - | - | - | 200mOhm | - | - | - | 2.57mm | - | 3.51mm | 2.67mm | - | RoHS Compliant | - | ||
![]() 1025-02KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | 299.994654mg | - | 550MHz | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 180 nH | - | - | 1.12A | - | - | - | - | - | - | - | 35 | - | 120mOhm | - | - | - | 2.41mm | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() S1008R-223K API Delevan Inc. | 615 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 170mA | - | 2520 | 1008 | - | - | 22μH | 2.5MHz | 6Ohm Max | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1840-22K API Delevan Inc. | 451 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 949.99252mg | TUBULAR PACKAGE | 60MHz | Iron | -55°C~105°C | Bulk | 2002 | 1840 | 0.187Diax0.437L 4.75mmx11.10mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 775mA | - | - | - | 36.6mm | - | 4.7μH | 7.9MHz | 210mOhm Max | 775mA | RF INDUCTOR | - | 35 @ 7.9MHz | - | 35 | - | - | 35 | - | - | - | - | 4.75mm | 4.75mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2890R-08K API Delevan Inc. | 558 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 100MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | - | 1.19A | - | - | - | 36.58mm | 0.711 mm | 3.3μH | 7.9MHz | 305mOhm Max | 1.19A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() S1210R-393K API Delevan Inc. | 3594 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 179mA | - | 3225 | 1210 | - | - | 39μH | 2.5MHz | 5Ohm Max | 179mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-822K API Delevan Inc. | 2040 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 372mA | - | 4532 | 1812 | - | - | 8.2μH | 7.9MHz | 1.44Ohm Max | 372mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PTHF100-50SM API Delevan | 8 |
| - | 17 Weeks | - | - | 100 | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | - | - | Bulk | - | - | - | 10% | e0 | no | Active | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | YES | 1 | 17.02mm | Rectangular | - | - | - | - | - | - | 100 μH | 0.001MHz | - | 3.14A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 7067 | 550mOhm | 100 µH | - | - | 10.16mm | - | 17.78mm | 17.02mm | No | RoHS Compliant | - | ||
![]() S1008R-272K API Delevan Inc. | 2302 |
| - | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | 100mg | RECTANGULAR PACKAGE | 55MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 365mA | - | 2520 | 1008 | - | - | 2.7μH | 7.9MHz | 850mOhm Max | 365mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-104K API Delevan Inc. | 1037 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | NO | 1 | - | Tubular | 2.815A | - | - | - | 27.9mm | - | 100μH | 1kHz | 84mOhm Max | 2.815A | POWER INDUCTOR | - | - | - | - | - | 1.7A | - | - | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-90H API Delevan Inc. | 529 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 6.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±3% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 120mA | - | - | - | 36.58mm | - | 200μH | 790kHz | 7.1Ohm Max | 120mA | RF INDUCTOR | - | 65 @ 790kHz | - | 65 | - | - | 65 | - | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641R-473K API Delevan Inc. | 338 |
| - | 6 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 1g | TUBULAR PACKAGE | 27MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 200mA | - | - | - | 36.6mm | - | 47μH | 2.5MHz | 2.11Ohm Max | 200mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 175mA | 50 | - | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-103K API Delevan Inc. | 332 |
| - | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1.000001g | TUBULAR PACKAGE | 46MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75088 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 228mA | - | - | - | 36.58mm | - | 10μH | 7.9MHz | 1.62Ohm Max | 228mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-222K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 95MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 202mA | - | - | - | 38.1mm | - | 2.2μH | 7.9MHz | 1.1Ohm Max | 202mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | - | 45 | - | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-96J API Delevan | In Stock | - | - | - | Through Hole | - | - | - | WIRE | - | - | TUBULAR PACKAGE | 640MHz | Phenolic | - | Bulk | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | - | Tin (Sn) | 125°C | -55°C | 8504.50.80.00 | TR, 14 INCH | Unshielded | 1 | - | Tubular | 1.3A | MS75083 | - | - | - | - | 120 nH | 25MHz | - | 1.3A | RF INDUCTOR | - | - | Axial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 90mOhm | 0.12 μH | - | 2.41mm | - | - | 6.35mm | - | No | RoHS Compliant | - | ||
![]() 3094-474KS API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.4MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 3094 | 0.155Lx0.125W 3.93mmx3.17mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.38mm | Rectangular | 37mA | - | - | - | - | - | 470μH | 790kHz | 35Ohm Max | 37mA | RF INDUCTOR | DUAL ENDED | 35 @ 790kHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | 1613 | - | - | - | - | 3.56mm | 0.133 3.38mm | - | - | No | Non-RoHS Compliant | Contains Lead |