- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1641R-102K API Delevan Inc. | 375 |
| - | - | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 140MHz | Iron | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 1.09A | MS75088 | - | - | 36.58mm | - | 1μH | 25MHz | 70mOhm Max | 1.09A | RF INDUCTOR | - | 44 @ 25MHz | 44 | - | - | 44 | - | - | 4.11mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-44J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | MS75084 | - | - | 38.1mm | 0.508 mm | 10μH | 7.9MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 55 @ 7.9MHz | 55 | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() 2510R-14K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 380MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 415mA | - | - | - | - | - | 390nH | 25MHz | 600mOhm Max | 415mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-683J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 183mA | - | 4532 | 1812 | - | - | 68μH | 2.5MHz | 6Ohm Max | 183mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4494-566 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 190kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.29mm | - | 70mA | - | - | - | - | - | 56mH | 79kHz | 27Ohm Max | 70mA | RF INDUCTOR | DUAL IN-LINE | 130 @ 79kHz | 130 | - | 3mA | 130 | - | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-685 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | 550kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | e3 | no | Active | - | 8 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 10.29mm | - | 180mA | - | - | - | - | - | 6.8mH | 250kHz | 4Ohm Max | 180mA | RF INDUCTOR | DUAL IN-LINE | 100 @ 250kHz | 100 | - | 12mA | 100 | - | - | - | 5.969mm | 0.235 5.97mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-686 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 180kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | - | - | Active | - | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 60mA | - | Unshielded | - | 10.29mm | - | 60mA | - | - | - | - | - | 68mH | 79kHz | 35Ohm Max | 60mA | - | - | 120 @ 79kHz | - | - | 3mA | 120 | - | - | - | 5.969mm | 0.235 5.97mm | 11.43mm | 11.049mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-225 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.2MHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | - | - | Active | - | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 400mA | - | Unshielded | - | 10.29mm | - | 400mA | - | - | - | - | - | 2.2mH | 250kHz | 790mOhm Max | 400mA | - | - | 100 @ 250kHz | - | - | 20mA | 100 | - | - | - | 5.969mm | 0.235 5.97mm | 11.43mm | 9.906mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4494-826 API Delevan Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 160kHz | Ferrite | -20°C~80°C | Tape & Reel (TR) | 2002 | 4494 | 0.450Lx0.390W 11.43mmx9.91mm | ±25% | - | - | Active | - | - | SMD/SMT | - | Wirewound | - | 80°C | -20°C | Wirewound | - | 55mA | - | Unshielded | - | 10.29mm | - | 55mA | - | - | - | - | - | 82mH | 79kHz | 43Ohm Max | 55mA | - | - | 120 @ 79kHz | - | - | 2mA | 120 | - | - | - | 5.969mm | 0.235 5.97mm | 11.43mm | 11.049mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-333K API Delevan Inc. | In Stock | - | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 34MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e1 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 248mA | MS75089 | - | - | 36.6mm | - | 33μH | 2.5MHz | 1.37Ohm Max | 248mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 190mA | 45 | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S0603-221NJ1C API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Alumina | -55°C~125°C | Bulk | 2012 | S0603 | 0.062Lx0.035W 1.58mmx0.89mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | 250mA | - | - | - | - | - | 220nH | 100MHz | 1.7Ohm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 100MHz | 22 | - | - | - | - | 0.25A | - | - | 0.040 1.02mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 1641-822K API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 50MHz | Iron | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 250mA | - | - | - | 36.58mm | - | 8.2μH | 7.9MHz | 1.32Ohm Max | 250mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-564M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 550mA | - | - | - | - | - | 560μH | 1kHz | 1Ohm Max | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-184M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.3A | - | - | - | - | - | 180μH | 1kHz | 360mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD127-123M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 4.9A | - | - | - | - | - | 12μH | 1kHz | 45mOhm Max | 4.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-273M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.3A | - | - | - | - | - | 27μH | 1kHz | 85mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-183M API Delevan Inc. | 954100 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 3A | - | - | - | - | - | 18μH | 1kHz | 70mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SPD125-563M API Delevan Inc. | 954100 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD125 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.6A | - | - | - | - | - | 56μH | 1kHz | 135mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 4747 | - | - | 6mm | 0.236 6.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922-04L API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 4.34A | - | - | - | - | - | 1.8μH | 1kHz | 21mOhm Max | 4.34A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-183K API Delevan Inc. | 6 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 45MHz | Ferrite | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 305mA | MS75089 | - | - | 36.6mm | - | 18μH | 2.5MHz | 890mOhm Max | 305mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 235mA | 45 | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |