- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD127-563M API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 2.3A | - | - | - | - | - | - | 56μH | 1kHz | 120mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | - | 8.001mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922-45L API Delevan Inc. | 5 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 103mA | - | Unshielded | - | 6.35mm | - | 103mA | - | - | - | - | - | - | 4.7mH | 1kHz | 37Ohm Max | 103mA | - | - | - | - | - | - | 103mA | - | - | - | - | - | 5.84mm | 0.230 5.84mm | 12.827mm | 6.35mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-76J API Delevan Inc. | 7502 | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 9.5MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS90538 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 151mA | - | - | - | - | 36.6mm | - | 100μH | 2.5MHz | 4.5Ohm Max | 151mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-332K API Delevan Inc. | 43 |
| - | - | Through Hole | Through Hole | Axial | - | WIRE | - | 1.000001g | TUBULAR PACKAGE | 85MHz | Iron | - | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 490mA | MS75088 | - | - | - | 36.58mm | - | 3.3μH | 7.9MHz | 350mOhm Max | 490mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | - | 44 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-223J API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 250mA | - | 4532 | - | - | - | - | 22μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1026-12K API Delevan Inc. | 11 | - | - | 16 Weeks | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 750MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1026 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | - | - | - | 8504.50.80.00 | 1.5A | TR, 14 INCH | NO | 1 | - | Tubular | - | MS75083 | - | - | - | 38.1mm | 0.508 mm | 68nH | 25MHz | 60mOhm Max | - | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | - | - | - | - | 1.5A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1210-823J API Delevan Inc. | 9 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 136mA | - | 3225 | - | - | - | - | 82μH | 2.5MHz | 10Ohm Max | 136mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812R-103KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 10 μH | - | - | 550mA | - | - | - | - | - | - | - | - | - | 608mOhm | - | - | 3.4mm | - | 4.73mm | 3.4mm | - | RoHS Compliant | - | ||
![]() S1812-393K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 250mA | - | 4532 | 1812 | - | - | - | 39μH | 2.5MHz | 3.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-682J API Delevan Inc. | 28 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 274mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 2Ohm Max | 274mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-56J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 14.5MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 198mA | - | - | - | - | 36.6mm | - | 39μH | 2.5MHz | 2.6Ohm Max | 198mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330-563K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 442mA | - | - | - | - | - | - | 56μH | 1kHz | 900mOhm Max | 442mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 216mA | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 9405-10 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | - | 130MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 125°C | -55°C | - | - | 1.72A | - | Shielded | - | - | - | 1.72A | - | - | - | - | - | - | 680nH | 25MHz | 73mOhm Max | 1.72A | - | - | 51 @ 25MHz | Radial | - | - | - | 51 | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 9405R-10 API Delevan Inc. | 23 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 130MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405R | 0.380Dia 9.65mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 1.72A | - | - | - | - | 4.75mm | - | 680nH | 25MHz | 73mOhm Max | 1.72A | RF INDUCTOR | - | 51 @ 25MHz | - | - | VARIABLE INDUCTOR | - | 51 | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160R-181HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 390MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 1.125A | - | - | - | - | - | - | 180nH | 25MHz | 100mOhm Max | 1.125A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | - | ||
![]() 160-331HS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 230MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 950mA | - | - | - | - | - | - | 330nH | 25MHz | 140mOhm Max | 950mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 160-224GS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 70mA | - | - | - | - | - | - | 220μH | 790kHz | 28Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 32 @ 790kHz | - | 32 | GENERAL PURPOSE INDUCTOR | - | 32 | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 2727-19G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | 4.4MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | - | 100mA | - | Unshielded | - | 4.06mm | - | 100mA | - | - | - | 5.33mm | - | - | 330μH | 790kHz | 19Ohm Max | 100mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | - | ||
![]() 3094-824FS API Delevan Inc. | 14 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1.8MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 26mA | - | - | - | - | - | - | 820μH | 790kHz | 70Ohm Max | 26mA | RF INDUCTOR | DUAL ENDED | 30 @ 790kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 3094R-153FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 22MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 115mA | - | - | - | - | - | - | 15μH | 2.5MHz | 3.7Ohm Max | 115mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | - | 60 | - | - | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | - |