- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD127R-103M API Delevan Inc. | 500 | - | - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 5.4A | - | - | - | - | - | 10μH | 100kHz | 40mOhm Max | 5.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | 8.001mm | 0.315 8.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4426-8 API Delevan Inc. | 290 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.6GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.270Lx0.120W 6.86mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn90Pb10) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | - | 28nH | 150MHz | 75mOhm | 3A | RF INDUCTOR | DUAL ENDED | 105 @ 150MHz | 105 | - | - | 105 | 2712 | - | - | - | 3.18mm | 0.125 3.18mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() MIL4922-12L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.51A | MIL-PRF-27/367 | - | - | - | - | 8.2μH | 1kHz | 63mOhm Max | 2.51A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008R-471K API Delevan Inc. | 977 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | 215MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 846mA | - | 2520 | 1008 | - | - | 470nH | 25MHz | 210mOhm Max | 846mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-224K API Delevan Inc. | In Stock | - | - | - | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | 8504.50.80.00 | 130mA | TR, 14 INCH | Shielded | 1 | - | Tubular | - | MS75089 | - | - | 36.58mm | 0.635 mm | 220μH | 0.79MHz | 5Ohm Max | - | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 80mA | - | - | 0.13A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8532R-34L API Delevan Inc. | In Stock | - | - | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 560mA | - | - | - | - | - | 560μH | 1kHz | 1.14Ohm Max | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 270mA | - | - | - | - | - | 7.26mm | 0.286 7.26mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-823J API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 136mA | - | 3225 | 1210 | - | - | 82μH | 2.5MHz | 10Ohm Max | 136mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() SPD62R-153M API Delevan Inc. | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | 1.2A | - | - | - | - | - | 15μH | 1kHz | 300mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2624 | - | - | - | 3mm | 0.118 3.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() SP1210R-152K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.08A | - | 3225 | 1210 | - | - | 1.5μH | 100kHz | 175mOhm Max | 1.08A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.06A | - | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() ER1025-82KR API Delevan Inc. | 12 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 299.994654mg | TUBULAR PACKAGE | 6.5MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-39010/10, ER1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | 36.53mm | 0.51 mm | 390μH | - | 35Ohm Max | 40mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() SP1210R-821K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 1.25A | - | 3225 | 1210 | - | - | 820nH | 100kHz | 133mOhm Max | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.42A | - | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() 1782-31J API Delevan Inc. | 48 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 299.994654mg | TUBULAR PACKAGE | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1782 | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 270mA | - | - | - | 38.1mm | - | 3μH | 7.9MHz | 850mOhm Max | 270mA | RF INDUCTOR | - | 37 @ 7.9MHz | 37 | - | - | - | - | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4590R-154K API Delevan Inc. | 809 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 2.27A | - | - | - | 27.9mm | - | 150μH | 1kHz | 129mOhm Max | 2.27A | POWER INDUCTOR | - | - | - | - | 1.4A | - | - | - | 1kHz | 11.6mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-821H API Delevan Inc. | 46 |
| - | - | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 180MHz | Phenolic | -55°C~105°C | Tape & Reel (TR) | 2010 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±3% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 375mA | MS75087 | - | - | 36.58mm | - | 820nH | 25MHz | 590mOhm Max | 375mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1641-563K API Delevan Inc. | 601 |
| - | 6 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 1g | TUBULAR PACKAGE | 25MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75089 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 194mA | - | - | - | 36.6mm | - | 56μH | 2.5MHz | 2.23Ohm Max | 194mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | 160mA | 50 | - | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HF1008-332K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | HF1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.66mm | Rectangular | 280mA | - | 2520 | 1008 | - | - | 3.3μH | 7.9MHz | 1.9Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-683K API Delevan Inc. | 10 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 7.6MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 215mA | - | 4532 | 1812 | - | - | 68μH | 2.5MHz | 4.3Ohm Max | 215mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() SP1210R-223K API Delevan Inc. | 43 |
| - | 9 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 306mA | - | 3225 | 1210 | - | - | 22μH | 100kHz | 2.2Ohm Max | 306mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 275mA | - | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() SP1210R-103K API Delevan Inc. | 23 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | SP1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 464mA | - | 3225 | 1210 | - | - | 10μH | 100kHz | 960mOhm Max | 464mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 410mA | - | - | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | - | ||
![]() SP1008R-333K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 152mA | - | 2520 | 1008 | - | - | 33μH | 100kHz | 4.9Ohm Max | 157mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | - |