- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022-272H API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 120MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2015 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR | NO | 1 | 6.35mm | Epoxy Molded | 550mA | - | - | - | - | - | - | 2.7μH | 7.9MHz | 1.2Ohm Max | 550mA | RF INDUCTOR | DUAL ENDED | 33 @ 7.9MHz | 33 | GENERAL PURPOSE INDUCTOR | - | 33 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() P3519R-391J API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 3.81A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 390nH | - | 20mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.92A | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() 2474-27L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.04A | - | - | - | 36.6mm | - | - | 150μH | 1kHz | 330mOhm Max | 1.04A | POWER INDUCTOR | - | - | - | - | 520mA | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-30L API Delevan Inc. | 41 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 800mA | - | - | - | 36.6mm | - | - | 270μH | 1kHz | 557mOhm Max | 800mA | POWER INDUCTOR | - | - | - | - | 390mA | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2474-18L API Delevan Inc. | 5 |
| - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.25A | - | - | - | 36.6mm | - | - | 27μH | 1kHz | 70mOhm Max | 2.25A | POWER INDUCTOR | - | - | - | - | 1.2A | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ER1641-101JS API Delevan Inc. | 21 |
| - | 10 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | 250MHz | Phenolic | - | -55°C~105°C | Tape & Reel (TR) | 2012 | ER1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±5% | - | - | Active | Not Applicable | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.79A | - | - | - | 36.53mm | - | 0.635 mm | 100nH | 25MHz | 25mOhm Max | - | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | 50 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIL8532-19L API Delevan Inc. | 46 |
| - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | 2.17A | - | - | - | - | - | - | 33μH | 1kHz | 75mOhm Max | 2.17A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.1A | - | 8632 | - | - | 7.26mm | 0.286 7.26mm | No | Non-RoHS Compliant | - | ||
![]() S4924R-224K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 247mA | - | - | - | - | - | - | 220μH | 790kHz | 5Ohm Max | 247mA | RF INDUCTOR | DUAL ENDED | 55 @ 790kHz | 55 | GENERAL PURPOSE INDUCTOR | 67mA | 55 | 5225 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | - | ||
![]() PT5R-700HM API Delevan Inc. | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | Bulk | 2010 | PTR | 0.650Dia 16.51mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | Tin/Copper (Sn99.3Cu0.7) | - | - | - | YES | 1 | - | Cylindrical | 7.4A | - | - | - | 12.7mm | 15.24mm | 0.81 mm | 5μH | 1kHz | 12mOhm Max | 7.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 8.38mm | 0.450 11.43mm | No | ROHS3 Compliant | - | ||
![]() 1812R-330K API Delevan Inc. | 16 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 1A | - | 4532 | 1812 | - | - | - | 33nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.190 4.83mm | No | ROHS3 Compliant | - | ||
![]() 2510-08K API Delevan Inc. | 9 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 480MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 635mA | - | - | - | - | - | - | 220nH | 25MHz | 260mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537R-51J API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | 19MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | 36.58mm | - | 0.635 mm | 33μH | 2.5MHz | 3Ohm Max | - | RF INDUCTOR | - | 65 @ 2.5MHz | 65 | - | - | - | - | 0.185A | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1025R-12J API Delevan Inc. | 16 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | - | 330MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 660mA | MS75083 | - | - | 38.1mm | - | - | 470nH | 25MHz | 350mOhm Max | 660mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | - | 30 | - | - | 2.41mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510R-10K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 440MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 510mA | - | - | - | - | - | - | 270nH | 25MHz | 400mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() 2510R-24K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 180MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 418mA | - | - | - | - | - | - | 1μH | 7.9MHz | 270mOhm Max | 418mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() 2510R-18K API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 240MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 500mA | - | - | - | - | - | - | 560nH | 25MHz | 190mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() 2474-16L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.84A | - | - | - | 36.6mm | - | - | 18μH | 1kHz | 44mOhm Max | 2.84A | POWER INDUCTOR | - | - | - | - | 1.5A | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P3519R-471J API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±5% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 3.63A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 470nH | - | 20mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.3A | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519R-472K API Delevan Inc. | 48 |
| - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 1.61A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 110mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.99A | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() P3519-823K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | - | P3519 | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | 8504.50.80.00 | 390mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 82μH | - | 1.96Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 480mA | - | - | - | - | - | 0.185 4.70mm | - | Non-RoHS Compliant | - |