- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIL8532-51L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 100mA | - | - | - | - | - | 15mH | 1kHz | 36Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 50mA | - | 8632 | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-47J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 25MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 198mA | - | - | - | 36.58mm | 0.635 mm | 27μH | 2.5MHz | 2.6Ohm Max | - | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | - | - | - | 0.198A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1537-51J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 19MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | 36.58mm | 0.635 mm | 33μH | 2.5MHz | 3Ohm Max | - | RF INDUCTOR | - | 65 @ 2.5MHz | - | 65 | - | - | - | - | - | 0.185A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1812R-220M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | 1812 | - | - | 22nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-270M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 1A | - | - | - | - | - | 27nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() MIL4922-271L API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~130°C | Tape & Reel (TR) | 2013 | MIL4922 | 0.520Lx0.250W 13.21mmx6.35mm | ±15% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 6.75A | MIL-PRF-27/367 | - | - | - | - | 270nH | 1kHz | 8.5mOhm Max | 6.75A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1537R-07K API Delevan Inc. | 13 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 280MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.29A | - | - | - | 36.58mm | - | 560nH | 25MHz | 135mOhm Max | 1.29A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | - | - | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MIL8532-17L API Delevan Inc. | 46 |
| - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 2.66A | - | - | - | - | - | 22μH | 1kHz | 50mOhm Max | 2.66A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | 8632 | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() MIL8532-14L API Delevan Inc. | 46 |
| - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR | NO | 1 | 8.38mm | Epoxy Molded | 3.09A | - | - | - | - | - | 12μH | 1kHz | 37mOhm Max | 3.09A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.8A | - | 8632 | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() S4924R-223K API Delevan Inc. | 46 |
| - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 41MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S4924R | 0.520Lx0.250W 13.21mmx6.35mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 561mA | - | - | - | - | - | 22μH | 2.5MHz | 960mOhm Max | 561mA | RF INDUCTOR | DUAL ENDED | 45 @ 2.5MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 210mA | 45 | 5225 | - | - | - | - | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 8532-15L API Delevan Inc. | 46 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.97A | - | - | - | - | - | 15μH | 1kHz | 40mOhm Max | 2.97A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.6A | - | - | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-18K API Delevan Inc. | 900 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 150MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS18130 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 590mA | - | - | - | 36.6mm | - | 1.8μH | 7.9MHz | 650mOhm Max | 590mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-32J API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 55MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 450mA | - | - | - | 36.58mm | - | 6.8μH | 7.9MHz | 500mOhm Max | 450mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | - | - | 50 | - | - | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() P1812-682K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 600mA | - | 4532 | 1812 | - | - | 6.8μH | 1kHz | 472mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 990mA | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1812-472K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 650mA | - | 4532 | 1812 | - | - | 4.7μH | 1kHz | 401mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.131A | - | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-333J API Delevan Inc. | 28 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | J BEND | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 135mA | - | - | - | - | - | 33μH | 2.5MHz | 8Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | - | 2.413mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() M39010/08BR68KR API Delevan | In Stock | - | - | - | - | - | Molded | NO | WIRE | - | - | TUBULAR PACKAGE | - | Phenolic | - | - | Bulk | - | ER | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | TR | NO | 1 | - | - | - | MIL-PRF-39010/08 | - | - | - | 0.51 mm | 680 nH | 25MHz | - | 495mA | RF INDUCTOR | - | - | Axial | 28 | GENERAL PURPOSE INDUCTOR | - | - | - | 600mOhm | - | 0.68 µH | 275MHz | - | - | - | 6.6mm | - | No | RoHS Compliant | - | ||
![]() 1210-821K API Delevan | 24 |
| Datasheet | - | Surface Mount | - | - | - | J BEND | - | - | RECTANGULAR PACKAGE | 140MHz | Ferrite | - | - | Cut Tape (CT) | 2005 | - | - | 10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | 556mA | - | 3225 | 1210 | - | - | 820 nH | 25MHz | - | 556mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 670mOhm | - | 0.82 μH | - | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | Contains Lead | ||
![]() 1331-562K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | TR, 13 Inch | YES | 1 | 3.18mm | - | 124mA | - | - | - | - | - | 5.6μH | 7.9MHz | 2.9Ohm Max | 124mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 3313 | - | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 9405R-52 API Delevan Inc. | 6 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 1.2MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405R | 0.380Dia 9.65mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | 75.5mA | - | - | - | 4.75mm | - | 2.2mH | 250kHz | 38Ohm Max | 75.5mA | RF INDUCTOR | - | 42 @ 250kHz | - | - | VARIABLE INDUCTOR | - | 42 | - | - | - | - | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | ROHS3 Compliant | - |