- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3094-103GS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 29MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094 | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 120mA | - | - | - | - | 10μH | 7.9MHz | 3.5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | Non-RoHS Compliant | ||
![]() 3094R-104GS API Delevan Inc. | 23 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 62mA | - | - | - | - | 100μH | 2.5MHz | 13Ohm Max | 62mA | RF INDUCTOR | DUAL ENDED | 60 @ 2.5MHz | - | 60 | GENERAL PURPOSE INDUCTOR | 60 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | ||
![]() 3094R-682GS API Delevan Inc. | 23 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 37MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 140mA | - | - | - | - | 6.8μH | 7.9MHz | 2.4Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | ||
![]() 160-154GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 5.6MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 80mA | - | - | - | - | 150μH | 790kHz | 18Ohm Max | 80mA | RF INDUCTOR | DUAL ENDED | 32 @ 790kHz | - | 32 | GENERAL PURPOSE INDUCTOR | 32 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | ||
![]() 160-223GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 18MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | - | NO | 1 | 3.18mm | Chip | 150mA | - | - | - | - | 22μH | 2.5MHz | 5.5Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 47 @ 2.5MHz | - | 47 | GENERAL PURPOSE INDUCTOR | 47 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | ||
![]() 2727R-15G API Delevan Inc. | 2980 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 7.3MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727R | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 115mA | - | Unshielded | - | 4.06mm | - | 115mA | - | 5.33mm | - | - | 150μH | 790kHz | 14Ohm Max | 115mA | - | - | 45 @ 790kHz | Radial | - | - | 45 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | ROHS3 Compliant | ||
![]() 160R-823GS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 8.6MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 160R | 0.150Lx0.120W 3.81mmx3.05mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 95mA | - | - | - | - | 82μH | 2.5MHz | 14Ohm Max | 95mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | ROHS3 Compliant | ||
![]() 3094R-822FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 34MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 130mA | - | - | - | - | 8.2μH | 7.9MHz | 3Ohm Max | 130mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | ||
![]() 3094R-103FS API Delevan Inc. | 6 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 29MHz | Iron | ROHS COMPLIANT | -55°C~125°C | Tape & Reel (TR) | 2010 | 3094R | 0.163Lx0.133W 4.14mmx3.38mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.38mm | Epoxy Encapsulated | 120mA | - | - | - | - | 10μH | 7.9MHz | 3.5Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 65 @ 7.9MHz | - | 65 | GENERAL PURPOSE INDUCTOR | 65 | - | - | 3.56mm | 0.140 3.56mm | - | - | No | ROHS3 Compliant | ||
![]() 2727-11F API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 11MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 165mA | - | Unshielded | - | 4.06mm | - | 165mA | - | 5.33mm | - | - | 68μH | 2.5MHz | 6.8Ohm Max | 165mA | - | - | 80 @ 2.5MHz | Radial | - | - | 80 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.064mm | No | Non-RoHS Compliant | ||
![]() 160-391FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 210MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 890mA | - | - | - | - | 390nH | 25MHz | 160mOhm Max | 890mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-121G API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 400MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±2% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 710mA | - | - | - | - | 120nH | 25MHz | 200mOhm Max | 710mA | RF INDUCTOR | DUAL ENDED | 42 @ 25MHz | - | 42 | GENERAL PURPOSE INDUCTOR | 42 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 100R-221G API Delevan Inc. | In Stock | - | - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 250MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 274mA | MS21367 | 2.41mm | 5.33mm | - | 220nH | 25MHz | 210mOhm Max | 274mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 100R-471G API Delevan Inc. | 2558 |
| - | 15 Weeks | Free Hanging | Free Hanging (In-Line) | Nonstandard, 2 Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 175MHz | Iron | - | -55°C~105°C | Bulk | 2010 | 100R | 0.100Lx0.100W 2.54mmx2.54mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag3.8Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Epoxy Encapsulated | 225mA | MS21367 | 2.41mm | 5.33mm | - | 470nH | 25MHz | 310mOhm Max | 225mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | Radial | 40 | GENERAL PURPOSE INDUCTOR | 40 | 1010 | - | 1.65mm | 0.065 1.65mm | - | - | No | ROHS3 Compliant | ||
![]() 106-331F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 200MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 500mA | - | - | - | - | 330nH | 25MHz | 400mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | - | 45 | GENERAL PURPOSE INDUCTOR | 45 | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 106-682F API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | ONE SURFACE | 2 | 200.005886mg | RECTANGULAR PACKAGE | 40MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 106 | 0.155Lx0.110W 3.94mmx2.79mm | ±1% | e4 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Gold (Au) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.79mm | Wirewound | 180mA | - | - | - | - | 6.8μH | 7.9MHz | 2.8Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 36 @ 7.9MHz | - | 36 | GENERAL PURPOSE INDUCTOR | - | 1611 | - | 1.91mm | 0.075 1.90mm | - | - | No | Non-RoHS Compliant | ||
![]() 1537R-42J API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 34MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2010 | 1537R | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 213mA | - | - | 36.58mm | - | 18μH | 2.5MHz | 2.25Ohm Max | 213mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | 75 | - | 3.96mm | - | - | - | - | No | ROHS3 Compliant | ||
![]() 9406R-22 API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | WIRE | - | - | PCB MOUNT HORIZONTAL ADJUSTER | 27MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9406R | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | YES | 1 | 9.53mm | - | 410mA | - | - | 4.75mm | 0.508 mm | 6.8μH | 7.9MHz | 1.3Ohm Max | 410mA | RF INDUCTOR | - | 72 @ 7.9MHz | Pin | - | VARIABLE INDUCTOR | 72 | - | - | 9.53mm | 0.375 9.53mm | - | - | No | ROHS3 Compliant | ||
![]() 9405-34 API Delevan Inc. | 14 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 7MHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 223mA | - | - | 4.75mm | - | 68μH | 2.5MHz | 4.35Ohm Max | 223mA | RF INDUCTOR | - | 70 @ 2.5MHz | - | - | VARIABLE INDUCTOR | 70 | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant | ||
![]() 9405-54 API Delevan Inc. | 6 |
| - | 30 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | WIRE | - | - | PCB MOUNT VERTICAL ADJUSTER | 850kHz | Ferrite | - | -55°C~125°C | Bulk | 2010 | 9405 | 0.380Dia 9.65mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 69.5mA | - | - | 4.75mm | - | 3.3mH | 250kHz | 45Ohm Max | 69.5mA | RF INDUCTOR | - | 42 @ 250kHz | - | - | VARIABLE INDUCTOR | 42 | - | 9.65mm | 12.7mm | 0.500 12.70mm | - | - | No | Non-RoHS Compliant |