- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1537-58J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 13.7MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 194mA | - | - | - | 36.6mm | - | 43μH | 2.5MHz | 2.7Ohm Max | 194mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | - | 60 | - | - | - | 3.96mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 9406-01 API Delevan Inc. | In Stock | - | - | 30 Weeks | - | Through Hole | Through Hole | Radial, Horizontal, 4 Leads | - | - | - | 4.000004g | - | 250MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 9406 | 0.500Lx0.375W 12.70mmx9.53mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | 125°C | -55°C | - | 2.69A | - | Shielded | - | 9.53mm | - | 2.69A | - | - | - | - | - | 100nH | 25MHz | 30mOhm Max | 2.69A | - | - | 45 @ 25MHz | Pin | - | - | - | - | - | - | - | - | 9.53mm | 0.375 9.53mm | 12.7mm | 9.525mm | No | Non-RoHS Compliant | - | ||
![]() DC780R-564K API Delevan Inc. | 29 |
| - | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC780R | 0.772Dia 19.60mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.6A | - | - | - | 19.05mm | 14.986mm | 560μH | 1kHz | 388mOhm Max | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | 4.6A | - | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-76K API Delevan Inc. | 2500 |
| - | 16 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 9MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 52mA | MS75085 | - | - | 38.1mm | - | 220μH | 790kHz | 21Ohm Max | 52mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-151K API Delevan Inc. | 32661 |
| - | 20 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 390MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 1.347A | - | 4532 | 1812 | - | - | 150nH | 25MHz | 110mOhm Max | 110mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2890R-03K API Delevan Inc. | In Stock | - | - | 15 Weeks | Copper, Tin | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2010 | 2890R | 0.280Diax0.900L 7.11mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 1.79A | - | - | - | 36.58mm | - | 1.8μH | 7.9MHz | 135mOhm Max | 1.79A | RF INDUCTOR | - | 60 @ 7.9MHz | - | 60 | - | - | 60 | - | - | - | 7.11mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 2474R-22L API Delevan Inc. | 5 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.65A | - | - | - | 36.6mm | - | 56μH | 1kHz | 130mOhm Max | 1.65A | POWER INDUCTOR | - | - | - | - | - | 850mA | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5500R-686K API Delevan Inc. | 61 |
| - | 5 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | 2011 | 5500R | 1.050Lx0.495W 26.67mmx12.57mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 52.8Ohm | - | - | - | 8504.50.80.00 | - | TR, Paper, 13 Inch | NO | 1 | 12.96mm | Rectangular | 140mA | - | - | - | - | - | 68mH | 1kHz | 52.8Ohm Max | 140mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 70mA | - | - | - | - | - | 13.21mm | 0.520 13.21mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1025R-00K API Delevan Inc. | In Stock | - | - | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | 600MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 1.23A | MS75083 | - | - | 38.1mm | - | 150nH | 25MHz | 100mOhm Max | 1.23A | RF INDUCTOR | - | 38 @ 25MHz | - | 38 | - | - | 38 | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4470-10K API Delevan Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 57.6MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 4470 | 0.310Diax0.910L 7.87mmx23.11mm | ±10% | - | - | Active | Not Applicable | - | Axial | - | Molded | - | - | 125°C | -55°C | - | 3A | - | Unshielded | - | - | - | 3A | - | - | - | 33mm | - | 5.6μH | 7.9MHz | 60mOhm Max | 3A | - | - | 65 @ 7.9MHz | Axial | - | - | - | 65 | - | - | - | 7.87mm | - | - | 23.11mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630R-154K API Delevan Inc. | 272 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 111Ohm | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.97A | - | - | - | 19.05mm | 12.192mm | 150μH | 10kHz | 111mOhm Max | 2.97A | POWER INDUCTOR | - | - | - | - | - | 5.6A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4590R-684K API Delevan Inc. | 376 |
| - | 5 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 1.08A | - | - | - | 27.9mm | - | 680μH | 1kHz | 570mOhm Max | 1.08A | POWER INDUCTOR | - | - | - | - | - | 670mA | - | - | - | 1kHz | 11.6mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022R-202J API Delevan Inc. | In Stock | - | - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | 140MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2012 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | 675mA | - | Unshielded | - | 6.35mm | - | 675mA | - | 4532 | 1812 | - | - | 2μH | 7.9MHz | 800mOhm Max | 675mA | - | - | 33 @ 7.9MHz | - | - | - | - | 33 | - | - | - | - | 5.84mm | 0.230 5.84mm | 13.208mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() 2474R-08L API Delevan Inc. | 41 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | Ferrite | -55°C~125°C | Bulk | 2005 | 2474R | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 4.56A | - | - | - | 36.6mm | - | 3.9μH | 1kHz | 17mOhm Max | 4.56A | POWER INDUCTOR | - | - | - | - | - | 3.2A | - | - | - | - | 6.1mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1331-102K API Delevan Inc. | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | 3.18mm | - | 385mA | - | - | - | - | - | 1μH | 25MHz | 300mOhm Max | 385mA | RF INDUCTOR | DUAL ENDED | 37 @ 25MHz | - | 37 | GENERAL PURPOSE INDUCTOR | - | 37 | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-822K API Delevan Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | 305mA | - | 3225 | - | - | - | 8.2μH | 7.9MHz | 2Ohm Max | 305mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-180NJ1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 235mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 180nH | 150MHz | 770mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 150MHz | - | 25 | - | - | - | - | 0.235A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-18N0J1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-1N60J1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 8.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 1A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 1.6nH | 250MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | - | - | 1A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() C0603C-16N0J1T1 API Delevan Inc. | 6 |
| - | 15 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 16nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | - | - | 0.645A | - | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - |