- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1025-82K API Delevan Inc. | 507 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | - | 6.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 40mA | MS75085 | - | - | 38.1mm | - | - | 390μH | 790kHz | 35Ohm Max | 40mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | - | 30 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2510R-44J API Delevan Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 64MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510R | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 114mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 3.6Ohm Max | 114mA | RF INDUCTOR | DUAL ENDED | 35 @ 7.9MHz | 35 | GENERAL PURPOSE INDUCTOR | - | 35 | - | - | - | 2.79mm | 0.110 2.79mm | No | ROHS3 Compliant | - | ||
![]() C0603C-18N0G1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 3.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±2% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 18nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() DC630-154K API Delevan Inc. | 6 |
| - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | 111Ohm | Tin/Lead (Sn/Pb) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 2.97A | - | - | - | 19.05mm | 12.192mm | - | 150μH | 10kHz | 111mOhm Max | 2.97A | POWER INDUCTOR | - | - | - | - | 5.6A | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630R-223K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 6.26A | - | - | - | 19.05mm | 11.684mm | 1.016 mm | 22μH | 10kHz | 25mOhm Max | 6.26A | POWER INDUCTOR | - | - | - | - | 14.5A | - | - | - | - | 20.57mm | 0.830 21.08mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2510-30J API Delevan Inc. | 6 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 125MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2010 | 2510 | 0.255Lx0.105W 6.48mmx2.67mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 2.67mm | - | 283mA | - | - | - | - | - | - | 1.8μH | 7.9MHz | 590mOhm Max | 283mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.79mm | 0.110 2.79mm | No | Non-RoHS Compliant | - | ||
![]() P3519R-332K API Delevan Inc. | In Stock | - | - | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | -55°C~130°C | Tape & Reel (TR) | - | P3519R | 0.358Lx0.190W 9.09mmx4.83mm | ±10% | - | - | Active | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | 1.76A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 100mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.38A | - | - | - | - | - | 0.185 4.70mm | - | ROHS3 Compliant | - | ||
![]() 1945-31J API Delevan Inc. | 1259 |
| - | 15 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | 3.2MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1945 | 0.181Diax0.433L 4.59mmx11.01mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | - | 128mA | - | - | - | 33mm | - | - | 470μH | 790kHz | 10.9Ohm Max | 128mA | RF INDUCTOR | - | 65 @ 790kHz | 65 | - | - | 65 | - | - | 4.9mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2534R-28K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | 1.15MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 118mA | - | - | 5.33mm | 41.15mm | - | 0.508 mm | 1.5mH | 250kHz | 12Ohm Max | 118mA | RF INDUCTOR | - | 90 @ 250kHz | 90 | - | - | 90 | - | - | - | 8.76mm | 0.345 8.76mm | No | ROHS3 Compliant | - | ||
![]() 2534R-00K API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | 4MHz | Ferrite | -55°C~125°C | Bulk | 2010 | 2534R | 0.250Dia 6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 330mA | - | - | 5.33mm | 41.15mm | - | - | 100μH | 790kHz | 1.5Ohm Max | 330mA | RF INDUCTOR | - | 100 @ 790kHz | 100 | - | - | 100 | - | - | 6.35mm | 8.76mm | 0.345 8.76mm | No | ROHS3 Compliant | - | ||
![]() 1812-470M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 870mA | - | 4532 | - | - | - | - | 47nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-181K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 400MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 757mA | - | 4532 | - | - | - | - | 180nH | 25MHz | 350mOhm Max | 757mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-270M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 1A | - | 4532 | - | - | - | - | 27nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-64K API Delevan Inc. | 9 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 300mg | TUBULAR PACKAGE | - | 15MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn60Pb40) | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 92mA | - | - | - | 38.1mm | - | - | 68μH | 2.5MHz | 6.7Ohm Max | 92mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 103-151KS API Delevan Inc. | 28 |
| - | 15 Weeks | Surface Mount | Surface Mount | Nonstandard, 2 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 650MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | 103 | 0.100Lx0.100W 2.54mmx2.54mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.79mm | Rectangular | 745mA | MIL-PRF-83446/04 | - | - | - | - | - | 150nH | 25MHz | 175mOhm Max | 745mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 0101 | - | - | 1.91mm | 0.075 1.91mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() PT25-800HM API Delevan Inc. | 6 |
| - | 8 Weeks | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | Bulk | 2010 | PT | 0.800Dia 20.32mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | - | Toroidal | - | Tin/Lead (Sn60Pb40) | - | - | - | YES | 1 | - | Cylindrical | 6.6A | - | - | - | 12.7mm | 17.78mm | 0.81 mm | 25μH | 1kHz | 25mOhm Max | 6.6A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 8.89mm | 0.350 8.89mm | No | Non-RoHS Compliant | - | ||
![]() DC630R-564K API Delevan Inc. | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2010 | DC630R | 0.630Dia 16.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 408Ohm | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.52A | - | - | - | 19.05mm | 12.192mm | 0.508 mm | 560μH | 10kHz | 408mOhm Max | 1.52A | POWER INDUCTOR | - | - | - | - | 2.9A | - | - | - | - | 20.57mm | 0.830 21.08mm | No | ROHS3 Compliant | Lead Free | ||
![]() S4924-564K API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.7MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S4924 | 0.505Lx0.240W 12.82mmx6.09mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.35mm | Rectangular | 171mA | - | - | - | - | - | - | 560μH | 790kHz | 10.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 60 @ 790kHz | 60 | GENERAL PURPOSE INDUCTOR | 40mA | 60 | 5225 | - | - | 5.84mm | 0.220 5.58mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() C0603C-15N0J1T2 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() C0603C-15N0J1T1 API Delevan Inc. | In Stock | - | - | 15 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | C0603 | 0.071Lx0.047W 1.80mmx1.20mm | ±5% | e4 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | 645mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | 15nH | 250MHz | 170mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | - | 0.645A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - |