- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIL8532-03L API Delevan Inc. | In Stock | - | - | 46 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | REFERENCE STANDARD: MIL-PRF-27/370 | -55°C~130°C | Tape & Reel (TR) | 2010 | MIL8532 | 0.880Lx0.330W 22.35mmx8.38mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 8.38mm | Epoxy Molded | 5.67A | - | - | - | - | - | - | 1.5μH | 1kHz | 11mOhm Max | 5.67A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 5.2A | - | 8632 | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 1025-46K API Delevan Inc. | 46 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | 40MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | MS75084 | - | - | - | 38.1mm | - | 12μH | 2.5MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4426-4 API Delevan Inc. | 210 |
| - | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | - | - | 12.5nH | 150MHz | 75mOhm | 3A | RF INDUCTOR | DUAL ENDED | 137 @ 150MHz | - | 137 | - | - | 137 | 1412 | - | 3.18mm | 0.125 3.18mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1008-331K API Delevan Inc. | 6 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008 | 0.105Lx0.095W 2.66mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 954mA | - | - | - | - | - | - | 330nH | 25MHz | 165mOhm Max | 954mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.413mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-154K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 740mA | - | - | - | - | - | - | 150μH | 100kHz | 500mOhm Max | 740mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 860mA | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-684K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 355mA | - | - | - | - | - | - | 680μH | 100kHz | 2.2Ohm Max | 355mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 400mA | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-824K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 310mA | - | - | - | - | - | - | 820μH | 100kHz | 2.9Ohm Max | 310mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 360mA | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 3443-64K API Delevan Inc. | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Radial | WIRE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 3443 | 0.872Lx0.516W 22.14mmx13.10mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 13.1mm | Rectangular | 1.6A | - | - | - | 12.72mm | 9.54mm | 1.02 mm | 470μH | 1kHz | 610mOhm Max | 1.6A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1A | - | - | - | 15.27mm | 0.600 15.27mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-681K API Delevan Inc. | 10 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 180MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 590mA | - | 3225 | 1210 | - | - | - | 680nH | 25MHz | 550mOhm Max | 590mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-683K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 152mA | - | 3225 | 1210 | - | - | - | 68μH | 2.5MHz | 7Ohm Max | 152mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 4922-36L API Delevan Inc. | 5 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 260mA | - | - | - | - | - | - | 820μH | 1kHz | 6.04Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5142-564K API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.3MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5142 | 0.530Lx0.420W 13.46mmx10.67mm | ±10% | e0 | no | Obsolete | Not Applicable | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.92mm | - | 380mA | - | - | - | - | - | - | 560μH | 100kHz | 1.9Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 440mA | - | - | - | 4.445mm | 0.185 4.70mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-683J API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 144mA | - | 3225 | - | - | - | - | 68μH | 2.5MHz | 9Ohm Max | 144mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532-11L API Delevan Inc. | 46 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 3.69A | - | - | - | - | - | - | 6.8μH | 1kHz | 26mOhm Max | 3.69A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812-154K API Delevan Inc. | 48 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 149mA | - | 4532 | - | - | - | - | 150μH | 790kHz | 9Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 1913 | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 2727-20F API Delevan Inc. | 2975 |
| - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | 3.9MHz | Iron | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±1% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | 125°C | -55°C | - | 93mA | - | Unshielded | - | 4.06mm | - | 93mA | - | - | - | 5.33mm | - | - | 390μH | 790kHz | 22Ohm Max | 93mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() 160-681FS API Delevan Inc. | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 170MHz | Iron | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | 740mA | - | - | - | - | - | - | 680nH | 25MHz | 230mOhm Max | 740mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() SPD127-224M API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e0 | no | Obsolete | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 1.2A | - | - | - | - | - | - | 220μH | 1kHz | 390mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 8mm | 0.315 8.00mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 8532-17L API Delevan Inc. | In Stock | - | Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.5g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532 | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 2.66A | - | - | - | - | - | - | 22μH | 1kHz | 50mOhm Max | 2.66A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.4A | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-822K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 372mA | - | 4532 | 1812 | - | - | - | 8.2μH | 7.9MHz | 1.44Ohm Max | 372mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead |