- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1812-474JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | - | - | 3MHz | Ferrite | - | - | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 470 μH | 790kHz | - | 88mA | - | - | - | - | - | - | - | 40 | - | 26Ohm | - | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | Non-RoHS Compliant | - | ||
![]() 1025-46KTR API Delevan | In Stock | - | - | - | - | - | - | - | - | 299.994654mg | - | - | 40MHz | - | - | - | - | - | 2010 | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 12 μH | - | - | 160mA | - | - | - | - | - | - | - | 45 | - | 2.7Ohm | - | - | - | 2.41mm | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() 4922-24LTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | 125°C | -55°C | - | - | - | 4922 SERIES | - | 15% | e0 | - | Active | - | - | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR | - | - | - | Molded Case | not_compliant | - | - | - | - | - | - | 100 μH | - | - | 810mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5225 | 760mOhm | 82 µH | - | - | 5.84mm | - | 13.21mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() 1812-102JTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | 26.988746mg | - | - | 100MHz | Ferrite | - | - | - | - | 2011 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -55°C | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 1 μH | - | - | 634mA | - | - | - | - | - | - | - | - | - | 500mOhm | - | - | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() 2727-22G API Delevan Inc. | In Stock | - | - | 40 Weeks | Through Hole | Through Hole | Radial, Vertical | - | - | - | - | - | 3.1MHz | Iron | - | - | -55°C~125°C | Bulk | 2010 | 2727 | 0.280Lx0.160W 7.11mmx4.06mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 125°C | -55°C | - | 77mA | - | Unshielded | - | 4.06mm | - | - | 77mA | - | - | 5.33mm | - | - | 560μH | 790kHz | 32Ohm Max | 77mA | - | - | 55 @ 790kHz | Radial | - | - | - | 55 | - | - | - | - | - | 7.62mm | 0.300 7.62mm | 7.11mm | 4.06mm | No | Non-RoHS Compliant | - | ||
![]() S1812R-183K API Delevan Inc. | 5 |
| - | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | - | 288mA | 4532 | 1812 | - | - | - | 18μH | 2.5MHz | 2.4Ohm Max | 288mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-07LTR API Delevan | In Stock | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | 2015 | 4922 SERIES | - | 15% | e0 | - | Active | - | - | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | - | TR | - | - | - | Molded Case | not_compliant | - | - | - | - | - | - | 3.3 μH | - | - | 3.23A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 5225 | 38mOhm | 3.3 µH | - | - | 5.84mm | - | 13.21mm | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() P1330R-103K API Delevan Inc. | 920 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | - | 946mA | - | - | - | - | - | 10μH | 1kHz | 216mOhm Max | 946mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 564mA | - | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 160-271FS API Delevan Inc. | 5 |
| - | 15 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 290MHz | Iron | - | - | -55°C~125°C | Bulk | 2012 | 160 | 0.150Lx0.120W 3.81mmx3.05mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | NO | 1 | 3.18mm | Chip | - | 1.025A | - | - | - | - | - | 270nH | 25MHz | 120mOhm Max | 1.025A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 2.03mm | 0.080 2.03mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 4590R-825K API Delevan Inc. | 435 |
| - | 5 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2005 | 4590R | 0.455Diax0.900L 11.55mmx22.86mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Wirewound | 6.44Ohm | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 320mA | - | - | - | 27.9mm | - | 8.2mH | 1kHz | 6.44Ohm Max | 320mA | POWER INDUCTOR | - | - | - | - | - | 200mA | - | - | - | - | 1kHz | 11.55mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4554R-2R2M API Delevan Inc. | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | - | - | CYLINDRICAL PACKAGE | - | 100MHz | Ferrite | - | - | -40°C~85°C | Bulk | 2010 | 4554R | 0.340Dia 8.64mm | ±20% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin/Copper (Sn99.3Cu0.7) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 6.5A | - | - | 5mm | - | 0.61 mm | 2.2μH | 7.96MHz | 21mOhm Max | 6.5A | RF INDUCTOR | - | 20 @ 7.96MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | - | - | - | - | - | 11mm | 0.433 11.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2474-33L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | - | 590mA | - | - | - | 36.6mm | - | 470μH | 1kHz | 1.03Ohm Max | 590mA | POWER INDUCTOR | - | - | - | - | - | 290mA | - | - | - | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1812R-103K API Delevan Inc. | 2087 |
| - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 310mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | Chip | - | 802mA | 4532 | 1812 | - | - | - | 10μH | 1kHz | 310mOhm Max | 802mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 657mA | - | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210R-331J API Delevan Inc. | 23414 |
| - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 255MHz | Iron | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.138Lx0.105W 3.51mmx2.66mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.66mm | - | - | 740mA | 3225 | 1210 | - | - | - | 330nH | 25MHz | 350mOhm Max | 740mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() SDS680R-333M API Delevan Inc. | 764 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 200mg | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | - | 600mA | - | - | - | - | - | 33μH | 100kHz | 190mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SDS680R-682M API Delevan Inc. | 20014 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 200mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | - | 1.2A | - | - | - | - | - | 6.8μH | 100kHz | 65mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1331-122K API Delevan Inc. | 530 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 130MHz | Iron | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1331 | 0.313Lx0.115W 7.95mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.18mm | - | - | 247mA | - | - | - | - | - | 1.2μH | 7.9MHz | 730mOhm Max | 247mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 3313 | - | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SDS680R-153M API Delevan Inc. | 345000 |
| - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 200mg | RECTANGULAR PACKAGE | - | 33MHz | Ferrite | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SDS680R | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | - | 800mA | - | - | - | - | - | 15μH | 100kHz | 90mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-104K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD | J BEND | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 1210R | 0.128Lx0.095W 3.26mmx2.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.67mm | - | - | 120mA | 3225 | 1210 | - | - | - | 100μH | 2.5MHz | 13Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | - | ||
![]() SPD62R-472M API Delevan Inc. | 346 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SPD62R | 0.260Lx0.244W 6.60mmx6.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.5mm | RECTANGULAR PACKAGE | - | 2A | - | - | - | - | - | 4.7μH | 100kHz | 150mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2624 | - | - | - | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | Lead Free |